Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices LTC1293BCN#PBF
LTC1293BCN#PBF
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAS/ADC 12BIT 46.5K 16DIP
Manufacturer:
Analog Devices
Datasheet:
LTC1293BCN#PBF Datasheet
History Price: $41.21280
In Stock: 35440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LTC1293BCN#PBF Specification
Specification
Part No
LTC1293BCN#PBF
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS), ADC
Number of Channels
8
Resolution (Bits)
12 b
Sampling Rate (Per Second)
46.5k
Data Interface
Serial, Parallel
Voltage Supply Source
Dual ?
Voltage - Supply
?V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
LTC1293BCN#PBF PDF Datasheet
LTC1293BCN#PBF Datasheet
Click and Download: LTC1293BCN#PBF Datasheet
LTC1293BCN#PBF Related Parts
LTC1090ACN#PBF
Analog Devices
IC DAS/ADC 10BIT 30K 20DIP
LTC1090CN#PBF
Analog Devices
IC DAS/ADC 10BIT 30K 20DIP
LTC1090CSW#PBF
Analog Devices
IC DAS/ADC 10BIT 30K 20SOIC
LTC1090CSW#TRPBF
Analog Devices
IC DAS/ADC 10BIT 30K 20SOIC
LTC1091ACN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1091CN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1092ACN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1092CN8#PBF
Analog Devices
IC DAS/ADC 10BIT 8DIP
LTC1093ACN#PBF
Analog Devices
IC DAS/ADC 10BIT 16DIP
LTC1093CN#PBF
Analog Devices
IC DAS/ADC 10BIT 16DIP
LTC1093CSW#PBF
Analog Devices
IC DAS/ADC 10BIT 16SOIC
LTC1093CSW#TRPBF
Analog Devices
IC DAS/ADC 10BIT 16SOIC
LTC1293BCN#PBF Compare Parts
LTC1293BCN#PBF vs LTC1297DCN8
LTC1293BCN#PBF vs LTC1297DCJ8
LTC1293BCN#PBF vs LTC1297CCN8#PBF
LTC1293BCN#PBF vs LTC1297CCN8#PBF
LTC1293BCN#PBF vs LTC1297CCJ8
LTC1293BCN#PBF vs LTC1297BCN8#PBF
LTC1293BCN#PBF vs LTC1297BCJ8
LTC1293BCN#PBF vs LTC1296DISW#TRPBF
LTC1293BCN#PBF vs LTC1296DISW#PBF
LTC1293BCN#PBF vs LTC1296DIN#PBF
LTC1293BCN#PBF vs LTC1296DCSW#TRPBF
LTC1293BCN#PBF vs LTC1296DCSW#PBF
LTC1293BCN#PBF vs LTC1296DCN#PBF
LTC1293BCN#PBF vs LTC1296DCJ
LTC1293BCN#PBF vs LTC1296CISW#TRPBF
LTC1293BCN#PBF vs LTC1296CISW#PBF
LTC1293BCN#PBF vs LTC1296CIN#PBF
LTC1293BCN#PBF vs LTC1296CCSW#TRPBF
LTC1293BCN#PBF vs LTC1296CCSW#PBF
LTC1293BCN#PBF vs LTC1296CCN#PBF
LTC1293BCN#PBF vs LTC1296CCJ
LTC1293BCN#PBF vs LTC1296BISW#TRPBF
LTC1293BCN#PBF vs LTC1296BISW#PBF
LTC1293BCN#PBF vs LTC1296BIN#PBF
LTC1293BCN#PBF vs LTC1296BIN#PBF
LTC1293BCN#PBF vs LTC1296BCSW#TRPBF
LTC1293BCN#PBF vs LTC1296BCSW#PBF
LTC1293BCN#PBF vs LTC1296BCN#PBF
LTC1293BCN#PBF vs LTC1296BCJ
LTC1293BCN#PBF vs LTC1294DCSW#TRPBF
LTC1293BCN#PBF vs LTC1294DCSW#PBF
LTC1293BCN#PBF vs LTC1294DCN#PBF
LTC1293BCN#PBF vs LTC1294DCJ
LTC1293BCN#PBF vs LTC1294CCSW#TRPBF
LTC1293BCN#PBF vs LTC1294CCSW#PBF
LTC1293BCN#PBF vs LTC1294CCN#PBF
LTC1293BCN#PBF vs LTC1294CCJ
LTC1293BCN#PBF vs LTC1294BCSW#TRPBF
LTC1293BCN#PBF vs LTC1294BCSW#PBF
LTC1293BCN#PBF vs LTC1294BCN#PBF
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****