Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Analog Devices LT6700CDCB-3#TRMPBF
LT6700CDCB-3#TRMPBF
Active
Linear - Comparators
Description:
IC COMPARATOR 2 W/VOLT REF 6DFN
Manufacturer:
Analog Devices
Datasheet:
LT6700CDCB-3#TRMPBF Datasheet
History Price: $2.85056
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT6700CDCB-3#TRMPBF Specification
Specification
Part No
LT6700CDCB-3#TRMPBF
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
Over-The-Top
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Voltage Reference
Number of Elements
2
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
1.4V ~ 18V
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
0.01μA @ 18V
Current - Output (Typ)
-
Current - Quiescent (Max)
16μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
29μs
Hysteresis
6.5mV
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
6-WFDFN Exposed Pad
Mounting Type
Surface Mount
Supplier Device Package
6-DFN (2x3)
LT6700CDCB-3#TRMPBF PDF Datasheet
LT6700CDCB-3#TRMPBF Datasheet
Click and Download: LT6700CDCB-3#TRMPBF Datasheet
LT6700CDCB-3#TRMPBF Related Parts
LT6700CDCB-1#TRMPBF
Analog Devices
IC COMPARATOR 2 W/VOLT REF 6DFN
LT6700CDCB-1#TRPBF
Analog Devices
IC COMPARATOR 2 W/VOLT REF 6DFN
LT6700CDCB-2#TRMPBF
Analog Devices
IC COMPARATOR 2 W/VOLT REF 6DFN
LT6700CDCB-2#TRPBF
Analog Devices
IC COMPARATOR 2 W/VOLT REF 6DFN
LT6700CDCB-3#TRPBF
Analog Devices
IC COMPARATOR 2 W/VOLT REF 6DFN
LT6700CS6-1#TRMPBF
Analog Devices
IC COMPARATR 2 W/VOLT REF TSOT23
LT6700CS6-1#TRPBF
Analog Devices
IC COMPARATR 2 W/VOLT REF TSOT23
LT6700CS6-2#TRMPBF
Analog Devices
IC COMPARATR 2 W/VOLT REF TSOT23
LT6700CS6-2#TRPBF
Analog Devices
IC COMPARATR 2 W/VOLT REF TSOT23
LT6700CS6-3#TRMPBF
Analog Devices
IC COMPARATR 2 W/VOLT REF TSOT23
LT6700CS6-3#TRPBF
Analog Devices
IC COMPARATR 2 W/VOLT REF TSOT23
LT6700HDCB-1#TRMPBF
Analog Devices
IC COMPARATOR 2 W/VOLT REF 6DFN
LT6700CDCB-3#TRMPBF Compare Parts
LT6700CDCB-3#TRMPBF vs LT685CN
LT6700CDCB-3#TRMPBF vs LT6703IDC-3#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703IDC-3#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703IDC-3
LT6700CDCB-3#TRMPBF vs LT6703IDC-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703IDC-2#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703IDC-2
LT6700CDCB-3#TRMPBF vs LT6703HVIS5-3#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HVIS5-3#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HVIS5-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HVIS5-2#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HVHS5-3#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HVHS5-3#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HVHS5-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HVHS5-2#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HVCS5-3#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HVCS5-3#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HVCS5-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HVCS5-2#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HDC-3#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HDC-3#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HDC-3
LT6700CDCB-3#TRMPBF vs LT6703HDC-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703HDC-2#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703HDC-2
LT6700CDCB-3#TRMPBF vs LT6703CDC-3#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703CDC-3#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703CDC-3
LT6700CDCB-3#TRMPBF vs LT6703CDC-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6703CDC-2#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6703CDC-2
LT6700CDCB-3#TRMPBF vs LT6700MPS6-3#TRPBF
LT6700CDCB-3#TRMPBF vs LT6700MPS6-3#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6700MPS6-3#PBF
LT6700CDCB-3#TRMPBF vs LT6700MPS6-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6700MPS6-2#TRPBF
LT6700CDCB-3#TRMPBF vs LT6700MPS6-2#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6700MPS6-1#TRPBF
LT6700CDCB-3#TRMPBF vs LT6700MPS6-1#TRMPBF
LT6700CDCB-3#TRMPBF vs LT6700MPDCB-3#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.