Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices LT6013AIDD#PBF
LT6013AIDD#PBF
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DFN
Manufacturer:
Analog Devices
Datasheet:
LT6013AIDD#PBF Datasheet
History Price: $4.08000
In Stock: 49225
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT6013AIDD#PBF Specification
Specification
Part No
LT6013AIDD#PBF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.2V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
100 pA
Voltage - Input Offset
25 μV
Current - Supply
200μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-DFN (3x3)
LT6013AIDD#PBF PDF Datasheet
LT6013AIDD#PBF Datasheet
Click and Download: LT6013AIDD#PBF Datasheet
LT6013AIDD#PBF Related Parts
LT6000CDCB#TRMPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000CDCB#TRPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB#TRMPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6000IDCB#TRPBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 6DFN
LT6001CDD#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001CDD#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001CMS8#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6001CMS8#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6001IDD#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001IDD#TRPBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 10DFN
LT6001IMS8#PBF
Analog Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
LT6013AIDD#PBF Compare Parts
LT6013AIDD#PBF vs LT6600IS8-5#PBF
LT6013AIDD#PBF vs LT6600IS8-20#TRPBF
LT6013AIDD#PBF vs LT6600IS8-20#PBF
LT6013AIDD#PBF vs LT6600IS8-2.5#TRPBF
LT6013AIDD#PBF vs LT6600IS8-2.5#PBF
LT6013AIDD#PBF vs LT6600IS8-15#TRPBF
LT6013AIDD#PBF vs LT6600IS8-15#PBF
LT6013AIDD#PBF vs LT6600IS8-10#TRPBF
LT6013AIDD#PBF vs LT6600IS8-10#PBF
LT6013AIDD#PBF vs LT6600IS8-10
LT6013AIDD#PBF vs LT6600IS8-10
LT6013AIDD#PBF vs LT6600IDF-2.5#TRPBF
LT6013AIDD#PBF vs LT6600IDF-2.5#PBF
LT6013AIDD#PBF vs LT6600IDF-2.5
LT6013AIDD#PBF vs LT6600IDF-10#TRPBF
LT6013AIDD#PBF vs LT6600IDF-10#PBF
LT6013AIDD#PBF vs LT6600IDF-10
LT6013AIDD#PBF vs LT6600CS8-5#TRPBF
LT6013AIDD#PBF vs LT6600CS8-5#PBF
LT6013AIDD#PBF vs LT6600CS8-20#TRPBF
LT6013AIDD#PBF vs LT6600CS8-20#PBF
LT6013AIDD#PBF vs LT6600CS8-2.5#TRPBF
LT6013AIDD#PBF vs LT6600CS8-2.5#PBF
LT6013AIDD#PBF vs LT6600CS8-15#TRPBF
LT6013AIDD#PBF vs LT6600CS8-15#PBF
LT6013AIDD#PBF vs LT6600CS8-10#TRPBF
LT6013AIDD#PBF vs LT6600CS8-10#PBF
LT6013AIDD#PBF vs LT6600CDF-2.5#TRPBF
LT6013AIDD#PBF vs LT6600CDF-2.5#PBF
LT6013AIDD#PBF vs LT6600CDF-2.5
LT6013AIDD#PBF vs LT6600CDF-10#TRPBF
LT6013AIDD#PBF vs LT6600CDF-10#PBF
LT6013AIDD#PBF vs LT6600CDF-10#PBF
LT6013AIDD#PBF vs LT6600CDF-10
LT6013AIDD#PBF vs LT6376IMS#TRPBF
LT6013AIDD#PBF vs LT6376IMS#PBF
LT6013AIDD#PBF vs LT6376IDF#TRPBF
LT6013AIDD#PBF vs LT6376IDF#PBF
LT6013AIDD#PBF vs LT6376HMS#TRPBF
LT6013AIDD#PBF vs LT6376HMS#PBF
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller