☰
LT3781EG#PBF
LT3781EG#PBF
Active
Description:  IC REG CTRLR FWRD CONV 20SSOP
Manufacturer:  Analog Devices
History Price: $11.66788
In Stock: 19520
LT3781EG#PBF Specification
Specification
Part No
LT3781EG#PBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Forward Converter
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
9V ~ 18V
Frequency - Switching
700kHz
Duty Cycle (Max)
-
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
LT3781EG#PBF PDF Datasheet
LT3781EG#PBF Related Parts
LT3524N
LT3524N
Analog Devices
REGULATING PULSE W/MODULATOR
LT3724EFE#PBF
LT3724EFE#PBF
Analog Devices
IC REG CTRLR MULT TOP 16TSSOP
LT3724EFE#TRPBF
LT3724EFE#TRPBF
Analog Devices
IC REG CTRLR MULT TOP 16TSSOP
LT3724IFE#PBF
LT3724IFE#PBF
Analog Devices
IC REG CTRLR MULT TOP 16TSSOP
LT3724IFE#TRPBF
LT3724IFE#TRPBF
Analog Devices
IC REG CTRLR MULT TOP 16TSSOP
LT3724MPFE#PBF
LT3724MPFE#PBF
Analog Devices
IC REG CTRLR MULT TOP 16TSSOP
LT3724MPFE#TRPBF
LT3724MPFE#TRPBF
Analog Devices
IC REG CTRLR MULT TOP 16TSSOP
LT3740EDHC#PBF
LT3740EDHC#PBF
Analog Devices
IC REG CTRLR BUCK 16-DFN
LT3740EDHC#TRPBF
LT3740EDHC#TRPBF
Analog Devices
IC REG CTRLR BUCK 16-DFN
LT3741EFE#PBF
LT3741EFE#PBF
Analog Devices
IC REG CTRLR BUCK 20TSSOP
LT3741EFE#TRPBF
LT3741EFE#TRPBF
Analog Devices
IC REG CTRLR BUCK 20TSSOP
LT3741EFE-1#PBF
LT3741EFE-1#PBF
Analog Devices
IC REG CTRLR BUCK 20TSSOP
LT3781EG#PBF Compare Parts
  • LT3781EG#PBF vs LT3845MPFE#PBF
  • LT3781EG#PBF vs LT3845IFE#TRPBF
  • LT3781EG#PBF vs LT3845IFE#PBF
  • LT3781EG#PBF vs LT3845EN#PBF
  • LT3781EG#PBF vs LT3845EFE#TRPBF
  • LT3781EG#PBF vs LT3845EFE#PBF
  • LT3781EG#PBF vs LT3845AMPFE#TRPBF
  • LT3781EG#PBF vs LT3845AMPFE#PBF
  • LT3781EG#PBF vs LT3845AIFE#TRPBF
  • LT3781EG#PBF vs LT3845AIFE#PBF
  • LT3781EG#PBF vs LT3845AEFE#TRPBF
  • LT3781EG#PBF vs LT3845AEFE#PBF
  • LT3781EG#PBF vs LT3844IFE#TRPBF
  • LT3781EG#PBF vs LT3844IFE#PBF
  • LT3781EG#PBF vs LT3844EFE#TRPBF
  • LT3781EG#PBF vs LT3844EFE#PBF
  • LT3781EG#PBF vs LT3840MPFE#TRPBF
  • LT3781EG#PBF vs LT3840MPFE#PBF
  • LT3781EG#PBF vs LT3840MPFE
  • LT3781EG#PBF vs LT3840IUFE#TRPBF
  • LT3781EG#PBF vs LT3840IUFE#PBF
  • LT3781EG#PBF vs LT3840IFE#TRPBF
  • LT3781EG#PBF vs LT3840IFE#PBF
  • LT3781EG#PBF vs LT3840IFE
  • LT3781EG#PBF vs LT3840HFE#TRPBF
  • LT3781EG#PBF vs LT3840HFE#PBF
  • LT3781EG#PBF vs LT3840HFE
  • LT3781EG#PBF vs LT3840EUFE#TRPBF
  • LT3781EG#PBF vs LT3840EUFE#PBF
  • LT3781EG#PBF vs LT3840EFE#TRPBF
  • LT3781EG#PBF vs LT3840EFE#PBF
  • LT3781EG#PBF vs LT3840EFE
  • LT3781EG#PBF vs LT3837IFE#TRPBF
  • LT3781EG#PBF vs LT3837IFE#PBF
  • LT3781EG#PBF vs LT3837EFE#TRPBF
  • LT3781EG#PBF vs LT3837EFE#PBF
  • LT3781EG#PBF vs LT3825EFE#TRPBF
  • LT3781EG#PBF vs LT3825EFE#PBF
  • LT3781EG#PBF vs LT3800IFE#TRPBF
  • LT3781EG#PBF vs LT3800IFE#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you