Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear - Switching
/ Analog Devices LT3667HUDD#PBF
LT3667HUDD#PBF
Active
PMIC - Voltage Regulators - Linear - Switching
Description:
IC REG TRIPLE BUCK/LINEAR 24QFN
Manufacturer:
Analog Devices
Datasheet:
LT3667HUDD#PBF Datasheet
History Price: $7.97493
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT3667HUDD#PBF Specification
Specification
Part No
LT3667HUDD#PBF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs
3
Frequency - Switching
243kHz ~ 2.2MHz
Voltage/Current - Output 1
1.2V ~ 38.6V, 400mA
Voltage/Current - Output 2
0.8V ~ 38.6V, 200mA
Voltage/Current - Output 3
0.8V ~ 38.6V, 200mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
1.6V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-QFN (3x5)
LT3667HUDD#PBF PDF Datasheet
LT3667HUDD#PBF Datasheet
Click and Download: LT3667HUDD#PBF Datasheet
LT3667HUDD#PBF Related Parts
LT3048EDC
Analog Devices
IC REG DL BOOST/LINEAR 1MHZ 8DFN
LT3048EDC#TRMPBF
Analog Devices
IC REG DL BOOST/LINEAR 1MHZ 8DFN
LT3048EDC#TRPBF
Analog Devices
IC REG DL BOOST/LINEAR 1MHZ 8DFN
LT3048EDC-12
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-12#TRMPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-12#TRPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-15
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-15#TRMPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-15#TRPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-3.3
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-3.3#TRMPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3048EDC-3.3#TRPBF
Analog Devices
IC REG DL BOOST/LNR 2.2MHZ 8DFN
LT3667HUDD#PBF Compare Parts
LT3667HUDD#PBF vs LT3694IUFD-1#PBF
LT3667HUDD#PBF vs LT3694IUFD#TRPBF
LT3667HUDD#PBF vs LT3694IUFD#PBF
LT3667HUDD#PBF vs LT3694IUFD#PBF
LT3667HUDD#PBF vs LT3694IFE-1#TRPBF
LT3667HUDD#PBF vs LT3694IFE-1#PBF
LT3667HUDD#PBF vs LT3694IFE#TRPBF
LT3667HUDD#PBF vs LT3694IFE#PBF
LT3667HUDD#PBF vs LT3694EUFD-1#TRPBF
LT3667HUDD#PBF vs LT3694EUFD-1#PBF
LT3667HUDD#PBF vs LT3694EUFD#TRPBF
LT3667HUDD#PBF vs LT3694EUFD#PBF
LT3667HUDD#PBF vs LT3694EFE-1#TRPBF
LT3667HUDD#PBF vs LT3694EFE-1#PBF
LT3667HUDD#PBF vs LT3694EFE#TRPBF
LT3667HUDD#PBF vs LT3694EFE#PBF
LT3667HUDD#PBF vs LT3668IMSE#TRPBF
LT3667HUDD#PBF vs LT3668IMSE#PBF
LT3667HUDD#PBF vs LT3668HMSE#TRPBF
LT3667HUDD#PBF vs LT3668HMSE#PBF
LT3667HUDD#PBF vs LT3668EMSE#TRPBF
LT3667HUDD#PBF vs LT3668EMSE#PBF
LT3667HUDD#PBF vs LT3667IUDD#TRPBF
LT3667HUDD#PBF vs LT3667IUDD#PBF
LT3667HUDD#PBF vs LT3667IUDD
LT3667HUDD#PBF vs LT3667IMSE#TRPBF
LT3667HUDD#PBF vs LT3667IMSE#PBF
LT3667HUDD#PBF vs LT3667HUDD#TRPBF
LT3667HUDD#PBF vs LT3667HUDD
LT3667HUDD#PBF vs LT3667HMSE#TRPBF
LT3667HUDD#PBF vs LT3667HMSE#PBF
LT3667HUDD#PBF vs LT3667EUDD#TRPBF
LT3667HUDD#PBF vs LT3667EUDD#PBF
LT3667HUDD#PBF vs LT3667EUDD
LT3667HUDD#PBF vs LT3667EMSE#TRPBF
LT3667HUDD#PBF vs LT3667EMSE#PBF
LT3667HUDD#PBF vs LT3645IUD#TRPBF
LT3667HUDD#PBF vs LT3645IUD#PBF
LT3667HUDD#PBF vs LT3645IMSE#TRPBF
LT3667HUDD#PBF vs LT3645IMSE#PBF
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!