☰
LT3511MPMS#PBF
LT3511MPMS#PBF
Active
Description:  IC REG FLYBACK 240MA 16MSOP
Manufacturer:  Analog Devices
History Price: $21.69000
In Stock: 15440
LT3511MPMS#PBF Specification
Specification
Part No
LT3511MPMS#PBF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up/Step-Down
Output Configuration
Positive or Negative, Isolation Capable
Topology
Flyback
Output Type
-
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
100V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
240mA
Frequency - Switching
40kHz ~ 650kHz
Synchronous Rectifier
No
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-TFSOP (0.118", 3.00mm Width), 12 Leads
Supplier Device Package
16-MSOP
LT3511MPMS#PBF PDF Datasheet
LT3511MPMS#PBF Related Parts
LT3001ES5#TRMPBF
LT3001ES5#TRMPBF
Analog Devices
36VIN 4W NO-OPTO ISO FLYBACK CON
LT3001ES5#TRPBF
LT3001ES5#TRPBF
Analog Devices
36VIN 4W NO-OPTO ISO FLYBACK CON
LT3001IS5#TRMPBF
LT3001IS5#TRMPBF
Analog Devices
36VIN 4W NO-OPTO ISO FLYBACK CON
LT3001IS5#TRPBF
LT3001IS5#TRPBF
Analog Devices
36VIN 4W NO-OPTO ISO FLYBACK CON
LT3002ES8E#PBF
LT3002ES8E#PBF
Analog Devices
36VIN 10W NO-OPTO ISO FLYBACK CO
LT3002ES8E#TRPBF
LT3002ES8E#TRPBF
Analog Devices
36VIN 10W NO-OPTO ISO FLYBACK CO
LT3002IS8E#PBF
LT3002IS8E#PBF
Analog Devices
36VIN 10W NO-OPTO ISO FLYBACK CO
LT3002IS8E#TRPBF
LT3002IS8E#TRPBF
Analog Devices
36VIN 10W NO-OPTO ISO FLYBACK CO
LT3120JV#PBF
LT3120JV#PBF
Analog Devices
24V 6.5A BUCK-BOOST CONVERTER
LT3430EFE#PBF
LT3430EFE#PBF
Analog Devices
IC REG BUCK SEPIC ADJ 3A 16TSSOP
LT3430EFE#TRPBF
LT3430EFE#TRPBF
Analog Devices
IC REG BUCK SEPIC ADJ 3A 16TSSOP
LT3430EFE-1#PBF
LT3430EFE-1#PBF
Analog Devices
IC REG BUCK SEPIC ADJ 3A 16TSSOP
LT3511MPMS#PBF Compare Parts
  • LT3511MPMS#PBF vs LT3999MPMSE#PBF
  • LT3511MPMS#PBF vs LT3999IMSE#TRPBF
  • LT3511MPMS#PBF vs LT3999IMSE#PBF
  • LT3511MPMS#PBF vs LT3999IDD#TRPBF
  • LT3511MPMS#PBF vs LT3999IDD#PBF
  • LT3511MPMS#PBF vs LT3999HMSE#TRPBF
  • LT3511MPMS#PBF vs LT3999HMSE#PBF
  • LT3511MPMS#PBF vs LT3999EMSE#TRPBF
  • LT3511MPMS#PBF vs LT3999EMSE#PBF
  • LT3511MPMS#PBF vs LT3999EDD#TRPBF
  • LT3511MPMS#PBF vs LT3999EDD#PBF
  • LT3511MPMS#PBF vs LT3995IMSE#TRPBF
  • LT3511MPMS#PBF vs LT3995IMSE#PBF
  • LT3511MPMS#PBF vs LT3995HMSE#TRPBF
  • LT3511MPMS#PBF vs LT3995HMSE#PBF
  • LT3511MPMS#PBF vs LT3995EMSE#TRPBF
  • LT3511MPMS#PBF vs LT3995EMSE#PBF
  • LT3511MPMS#PBF vs LT3992IUH#TRPBF
  • LT3511MPMS#PBF vs LT3992IUH#PBF
  • LT3511MPMS#PBF vs LT3992IFE#TRPBF
  • LT3511MPMS#PBF vs LT3992IFE#PBF
  • LT3511MPMS#PBF vs LT3992IFE
  • LT3511MPMS#PBF vs LT3992HFE#TRPBF
  • LT3511MPMS#PBF vs LT3992HFE#PBF
  • LT3511MPMS#PBF vs LT3992HFE
  • LT3511MPMS#PBF vs LT3992EUH#TRPBF
  • LT3511MPMS#PBF vs LT3992EUH#PBF
  • LT3511MPMS#PBF vs LT3992EFE#TRPBF
  • LT3511MPMS#PBF vs LT3992EFE#PBF
  • LT3511MPMS#PBF vs LT3992EFE
  • LT3511MPMS#PBF vs LT3991IMSE-5#TRPBF
  • LT3511MPMS#PBF vs LT3991IMSE-5#PBF
  • LT3511MPMS#PBF vs LT3991IMSE-3.3#TRPBF
  • LT3511MPMS#PBF vs LT3991IMSE-3.3#PBF
  • LT3511MPMS#PBF vs LT3991IMSE#TRPBF
  • LT3511MPMS#PBF vs LT3991IMSE#PBF
  • LT3511MPMS#PBF vs LT3991IDD#TRPBF
  • LT3511MPMS#PBF vs LT3991IDD#PBF
  • LT3511MPMS#PBF vs LT3991IDD
  • LT3511MPMS#PBF vs LT3991EMSE-5#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos