Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Analog Devices LT1796IN8#PBF
LT1796IN8#PBF
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:
Analog Devices
Datasheet:
LT1796IN8#PBF Datasheet
History Price: $4.27870
In Stock: 6880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT1796IN8#PBF Specification
Specification
Part No
LT1796IN8#PBF
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
125kbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LT1796IN8#PBF PDF Datasheet
LT1796IN8#PBF Datasheet
Click and Download: LT1796IN8#PBF Datasheet
LT1796IN8#PBF Related Parts
LT1030CD
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDG4
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDR
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDRE4
Texas Instruments
IC QUAD LP LINE DRIVER 14-SOIC
LT1030CN
Analog Devices
IC DRIVER 4/0 14DIP
LT1030CN
Texas Instruments
IC DRIVER 4/0 14DIP
LT1030CN#PBF
Analog Devices
IC DRIVER 4/0 14DIP
LT1030CS#PBF
Analog Devices
IC DRIVER 4/0 14SOIC
LT1030CS#TRPBF
Analog Devices
IC DRIVER 4/0 14SOIC
LT1032CN#PBF
Analog Devices
IC DRIVER 4/0 14DIP
LT1032CSW#PBF
Analog Devices
IC DRIVER 4/0 16SOIC
LT1032CSW#TRPBF
Analog Devices
IC DRIVER 4/0 16SOIC
LT1796IN8#PBF Compare Parts
LT1796IN8#PBF vs LT1796IS8#PBF
LT1796IN8#PBF vs LT1796CS8#TRPBF
LT1796IN8#PBF vs LT1796CS8#PBF
LT1796IN8#PBF vs LT1796CN8#PBF
LT1796IN8#PBF vs LT1794ISW#TRPBF
LT1796IN8#PBF vs LT1794ISW#PBF
LT1796IN8#PBF vs LT1794IFE#TRPBF
LT1796IN8#PBF vs LT1794IFE#PBF
LT1796IN8#PBF vs LT1794IFE
LT1796IN8#PBF vs LT1794CSW#TRPBF
LT1796IN8#PBF vs LT1794CSW#PBF
LT1796IN8#PBF vs LT1794CFE#TRPBF
LT1796IN8#PBF vs LT1794CFE#PBF
LT1796IN8#PBF vs LT1791IS#TRPBF
LT1796IN8#PBF vs LT1791IS#PBF
LT1796IN8#PBF vs LT1791IN#PBF
LT1796IN8#PBF vs LT1791IN#PBF
LT1796IN8#PBF vs LT1791HS#TRPBF
LT1796IN8#PBF vs LT1791HS#PBF
LT1796IN8#PBF vs LT1791HN#TRPBF
LT1796IN8#PBF vs LT1791HN#PBF
LT1796IN8#PBF vs LT1791CS#TRPBF
LT1796IN8#PBF vs LT1791CS#PBF
LT1796IN8#PBF vs LT1791CN#PBF
LT1796IN8#PBF vs LT1791AIS#TRPBF
LT1796IN8#PBF vs LT1791AIS#PBF
LT1796IN8#PBF vs LT1791AIN#PBF
LT1796IN8#PBF vs LT1791AHS#TRPBF
LT1796IN8#PBF vs LT1791AHS#PBF
LT1796IN8#PBF vs LT1791AHN#TRPBF
LT1796IN8#PBF vs LT1791AHN#PBF
LT1796IN8#PBF vs LT1791ACS#TRPBF
LT1796IN8#PBF vs LT1791ACS#PBF
LT1796IN8#PBF vs LT1791ACN#PBF
LT1796IN8#PBF vs LT1785IS8#TRPBF
LT1796IN8#PBF vs LT1785IS8#PBF
LT1796IN8#PBF vs LT1785IN8#PBF
LT1796IN8#PBF vs LT1785HS8#TRPBF
LT1796IN8#PBF vs LT1785HS8#PBF
LT1796IN8#PBF vs LT1785HN8#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much