☰
LT1764ET#PBF
LT1764ET#PBF
Active
Description:  IC REG LINEAR POS ADJ 3A TO220-5
Manufacturer:  Analog Devices
History Price: $10.27000
In Stock: 40080
LT1764ET#PBF Specification
Specification
Part No
LT1764ET#PBF
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
1.21V
Voltage - Output (Max)
20V
Voltage Dropout (Max)
0.66V @ 3A
Current - Output
3A
Current - Quiescent (Iq)
1.5 mA
Current - Supply (Max)
200 mA
PSRR
63dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-5
Supplier Device Package
TO-220-5
LT1764ET#PBF PDF Datasheet
LT1764ET#PBF Related Parts
LT1003CK
LT1003CK
Analog Devices
IC REG LINEAR 5V 5A TO3
LT1020CN#PBF
LT1020CN#PBF
Analog Devices
IC REG LIN POS ADJ 125MA 14DIP
LT1020CSW#PBF
LT1020CSW#PBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020CSW#TRPBF
LT1020CSW#TRPBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020IN#PBF
LT1020IN#PBF
Analog Devices
IC REG LIN POS ADJ 125MA 14DIP
LT1020IN#PBF
LT1020IN#PBF
Linear Technology
IC REG LIN POS ADJ 125MA 14DIP
LT1020ISW#PBF
LT1020ISW#PBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020ISW#TRPBF
LT1020ISW#TRPBF
Analog Devices
IC REG LINEAR POS ADJ 125MA 16SO
LT1020MJ
LT1020MJ
Analog Devices
IC REG LINEAR 125MA 14CERDIP
LT1033CK
LT1033CK
Analog Devices
IC REG LIN NEG ADJ 3A TO3
LT1033CP#PBF
LT1033CP#PBF
Linear Technology
LT1033 - ADJUSTABLE NEGATIVE STA
LT1033CT
LT1033CT
Linear Technology
LT1033 - ADJUSTABLE NEGATIVE STA
LT1764ET#PBF Description
The Analog Devices LT1764ET#PBF is a high-performance voltage regulator designed for use in a wide range of applications where precise and stable voltage regulation is required. Here’s a detailed overview of this component:

## Overview

The LT1764ET#PBF is a low dropout (LDO) linear voltage regulator. It is part of the LT1764 series, known for its low noise, low dropout voltage, and high output current capability. The device is typically used to provide a stable and regulated output voltage for sensitive analog and digital circuits.

## Key Features

1. Low Dropout Voltage:
- The LT1764ET#PBF features a very low dropout voltage of just 300 mV at 500 mA, which means it can regulate the output voltage even when the input voltage is close to the output voltage. This is particularly useful in battery-powered applications where maximizing battery life is crucial.

2. High Output Current Capability:
- It can supply up to 500 mA of continuous output current, making it suitable for powering a variety of electronic components and systems.

3. Low Noise Operation:
- The regulator offers low noise operation with a noise level of only 10 μVRMS (from 10 Hz to 100 kHz), which helps in maintaining signal integrity in sensitive analog circuits.

4. High Precision:
- It provides a precise output voltage with a typical accuracy of ±1%, which ensures that the powered devices receive a stable and accurate voltage.

5. Thermal Protection:
- The LT1764ET#PBF is equipped with thermal shutdown protection, which prevents the regulator from overheating in case of excessive power dissipation.

6. Current Limiting:
- It includes current limiting features to protect both the regulator and the connected load from overcurrent conditions.

7. Wide Operating Temperature Range:
- The device operates over a temperature range of -40°C to 125°C, making it suitable for use in a variety of environmental conditions.

8. Low Quiescent Current:
- The regulator has a low quiescent current of just 30 μA, which is beneficial for power-sensitive applications, especially those involving battery operation.

## Applications

The LT1764ET#PBF is versatile and can be used in a variety of applications, including:

- Battery-Powered Devices: Its low dropout voltage and low quiescent current make it ideal for battery-powered applications where efficiency and battery life are important.
- Precision Analog Systems: The low noise and high precision of the regulator are critical in analog systems where maintaining signal integrity is necessary.
- Digital Circuits: It provides stable power to digital circuits, which helps in ensuring reliable operation and reducing the likelihood of digital noise affecting performance.
- Communications Equipment: Used in communications equipment for its stability and low noise characteristics.
- Industrial Systems: Suitable for industrial applications where robustness and a wide temperature range are required.

## Pin Configuration

The LT1764ET#PBF is typically available in a compact 5-lead TO-220 package or a 5-lead DD-Pak package. The pin configuration generally includes:

- Input (IN): Connects to the input power supply.
- Output (OUT): Provides the regulated output voltage.
- Ground (GND): Common ground connection.
- Adjust (ADJ): Used for setting the output voltage (in adjustable versions).
- Thermal Pad: Provides thermal dissipation to keep the regulator within safe operating temperatures.

## Conclusion

The Analog Devices LT1764ET#PBF is a highly efficient and reliable LDO regulator that excels in delivering stable voltage with minimal dropout and low noise. Its robustness, coupled with features like thermal protection and current limiting, makes it suitable for demanding applications across various sectors. Whether used in consumer electronics, industrial systems, or precision analog circuits, the LT1764ET#PBF provides a dependable solution for voltage regulation needs.
LT1764ET#PBF Compare Parts
  • LT1764ET#PBF vs LT1965IT-3.3#31PBF
  • LT1764ET#PBF vs LT1965IT-2.5#PBF
  • LT1764ET#PBF vs LT1965IT-1.8#PBF
  • LT1764ET#PBF vs LT1965IT-1.5#PBF
  • LT1764ET#PBF vs LT1965IT#PBF
  • LT1764ET#PBF vs LT1965IQ-3.3#TRPBF
  • LT1764ET#PBF vs LT1965IQ-3.3#PBF
  • LT1764ET#PBF vs LT1965IQ-2.5#TRPBF
  • LT1764ET#PBF vs LT1965IQ-2.5#PBF
  • LT1764ET#PBF vs LT1965IQ-1.8#TRPBF
  • LT1764ET#PBF vs LT1965IQ-1.8#PBF
  • LT1764ET#PBF vs LT1965IQ-1.5#TRPBF
  • LT1764ET#PBF vs LT1965IQ-1.5#PBF
  • LT1764ET#PBF vs LT1965IQ#TRPBF
  • LT1764ET#PBF vs LT1965IQ#PBF
  • LT1764ET#PBF vs LT1965IMS8E-3.3#TRPBF
  • LT1764ET#PBF vs LT1965IMS8E-3.3#PBF
  • LT1764ET#PBF vs LT1965IMS8E-2.5#TRPBF
  • LT1764ET#PBF vs LT1965IMS8E-2.5#PBF
  • LT1764ET#PBF vs LT1965IMS8E-1.8#TRPBF
  • LT1764ET#PBF vs LT1965IMS8E-1.8#PBF
  • LT1764ET#PBF vs LT1965IMS8E-1.5#TRPBF
  • LT1764ET#PBF vs LT1965IMS8E-1.5#PBF
  • LT1764ET#PBF vs LT1965IMS8E#TRPBF
  • LT1764ET#PBF vs LT1965IMS8E#PBF
  • LT1764ET#PBF vs LT1965IMS8E
  • LT1764ET#PBF vs LT1965IDD-3.3#TRPBF
  • LT1764ET#PBF vs LT1965IDD-3.3#PBF
  • LT1764ET#PBF vs LT1965IDD-2.5#TRPBF
  • LT1764ET#PBF vs LT1965IDD-2.5#PBF
  • LT1764ET#PBF vs LT1965IDD-1.8#TRPBF
  • LT1764ET#PBF vs LT1965IDD-1.8#PBF
  • LT1764ET#PBF vs LT1965IDD-1.5#TRPBF
  • LT1764ET#PBF vs LT1965IDD-1.5#PBF
  • LT1764ET#PBF vs LT1965IDD#TRPBF
  • LT1764ET#PBF vs LT1965IDD#PBF
  • LT1764ET#PBF vs LT1965HT#PBF
  • LT1764ET#PBF vs LT1965HQ#TRPBF
  • LT1764ET#PBF vs LT1965HQ#PBF
  • LT1764ET#PBF vs LT1965ET-3.3#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description