☰
LT1355CS8
LT1355CS8
Active
Description:  IC VOLTAGE FEEDBACK 2 CIRC 8SO
Manufacturer:  Analog Devices
Datasheet:   LT1355CS8 Datasheet
History Price: Active
In Stock: 33545
LT1355CS8 Specification
Specification
Part No
LT1355CS8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
LT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
2
Output Type
-
Slew Rate
400V/μs
Gain Bandwidth Product
12 MHz
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
300 μV
Current - Supply
1mA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
LT1355CS8 PDF Datasheet
LT1355CS8 Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1355CS8 Description
Introduction to Analog Devices LT1355CS8

The Analog Devices LT1355CS8 is a high-speed, low-noise operational amplifier designed for precision applications. Known for its high performance and versatility, the LT1355 is particularly well-suited for applications in data acquisition systems, signal processing, and instrumentation. With its advanced design features, it delivers excellent performance across a range of operating conditions.

Key Features

1. High Speed: The LT1355 boasts a high slew rate of 16 V/µs, which allows it to respond quickly to fast-changing signals. This characteristic makes it ideal for applications that require rapid signal processing and low distortion.

2. Low Noise: With a low input voltage noise density of 0.9 nV/√Hz at 1 kHz, the LT1355 minimizes noise interference in sensitive applications. This is crucial for maintaining signal integrity in high-precision measurement systems.

3. Wide Supply Voltage Range: The operational amplifier operates over a wide supply voltage range from ±2 V to ±15 V, offering flexibility in circuit design and making it suitable for various power supply configurations.

4. Rail-to-Rail Output: The LT1355 provides rail-to-rail output capability, allowing the output voltage to swing very close to the supply rails. This maximizes the dynamic range and enables efficient use of the available supply voltage.

5. High Gain Bandwidth Product: The device features a gain bandwidth product of 10 MHz, ensuring stability and performance across a variety of frequencies. This characteristic is essential for active filtering and amplification tasks.

6. Low Input Bias Current: With an input bias current of only 50 pA (typical), the LT1355 minimizes loading effects on high-impedance sources, making it ideal for interfacing with sensors and other delicate components.

7. Temperature Stability: The LT1355 exhibits excellent temperature drift characteristics with an input offset voltage drift of only 0.5 mV/°C (typical). This stability ensures consistent performance across varying temperatures.

Specifications

- Input Offset Voltage: Typically 0.3 mV; Maximum 1 mV
- Input Bias Current: Typically 50 pA; Maximum 200 pA
- Supply Voltage Range: ±2 V to ±15 V
- Slew Rate: 16 V/µs
- Gain Bandwidth Product: 10 MHz
- Voltage Noise Density: 0.9 nV/√Hz at 1 kHz
- Output Swing Range: Rail-to-Rail
- Common Mode Rejection Ratio (CMRR): Typically 100 dB
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Temperature Range: -40°C to +85°C
- Package Type: SOIC-8

Development Support

Analog Devices provides extensive support for the LT1355CS8 through comprehensive documentation including datasheets, application notes, and design tools available on their website. Engineers can access simulation models and evaluation boards that facilitate rapid prototyping and testing of their designs incorporating this operational amplifier.

Applications

The LT1355CS8 is versatile and can be utilized in various applications such as:

- High-speed data acquisition systems.
- Signal conditioning circuits requiring low noise and high precision.
- Active filters where bandwidth and speed are critical.
- Instrumentation amplifiers that demand high accuracy.

Additionally, it can be employed in video processing applications where fidelity and response time are essential.

Conclusion

The Analog Devices LT1355CS8 operational amplifier stands out due to its exceptional speed, low noise characteristics, and versatility across various applications. Its robust design makes it suitable for demanding environments while ensuring high accuracy and reliability in signal processing tasks. This makes the LT1355 an excellent choice for engineers seeking a reliable solution for their precision amplification needs in both consumer electronics and industrial applications.
LT1355CS8 Compare Parts
  • LT1355CS8 vs LT1999MPS8-50#PBF
  • LT1355CS8 vs LT1999MPS8-20#TRPBF
  • LT1355CS8 vs LT1999MPS8-20#PBF
  • LT1355CS8 vs LT1999MPS8-10#TRPBF
  • LT1355CS8 vs LT1999MPS8-10#PBF
  • LT1355CS8 vs LT1999MPMS8-50F#TRPBF
  • LT1355CS8 vs LT1999MPMS8-50F#TR
  • LT1355CS8 vs LT1999MPMS8-50F#PBF
  • LT1355CS8 vs LT1999MPMS8-50F
  • LT1355CS8 vs LT1999MPMS8-50#TRPBF
  • LT1355CS8 vs LT1999MPMS8-50#PBF
  • LT1355CS8 vs LT1999MPMS8-20F#TRPBF
  • LT1355CS8 vs LT1999MPMS8-20F#PBF
  • LT1355CS8 vs LT1999MPMS8-20#TRPBF
  • LT1355CS8 vs LT1999MPMS8-20#PBF
  • LT1355CS8 vs LT1999MPMS8-10F#TRPBF
  • LT1355CS8 vs LT1999MPMS8-10F#PBF
  • LT1355CS8 vs LT1999MPMS8-10F#PBF
  • LT1355CS8 vs LT1999MPMS8-10#TRPBF
  • LT1355CS8 vs LT1999MPMS8-10#PBF
  • LT1355CS8 vs LT1999IS8-50#TRPBF
  • LT1355CS8 vs LT1999IS8-50#PBF
  • LT1355CS8 vs LT1999IS8-20#TRPBF
  • LT1355CS8 vs LT1999IS8-20#PBF
  • LT1355CS8 vs LT1999IS8-10#TRPBF
  • LT1355CS8 vs LT1999IS8-10#PBF
  • LT1355CS8 vs LT1999IMS8-50F#TRPBF
  • LT1355CS8 vs LT1999IMS8-50F#PBF
  • LT1355CS8 vs LT1999IMS8-50#TRPBF
  • LT1355CS8 vs LT1999IMS8-50#PBF
  • LT1355CS8 vs LT1999IMS8-20F#TRPBF
  • LT1355CS8 vs LT1999IMS8-20F#PBF
  • LT1355CS8 vs LT1999IMS8-20#TRPBF
  • LT1355CS8 vs LT1999IMS8-20#PBF
  • LT1355CS8 vs LT1999IMS8-10F#TRPBF
  • LT1355CS8 vs LT1999IMS8-10F#PBF
  • LT1355CS8 vs LT1999IMS8-10#TRPBF
  • LT1355CS8 vs LT1999IMS8-10#PBF
  • LT1355CS8 vs LT1999HS8-50#TRPBF
  • LT1355CS8 vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much