☰
LT1353CS
LT1353CS
Active
Description:  IC VOLTAGE FEEDBACK 4 CIRC 14SO
Manufacturer:  Analog Devices
Datasheet:   LT1353CS Datasheet
History Price: Active
In Stock: 23970
LT1353CS Specification
Specification
Part No
LT1353CS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
LT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
4
Output Type
-
Slew Rate
200V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
200 μV
Current - Supply
250μA (x4 Channels)
Current - Output / Channel
14 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
LT1353CS PDF Datasheet
LT1353CS Related Parts
LT1001ACH
LT1001ACH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001ACJ8
LT1001ACJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001ACN8#PBF
LT1001ACN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001ACP
LT1001ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CD
LT1001CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CDR
LT1001CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
LT1001CH
LT1001CH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
LT1001CJ8
LT1001CJ8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
LT1001CJG
LT1001CJG
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LT1001CN8#PBF
LT1001CN8#PBF
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CP
LT1001CP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LT1001CS8
LT1001CS8
Analog Devices
IC OPAMP GP 1 CIRCUIT 8SO
LT1353CS Description
The Analog Devices LT1353CS is a high-speed, low-power dual operational amplifier designed using a voltage-feedback architecture optimized for fast settling, wide bandwidth, and low distortion performance. It belongs to the LT135x family, which is characterized by high slew rate and rail-to-rail output capability relative to its generation class, making it suitable for precision analog signal processing in high-speed and moderate-power applications. The device integrates two independent op amp channels within a single package, enabling compact multi-channel analog signal conditioning in instrumentation, communication, and control systems.

## Device Functionality and Architecture

The LT1353CS is a dual operational amplifier implemented using a voltage-feedback topology. Each amplifier channel operates independently and provides differential input capability with single-ended output. The internal architecture is optimized for high slew rate and fast transient response, enabling the device to handle rapidly changing analog signals with minimal distortion.

The voltage-feedback design allows stable operation across a wide range of closed-loop gains without requiring complex compensation networks. This makes the device suitable for both unity-gain buffer configurations and higher-gain amplification stages. The output stage is designed to drive moderate capacitive and resistive loads while maintaining stability and low distortion.

The device is intended for general-purpose high-speed analog signal processing rather than ultra-precision DC amplification, with a design emphasis on dynamic performance parameters such as bandwidth and slew rate.

## Electrical Performance and Key Parameters

The LT1353CS operates from a dual supply or single-supply configuration depending on system design requirements. The supply voltage range is typically wide enough to support industrial and mixed-signal systems, with operation possible on standard ±5 V to ±15 V rails or equivalent single-supply configurations.

A key performance parameter is the high slew rate, typically in the range of hundreds of volts per microsecond class, enabling rapid response to large-signal input changes. This makes the device suitable for applications involving high-frequency waveform processing and fast signal transitions.

The gain-bandwidth product (GBWP) is in the high tens of megahertz range, allowing stable closed-loop operation at relatively high signal frequencies while maintaining predictable phase margin characteristics.

Input voltage noise is relatively low for a high-speed amplifier of this class, making it suitable for moderately sensitive analog front-end circuits. Input bias currents are minimized through bipolar transistor input stage design optimized for speed-performance tradeoffs.

Output voltage swing is designed to approach the supply rails under light loading conditions, providing maximum dynamic range for signal processing. Output current capability is sufficient to directly drive standard resistive loads and moderate capacitive loads without external buffering in many applications.

## Input Stage and Signal Behavior

The LT1353CS uses a bipolar input stage optimized for high-speed operation. The input common-mode voltage range is designed to support operation within the supply rails, although it does not typically extend fully to both rails in standard configurations.

Input differential behavior is linear within the specified operating range, enabling accurate amplification of small differential signals. However, like most high-speed voltage-feedback amplifiers, performance is optimized for dynamic response rather than ultra-low offset precision.

Input offset voltage is controlled to a moderate level consistent with high-speed amplifier design tradeoffs. Thermal drift characteristics are stable across the specified operating temperature range, making the device suitable for industrial environments.

## Dynamic Performance and Stability

The LT1353CS is optimized for fast transient response, with short settling time characteristics suitable for high-speed data acquisition and signal conditioning systems. The combination of high slew rate and wide bandwidth ensures minimal waveform distortion during rapid signal transitions.

The device exhibits stable closed-loop behavior when used with appropriate feedback network design. Compensation is internally optimized, reducing the need for external frequency shaping components in most standard gain configurations.

Phase margin and gain margin characteristics are designed to ensure stable operation in unity-gain and higher-gain configurations when driving typical resistive or lightly capacitive loads.

## Power Consumption and Thermal Behavior

The LT1353CS is designed as a relatively low-power high-speed amplifier, balancing bandwidth and power consumption. Quiescent current per amplifier channel is moderate and scales with supply voltage and operating conditions.

Thermal performance is consistent with standard small-outline IC packages, with power dissipation dependent on both quiescent current and output load conditions. Proper PCB layout is required to ensure thermal stability in multi-channel or high-load applications.

The device includes inherent thermal stability characteristics typical of bipolar analog IC processes, ensuring predictable performance across the industrial temperature range.

## Package and Mechanical Characteristics

The LT1353CS is supplied in an SOIC package, providing a balance between thermal dissipation, mechanical robustness, and PCB assembly convenience. The package supports standard surface-mount assembly processes and is widely compatible with industrial manufacturing systems.

The pin configuration supports dual op amp functionality with clearly separated input, output, and supply pins for each channel. Proper layout practices, including short feedback paths and controlled grounding, are required to achieve optimal high-speed performance.

## Typical Application Scenarios

The LT1353CS is commonly used in high-speed signal conditioning circuits, including active filtering, buffer amplification, and waveform shaping. Its high slew rate and bandwidth make it suitable for video signal processing and intermediate-frequency (IF) amplification stages in communication systems.

It is also widely used in data acquisition systems, where fast settling time and stable gain characteristics are required for accurate sampling of rapidly changing analog signals. Additional applications include instrumentation amplifiers (as building blocks), ADC driver stages, and general-purpose high-speed analog processing circuits.

In industrial control systems, it is used for sensor signal conditioning where moderate precision and high dynamic response are both required, such as motor control feedback loops and real-time measurement systems.

## Conclusion

The Analog Devices LT1353CS is a dual high-speed voltage-feedback operational amplifier optimized for fast transient response, wide bandwidth, and moderate power consumption. With high slew rate performance, multi-megahertz gain-bandwidth capability, and stable closed-loop operation, it is well suited for high-speed analog signal processing in industrial, communication, and instrumentation systems. Its dual-channel configuration and SOIC packaging provide efficient integration for compact multi-stage analog designs requiring dynamic performance rather than ultra-precision DC accuracy.
LT1353CS Compare Parts
  • LT1353CS vs LT1999MPS8-50#PBF
  • LT1353CS vs LT1999MPS8-20#TRPBF
  • LT1353CS vs LT1999MPS8-20#PBF
  • LT1353CS vs LT1999MPS8-10#TRPBF
  • LT1353CS vs LT1999MPS8-10#PBF
  • LT1353CS vs LT1999MPMS8-50F#TRPBF
  • LT1353CS vs LT1999MPMS8-50F#TR
  • LT1353CS vs LT1999MPMS8-50F#PBF
  • LT1353CS vs LT1999MPMS8-50F
  • LT1353CS vs LT1999MPMS8-50#TRPBF
  • LT1353CS vs LT1999MPMS8-50#PBF
  • LT1353CS vs LT1999MPMS8-20F#TRPBF
  • LT1353CS vs LT1999MPMS8-20F#PBF
  • LT1353CS vs LT1999MPMS8-20#TRPBF
  • LT1353CS vs LT1999MPMS8-20#PBF
  • LT1353CS vs LT1999MPMS8-10F#TRPBF
  • LT1353CS vs LT1999MPMS8-10F#PBF
  • LT1353CS vs LT1999MPMS8-10F#PBF
  • LT1353CS vs LT1999MPMS8-10#TRPBF
  • LT1353CS vs LT1999MPMS8-10#PBF
  • LT1353CS vs LT1999IS8-50#TRPBF
  • LT1353CS vs LT1999IS8-50#PBF
  • LT1353CS vs LT1999IS8-20#TRPBF
  • LT1353CS vs LT1999IS8-20#PBF
  • LT1353CS vs LT1999IS8-10#TRPBF
  • LT1353CS vs LT1999IS8-10#PBF
  • LT1353CS vs LT1999IMS8-50F#TRPBF
  • LT1353CS vs LT1999IMS8-50F#PBF
  • LT1353CS vs LT1999IMS8-50#TRPBF
  • LT1353CS vs LT1999IMS8-50#PBF
  • LT1353CS vs LT1999IMS8-20F#TRPBF
  • LT1353CS vs LT1999IMS8-20F#PBF
  • LT1353CS vs LT1999IMS8-20#TRPBF
  • LT1353CS vs LT1999IMS8-20#PBF
  • LT1353CS vs LT1999IMS8-10F#TRPBF
  • LT1353CS vs LT1999IMS8-10F#PBF
  • LT1353CS vs LT1999IMS8-10#TRPBF
  • LT1353CS vs LT1999IMS8-10#PBF
  • LT1353CS vs LT1999HS8-50#TRPBF
  • LT1353CS vs LT1999HS8-50#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much