☰
LT1182CS#PBF
LT1182CS#PBF
Active
Description:  IC REG CONV CCFL/LCD 1OUT 16SOIC
Manufacturer:  Analog Devices
History Price: $14.27000
In Stock: 11360
LT1182CS#PBF Specification
Specification
Part No
LT1182CS#PBF
Category
PMIC - Special Purpose Regulators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, CCFL, LCD
Voltage - Input
3V ~ 30V
Number of Outputs
1
Voltage - Output
-
Operating Temperature
0 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
LT1182CS#PBF PDF Datasheet
LT1182CS#PBF Related Parts
LT1106CFTR
LT1106CFTR
Analog Devices
IC DC/DC CONV FOR PCMCIA 20TSSOP
LT1182CS
LT1182CS
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1182CS#TRPBF
LT1182CS#TRPBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1182IS#PBF
LT1182IS#PBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1182IS#TRPBF
LT1182IS#TRPBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1183CS#PBF
LT1183CS#PBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1183CS#TRPBF
LT1183CS#TRPBF
Analog Devices
IC REG CONV CCFL/LCD 1OUT 16SOIC
LT1184CS#PBF
LT1184CS#PBF
Analog Devices
IC REG CONV CCFL 1OUT 16SOIC
LT1184CS#PBF
LT1184CS#PBF
Linear Technology
CCFL BACKLIGHT INVERTER AND LCD
LT1184CS#TRPBF
LT1184CS#TRPBF
Analog Devices
IC REG CONV CCFL 1OUT 16SOIC
LT1184FCS#PBF
LT1184FCS#PBF
Analog Devices
IC REG CONV CCFL 1OUT 16SOIC
LT1184FCS#TRPBF
LT1184FCS#TRPBF
Analog Devices
IC REG CONV CCFL 1OUT 16SOIC
LT1182CS#PBF Compare Parts
  • LT1182CS#PBF vs LT1947EMSE#PBF
  • LT1182CS#PBF vs LT1947EMS#TRPBF
  • LT1182CS#PBF vs LT1947EMS#PBF
  • LT1182CS#PBF vs LT1947EMS#PBF
  • LT1182CS#PBF vs LT1943EFE#TRPBF
  • LT1182CS#PBF vs LT1943EFE#PBF
  • LT1182CS#PBF vs LT1942EUF#TRPBF
  • LT1182CS#PBF vs LT1942EUF#PBF
  • LT1182CS#PBF vs LT1786FCS#TRPBF
  • LT1182CS#PBF vs LT1786FCS#PBF
  • LT1182CS#PBF vs LT1786FCS#PBF
  • LT1182CS#PBF vs LT1581CT7-2.5#PBF
  • LT1182CS#PBF vs LT1581CT7-2.5#06PBF
  • LT1182CS#PBF vs LT1581CT7#PBF
  • LT1182CS#PBF vs LT1580IT7-2.5#PBF
  • LT1182CS#PBF vs LT1580IT7-2.5#PBF
  • LT1182CS#PBF vs LT1580IT7-2.5#06PBF
  • LT1182CS#PBF vs LT1580IT#PBF
  • LT1182CS#PBF vs LT1580IT#06PBF
  • LT1182CS#PBF vs LT1580IT#06PBF
  • LT1182CS#PBF vs LT1580IR-2.5#TRPBF
  • LT1182CS#PBF vs LT1580IR-2.5#TRPBF
  • LT1182CS#PBF vs LT1580IR-2.5#PBF
  • LT1182CS#PBF vs LT1580IQ#TRPBF
  • LT1182CS#PBF vs LT1580IQ#PBF
  • LT1182CS#PBF vs LT1580CT7-2.5#PBF
  • LT1182CS#PBF vs LT1580CT7-2.5#06PBF
  • LT1182CS#PBF vs LT1580CT#PBF
  • LT1182CS#PBF vs LT1580CT#06PBF
  • LT1182CS#PBF vs LT1580CR-2.5#TRPBF
  • LT1182CS#PBF vs LT1580CR-2.5#PBF
  • LT1182CS#PBF vs LT1580CQ#TRPBF
  • LT1182CS#PBF vs LT1580CQ#PBF
  • LT1182CS#PBF vs LT1313CS#TRPBF
  • LT1182CS#PBF vs LT1313CS#PBF
  • LT1182CS#PBF vs LT1312CS8
  • LT1182CS#PBF vs LT1311CS
  • LT1182CS#PBF vs LT1184FIS#TRPBF
  • LT1182CS#PBF vs LT1184FIS#PBF
  • LT1182CS#PBF vs LT1184FCS#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality