Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Analog Devices LT1080IN#PBF
LT1080IN#PBF
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 18DIP
Manufacturer:
Analog Devices
Datasheet:
LT1080IN#PBF Datasheet
History Price: $9.48563
In Stock: 320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LT1080IN#PBF Specification
Specification
Part No
LT1080IN#PBF
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
400 mV
Data Rate
250KBd
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
LT1080IN#PBF PDF Datasheet
LT1080IN#PBF Datasheet
Click and Download: LT1080IN#PBF Datasheet
LT1080IN#PBF Related Parts
LT1030CD
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDG4
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDR
Texas Instruments
IC DRIVER 4/0 14SOIC
LT1030CDRE4
Texas Instruments
IC QUAD LP LINE DRIVER 14-SOIC
LT1030CN
Analog Devices
IC DRIVER 4/0 14DIP
LT1030CN
Texas Instruments
IC DRIVER 4/0 14DIP
LT1030CN#PBF
Analog Devices
IC DRIVER 4/0 14DIP
LT1030CS#PBF
Analog Devices
IC DRIVER 4/0 14SOIC
LT1030CS#TRPBF
Analog Devices
IC DRIVER 4/0 14SOIC
LT1032CN#PBF
Analog Devices
IC DRIVER 4/0 14DIP
LT1032CSW#PBF
Analog Devices
IC DRIVER 4/0 16SOIC
LT1032CSW#TRPBF
Analog Devices
IC DRIVER 4/0 16SOIC
LT1080IN#PBF Compare Parts
LT1080IN#PBF vs LT1796IS8#PBF
LT1080IN#PBF vs LT1796IN8#PBF
LT1080IN#PBF vs LT1796IN8#PBF
LT1080IN#PBF vs LT1796CS8#TRPBF
LT1080IN#PBF vs LT1796CS8#PBF
LT1080IN#PBF vs LT1796CN8#PBF
LT1080IN#PBF vs LT1794ISW#TRPBF
LT1080IN#PBF vs LT1794ISW#PBF
LT1080IN#PBF vs LT1794IFE#TRPBF
LT1080IN#PBF vs LT1794IFE#PBF
LT1080IN#PBF vs LT1794IFE
LT1080IN#PBF vs LT1794CSW#TRPBF
LT1080IN#PBF vs LT1794CSW#PBF
LT1080IN#PBF vs LT1794CFE#TRPBF
LT1080IN#PBF vs LT1794CFE#PBF
LT1080IN#PBF vs LT1791IS#TRPBF
LT1080IN#PBF vs LT1791IS#PBF
LT1080IN#PBF vs LT1791IN#PBF
LT1080IN#PBF vs LT1791IN#PBF
LT1080IN#PBF vs LT1791HS#TRPBF
LT1080IN#PBF vs LT1791HS#PBF
LT1080IN#PBF vs LT1791HN#TRPBF
LT1080IN#PBF vs LT1791HN#PBF
LT1080IN#PBF vs LT1791CS#TRPBF
LT1080IN#PBF vs LT1791CS#PBF
LT1080IN#PBF vs LT1791CN#PBF
LT1080IN#PBF vs LT1791AIS#TRPBF
LT1080IN#PBF vs LT1791AIS#PBF
LT1080IN#PBF vs LT1791AIN#PBF
LT1080IN#PBF vs LT1791AHS#TRPBF
LT1080IN#PBF vs LT1791AHS#PBF
LT1080IN#PBF vs LT1791AHN#TRPBF
LT1080IN#PBF vs LT1791AHN#PBF
LT1080IN#PBF vs LT1791ACS#TRPBF
LT1080IN#PBF vs LT1791ACS#PBF
LT1080IN#PBF vs LT1791ACN#PBF
LT1080IN#PBF vs LT1785IS8#TRPBF
LT1080IN#PBF vs LT1785IS8#PBF
LT1080IN#PBF vs LT1785IN8#PBF
LT1080IN#PBF vs LT1785HS8#TRPBF
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right