AN983X-AH-T-22
AN983X-AH-T-22
Obsolete
Description:  IC PCI TO ETHERNET LAN 128QFP
Manufacturer:  Infineon Technologies
History Price: $2.02000
In Stock: 41700
AN983X-AH-T-22 Specification
Specification
Part No
AN983X-AH-T-22
Category
Interface - Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
-
Operating Temperature
-
Package / Case
128-BFQFP
Supplier Device Package
PG-PQFP-128
AN983X-AH-T-22 PDF Datasheet
AN983X-AH-T-22 Related Parts
AN983B-BG-T-V8
AN983B-BG-T-V8
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983BLX-BG-T-V1
AN983BLX-BG-T-V1
Infineon Technologies
IC PCI TO ETHERNET LAN 128-FQFP
AN983BX-BG-R-V1
AN983BX-BG-R-V1
Infineon Technologies
IC CTRLR LAN PCI-ETHER 128QFP
AN983BX-BG-T-V1
AN983BX-BG-T-V1
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983BX-BG-T-V3
AN983BX-BG-T-V3
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983X-AH-T-21
AN983X-AH-T-21
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN985BX-BG-T-V1
AN985BX-BG-T-V1
Infineon Technologies
IC CTRLR CARDBUS-ETHRNT 128-FQFP
AN983X-AH-T-21
AN983X-AH-T-21
Lantiq
PCI TO ETHERNET LAN
AN983X-AH-T-22 Compare Parts
  • AN983X-AH-T-22 vs AN983X-AH-T-21
  • AN983X-AH-T-22 vs AN983BX-BG-T-V3
  • AN983X-AH-T-22 vs AN983BX-BG-T-V1
  • AN983X-AH-T-22 vs AN983BX-BG-R-V1
  • AN983X-AH-T-22 vs AN983BLX-BG-T-V1
  • AN983X-AH-T-22 vs AN983B-BG-T-V8
  • AN983X-AH-T-22 vs AN983X-AH-T-21
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price