ISL60002DIH325-TK
ISL60002DIH325-TK
Obsolete
Description:  IC VREF SERIES 0.2% SOT23-3
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 35400
ISL60002DIH325-TK Specification
Specification
Part No
ISL60002DIH325-TK
Category
PMIC - Voltage Reference
Manufacturer
Renesas Electronics
Series
FGA
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
7 mA
Tolerance
?.2%
Temperature Coefficient
20ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
2.7V ~ 5.5V
Current - Supply
900nA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
ISL60002DIH325-TK Related Parts
ISL21007BFB812Z
ISL21007BFB812Z
Intersil
IC VREF SERIES 0.04% 8SOIC
ISL21007BFB812Z
ISL21007BFB812Z
Renesas Electronics
IC VREF SERIES 0.04% 8SOIC
ISL21007BFB812Z-TK
ISL21007BFB812Z-TK
Renesas Electronics
IC VREF SERIES PREC 1.25V 8-SOIC
ISL21007BFB820Z-TK
ISL21007BFB820Z-TK
Renesas Electronics
IC VREF SERIES PREC 2.048V 8SOIC
ISL21007BFB825Z-TK
ISL21007BFB825Z-TK
Intersil
IC VREF 8SOIC
ISL21007BFB825Z-TK
ISL21007BFB825Z-TK
Renesas Electronics
IC VREF SERIES PREC 2.5V 8-SOIC
ISL21007BFB830Z-TK
ISL21007BFB830Z-TK
Renesas Electronics
IC VREF SERIES PREC 3V 8-SOIC
ISL21007CFB812Z
ISL21007CFB812Z
Intersil
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB812Z
ISL21007CFB812Z
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB812Z-TK
ISL21007CFB812Z-TK
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB820Z
ISL21007CFB820Z
Intersil
IC VREF SERIES 0.08% 8SOIC
ISL21007CFB820Z
ISL21007CFB820Z
Renesas Electronics
IC VREF SERIES 0.08% 8SOIC
ISL60002DIH325-TK Compare Parts
  • ISL60002DIH325-TK vs ISL60007DIB825
  • ISL60002DIH325-TK vs ISL60007CIB825
  • ISL60002DIH325-TK vs ISL60007BIB825-TK
  • ISL60002DIH325-TK vs ISL60007BIB825
  • ISL60002DIH325-TK vs ISL60002DIH330Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH330Z-T7A
  • ISL60002DIH325-TK vs ISL60002DIH326Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH326Z
  • ISL60002DIH325-TK vs ISL60002DIH325Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH325Z-T7A
  • ISL60002DIH325-TK vs ISL60002DIH325
  • ISL60002DIH325-TK vs ISL60002DIH320Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH320Z
  • ISL60002DIH325-TK vs ISL60002DIH318Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH318Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH318Z
  • ISL60002DIH325-TK vs ISL60002DIH312Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH312Z-T7A
  • ISL60002DIH325-TK vs ISL60002DIH312-TK
  • ISL60002DIH325-TK vs ISL60002DIH311Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH311Z
  • ISL60002DIH325-TK vs ISL60002DIH310Z-TK
  • ISL60002DIH325-TK vs ISL60002DIH310Z-T7A
  • ISL60002DIH325-TK vs ISL60002DIB825-TK
  • ISL60002DIH325-TK vs ISL60002DIB825
  • ISL60002DIH325-TK vs ISL60002DIB812-TK
  • ISL60002DIH325-TK vs ISL60002DIB812
  • ISL60002DIH325-TK vs ISL60002DAH333Z-TK
  • ISL60002DIH325-TK vs ISL60002DAH333Z-T7A
  • ISL60002DIH325-TK vs ISL60002CIH330Z-TK
  • ISL60002DIH325-TK vs ISL60002CIH326Z-TK
  • ISL60002DIH325-TK vs ISL60002CIH326Z
  • ISL60002DIH325-TK vs ISL60002CIH325Z-TK
  • ISL60002DIH325-TK vs ISL60002CIH325Z-T7A
  • ISL60002DIH325-TK vs ISL60002CIH325Z
  • ISL60002DIH325-TK vs ISL60002CIH325-TK
  • ISL60002DIH325-TK vs ISL60002CIH325
  • ISL60002DIH325-TK vs ISL60002CIH320Z-TK
  • ISL60002DIH325-TK vs ISL60002CIH318Z-TK
  • ISL60002DIH325-TK vs ISL60002CIH318Z-TK
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase