ICL7662EPA
ICL7662EPA
Active
Description:  ICL7662 CMOS VOLTAGE CONVERTER
Manufacturer:  Maxim Integrated
Datasheet:   ICL7662EPA Datasheet
History Price: Active
In Stock: 18000
ICL7662EPA Specification
Specification
Part No
ICL7662EPA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ratiometric
Output Configuration
Negative
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
20V
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
10kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ICL7662EPA PDF Datasheet
ICL7662EPA Related Parts
ICL7644IPD
ICL7644IPD
Harris Corporation
LOW VOLTAGE STEP-UP CONVERTER
ICL7660ACBA
ICL7660ACBA
Intersil
SWITCHED CAPACITOR CONVERTER
ICL7660ACBA
ICL7660ACBA
Harris Corporation
SWITCHED CAPACITOR CONVERTER
ICL7660ACBA
ICL7660ACBA
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACBA-T
ICL7660ACBA-T
Intersil
SWITCHED CAPACITOR CONVERTER
ICL7660ACBA-T
ICL7660ACBA-T
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACBAZA
ICL7660ACBAZA
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACBAZA-T
ICL7660ACBAZA-T
Renesas Electronics
IC REG CHARG PUMP INV 45MA 8SOIC
ICL7660ACPA
ICL7660ACPA
Intersil
SWITCHED CAPACITOR CONVERTER
ICL7660ACPA
ICL7660ACPA
Harris Corporation
SWITCHED CAPACITOR CONVERTER
ICL7660ACPA
ICL7660ACPA
Renesas Electronics
IC REG CHARGE PUMP INV 45MA 8DIP
ICL7660ACPAZ
ICL7660ACPAZ
Renesas Electronics
IC REG CHARGE PUMP INV 45MA 8DIP
ICL7662EPA Compare Parts
  • ICL7662EPA vs ICL8212CPA
  • ICL7662EPA vs ICL8211CTY
  • ICL7662EPA vs ICL8211CPA
  • ICL7662EPA vs ICL7662EPA+
  • ICL7662EPA vs ICL7662EBD+T
  • ICL7662EPA vs ICL7662EBD+
  • ICL7662EPA vs ICL7662EBA+T
  • ICL7662EPA vs ICL7662EBA+
  • ICL7662EPA vs ICL7662CPA+
  • ICL7662EPA vs ICL7662CPA
  • ICL7662EPA vs ICL7662CPA
  • ICL7662EPA vs ICL7662CBD-T
  • ICL7662EPA vs ICL7662CBD+T
  • ICL7662EPA vs ICL7662CBD+
  • ICL7662EPA vs ICL7662CBD
  • ICL7662EPA vs ICL7662CBA+TG002
  • ICL7662EPA vs ICL7662CBA+T
  • ICL7662EPA vs ICL7662CBA+
  • ICL7662EPA vs ICL7662CBA
  • ICL7662EPA vs ICL7660SIPAZ
  • ICL7662EPA vs ICL7660SIPA
  • ICL7662EPA vs ICL7660SIPA
  • ICL7662EPA vs ICL7660SIPA
  • ICL7662EPA vs ICL7660SIBAZT
  • ICL7662EPA vs ICL7660SIBAZ
  • ICL7662EPA vs ICL7660SIBAZ
  • ICL7662EPA vs ICL7660SIBAT
  • ICL7662EPA vs ICL7660SIBAT
  • ICL7662EPA vs ICL7660SIBAT
  • ICL7662EPA vs ICL7660SIBA
  • ICL7662EPA vs ICL7660SIBA
  • ICL7662EPA vs ICL7660SIBA
  • ICL7662EPA vs ICL7660SCPAZ
  • ICL7662EPA vs ICL7660SCPA
  • ICL7662EPA vs ICL7660SCPA
  • ICL7662EPA vs ICL7660SCBAZ-T
  • ICL7662EPA vs ICL7660SCBAZ
  • ICL7662EPA vs ICL7660SCBAZ
  • ICL7662EPA vs ICL7660SCBA-T-HC
  • ICL7662EPA vs ICL7660SCBA-T
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you