HIN239CPZ
HIN239CPZ
Obsolete
Description:  IC TRANSCEIVER FULL 3/5 24DIP
Manufacturer:  Renesas Electronics
Datasheet:   HIN239CPZ Datasheet
History Price: $7.45000
In Stock: 4900
HIN239CPZ Specification
Specification
Part No
HIN239CPZ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
5V, 7.5V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
HIN239CPZ Related Parts
HIN14C89ECBN
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN239CPZ Compare Parts
  • HIN239CPZ vs HIN241IB
  • HIN239CPZ vs HIN241IA
  • HIN239CPZ vs HIN241ECB
  • HIN239CPZ vs HIN241ECA
  • HIN239CPZ vs HIN241CBZ-T
  • HIN239CPZ vs HIN241CBZ
  • HIN239CPZ vs HIN241CB-T
  • HIN239CPZ vs HIN241CB-T
  • HIN239CPZ vs HIN241CB
  • HIN239CPZ vs HIN241CB
  • HIN239CPZ vs HIN241CB
  • HIN239CPZ vs HIN241CAZ
  • HIN239CPZ vs HIN241CA
  • HIN239CPZ vs HIN241CA
  • HIN239CPZ vs HIN241CA
  • HIN239CPZ vs HIN241ACB
  • HIN239CPZ vs HIN241ACA
  • HIN239CPZ vs HIN240IN
  • HIN239CPZ vs HIN240CNZ-T
  • HIN239CPZ vs HIN240CNZ
  • HIN239CPZ vs HIN240CN
  • HIN239CPZ vs HIN240CN
  • HIN239CPZ vs HIN240CN
  • HIN239CPZ vs HIN239IP
  • HIN239CPZ vs HIN239IB
  • HIN239CPZ vs HIN239CP
  • HIN239CPZ vs HIN239CP
  • HIN239CPZ vs HIN239CBZ-T
  • HIN239CPZ vs HIN239CBZ
  • HIN239CPZ vs HIN239CB-T
  • HIN239CPZ vs HIN239CB
  • HIN239CPZ vs HIN239CB
  • HIN239CPZ vs HIN239CB
  • HIN239CPZ vs HIN238IP
  • HIN239CPZ vs HIN238IBZ-T
  • HIN239CPZ vs HIN238IBZ
  • HIN239CPZ vs HIN238IB
  • HIN239CPZ vs HIN238IB
  • HIN239CPZ vs HIN238IB
  • HIN239CPZ vs HIN238ECP
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price