EL5525IREZ
EL5525IREZ
Obsolete
Description:  IC REG CONV LCD 18OUT 38HTSSOP
Manufacturer:  Renesas Electronics
Datasheet:   EL5525IREZ Datasheet
History Price: Obsolete
In Stock: 31700
EL5525IREZ Specification
Specification
Part No
EL5525IREZ
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
4.5V ~ 16.5V
Number of Outputs
18
Voltage - Output
0.5V ~ 14.95V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
38-HTSSOP
EL5525IREZ PDF Datasheet
EL5525IREZ Related Parts
EL5126CL
EL5126CL
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5126CL-T13
EL5126CL-T13
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5126CL-T7
EL5126CL-T7
Renesas Electronics
IC REG CONV TFT LCD 8OUT 32QFN
EL5225IRZ
EL5225IRZ
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5225IRZ-T13
EL5225IRZ-T13
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5225IRZ-T7
EL5225IRZ-T7
Renesas Electronics
IC REG CONV LCD 10OUT 24TSSOP
EL5226IR
EL5226IR
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5226IR-T13
EL5226IR-T13
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5226IR-T7
EL5226IR-T7
Renesas Electronics
IC REG CONV LCD 10OUT 28TSSOP
EL5325AIREZ
EL5325AIREZ
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5325AIREZ-T13
EL5325AIREZ-T13
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5325AIREZ-T7
EL5325AIREZ-T7
Renesas Electronics
IC REG CONV LCD 12OUT 28TSSOP
EL5525IREZ Description
The EL5525IREZ is a high-speed, low-power, dual operational amplifier designed by Renesas Electronics. It is part of the EL5525 family of amplifiers, which are known for their excellent performance in a variety of applications, including signal conditioning, data acquisition, and audio processing. Below is a detailed overview of the specifications, features, and applications of the EL5525IREZ.

## General Description

The EL5525IREZ is a dual operational amplifier that offers high bandwidth, low distortion, and low noise characteristics. It is designed to operate on a single supply voltage, making it suitable for battery-powered applications. The amplifier is housed in a compact 8-pin SOIC package, which allows for easy integration into various circuit designs.

## Key Specifications

- Type: Dual Operational Amplifier
- Supply Voltage (V+ to V-): 3V to 12V (single supply)
- Input Voltage Range: 0V to V+ (single supply operation)
- Output Voltage Swing: Typically 0V to V+ - 0.5V (at a load of 10kΩ)
- Gain Bandwidth Product (GBP): 100 MHz (typical)
- Slew Rate: 100 V/µs (typical)
- Input Offset Voltage: 1 mV (maximum)
- Input Bias Current: 10 nA (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.01% (typical at 1 kHz)
- Operating Temperature Range: -40°C to +85°C

## Electrical Characteristics

1. Supply Voltage: The EL5525IREZ can operate with a supply voltage ranging from 3V to 12V, making it versatile for various applications, including low-voltage systems.
2. Gain Bandwidth Product: With a gain bandwidth product of 100 MHz, the amplifier can handle high-frequency signals effectively, making it suitable for applications requiring fast response times.
3. Slew Rate: The typical slew rate of 100 V/µs allows the amplifier to respond quickly to rapid changes in input signals, which is essential for high-speed applications.
4. Input Offset Voltage: The low input offset voltage of 1 mV ensures accurate signal amplification, which is critical in precision applications.
5. Common Mode and Power Supply Rejection Ratios: High CMRR and PSRR values indicate that the amplifier can effectively reject noise and variations in supply voltage, ensuring stable performance.

## Applications

The EL5525IREZ is suitable for a wide range of applications, including:
- Signal conditioning
- Data acquisition systems
- Audio processing and mixing
- Active filters
- Instrumentation amplifiers
- High-speed data transmission

## Packaging and Availability

The EL5525IREZ is available in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT). This packaging allows for efficient use of PCB space and is ideal for modern electronic designs.

## Conclusion

The EL5525IREZ from Renesas Electronics is a high-performance dual operational amplifier that combines speed, low power consumption, and versatility. Its specifications make it an excellent choice for a variety of applications, from audio processing to data acquisition systems. With its compact packaging and robust performance characteristics, the EL5525IREZ is a reliable component for engineers and designers looking to enhance their electronic designs.
EL5525IREZ Compare Parts
  • EL5525IREZ vs EL5825IRZ-T13
  • EL5525IREZ vs EL5825IRZ
  • EL5525IREZ vs EL5825IR-T7
  • EL5525IREZ vs EL5825IR-T13
  • EL5525IREZ vs EL5825IR
  • EL5525IREZ vs EL5825ILZ-T7
  • EL5525IREZ vs EL5825ILZ-T13
  • EL5525IREZ vs EL5825ILZ
  • EL5525IREZ vs EL5825IL-T7
  • EL5525IREZ vs EL5825IL-T13
  • EL5525IREZ vs EL5825IL
  • EL5525IREZ vs EL5525IREZ-T7
  • EL5525IREZ vs EL5525IREZ-T13
  • EL5525IREZ vs EL5525IRE-T7
  • EL5525IREZ vs EL5525IRE-T13
  • EL5525IREZ vs EL5525IRE
  • EL5525IREZ vs EL5525IRE
  • EL5525IREZ vs EL5326IR-T7
  • EL5525IREZ vs EL5326IR-T13
  • EL5525IREZ vs EL5326IR
  • EL5525IREZ vs EL5325AIREZ-T7
  • EL5525IREZ vs EL5325AIREZ-T13
  • EL5525IREZ vs EL5325AIREZ
  • EL5525IREZ vs EL5226IR-T7
  • EL5525IREZ vs EL5226IR-T13
  • EL5525IREZ vs EL5226IR
  • EL5525IREZ vs EL5225IRZ-T7
  • EL5525IREZ vs EL5225IRZ-T13
  • EL5525IREZ vs EL5225IRZ
  • EL5525IREZ vs EL5126CL-T7
  • EL5525IREZ vs EL5126CL-T13
  • EL5525IREZ vs EL5126CL
  • EL5525IREZ vs EL5525IRE
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you