Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Elantec Semiconductor EL2170CS
EL2170CS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 1 CIRCUIT 8SOIC
Manufacturer:
Elantec Semiconductor
Datasheet:
EL2170CS Datasheet
History Price: $1.24000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EL2170CS Specification
Specification
Part No
EL2170CS
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Elantec Semiconductor
Series
EL2170
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
1
Output Type
Push-Pull
Slew Rate
800V/μs
Gain Bandwidth Product
-
-3db Bandwidth
70 MHz
Current - Input Bias
500 μA
Voltage - Input Offset
2.5 mV
Current - Supply
1mA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EL2170CS PDF Datasheet
EL2170CS Datasheet
Click and Download: EL2170CS Datasheet
EL2170CS Related Parts
EL2045CN
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
EL2045CS
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CS-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CS-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CSZ
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CSZ-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2045CSZ-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS
Intersil
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS-T13
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CS-T7
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2125CSZ
Renesas Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
EL2170CS Compare Parts
EL2170CS vs EL2480CSZ-T13
EL2170CS vs EL2480CSZ
EL2170CS vs EL2480CS-T7
EL2170CS vs EL2480CS
EL2170CS vs EL2386CS-T7
EL2170CS vs EL2386CS
EL2170CS vs EL2286CS-T7
EL2170CS vs EL2286CS-T13
EL2170CS vs EL2286CS
EL2170CS vs EL2280CS
EL2170CS vs EL2276CSZ-T7
EL2170CS vs EL2276CSZ-T13
EL2170CS vs EL2276CSZ
EL2170CS vs EL2276CSZ
EL2170CS vs EL2276CS-T7
EL2170CS vs EL2276CS-T13
EL2170CS vs EL2276CS
EL2170CS vs EL2276CS
EL2170CS vs EL2270CS-T7
EL2170CS vs EL2245CS
EL2170CS vs EL2244CSZ
EL2170CS vs EL2228CYZ-T7
EL2170CS vs EL2228CYZ-T13
EL2170CS vs EL2228CYZ
EL2170CS vs EL2228CY-T7
EL2170CS vs EL2228CY-T13
EL2170CS vs EL2228CY
EL2170CS vs EL2228CSZ-T7
EL2170CS vs EL2228CSZ-T13
EL2170CS vs EL2228CSZ
EL2170CS vs EL2228CS-T7
EL2170CS vs EL2228CS-T13
EL2170CS vs EL2228CS
EL2170CS vs EL2228CS
EL2170CS vs EL2227CYZ
EL2170CS vs EL2227CY-T7
EL2170CS vs EL2227CY-T13
EL2170CS vs EL2227CY
EL2170CS vs EL2227CSZ-T7
EL2170CS vs EL2227CSZ
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend