☰
CA5260AE
CA5260AE
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA5260AE Datasheet
History Price: $2.13000
In Stock: 33840
CA5260AE Specification
Specification
Part No
CA5260AE
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
5 pA
Voltage - Input Offset
2 mV
Current - Supply
9mA (x2 Channels)
Current - Output / Channel
22 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CA5260AE PDF Datasheet
CA5260AE Related Parts
CA5130AE
CA5130AE
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
CA5130AM
CA5130AM
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8SOIC
CA5130AM96
CA5130AM96
Harris Corporation
OPERATIONAL AMPLIFIER W/MOSFET I
CA5130E
CA5130E
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
CA5130M
CA5130M
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8SOIC
CA5160AE
CA5160AE
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
CA5160E
CA5160E
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA5160E
CA5160E
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
CA5260AM
CA5260AM
Intersil
IC OPAMP GP 2 CIRCUIT 8SOIC
CA5260AM96
CA5260AM96
Intersil
IC OPAMP GP 2 CIRCUIT 8SOIC
CA5260AM96
CA5260AM96
Renesas Electronics
IC OPAMP GP 2 CIRCUIT 8SOIC
CA5260AT
CA5260AT
Harris Corporation
IC OPAMP GP 2 CIRCUIT TO99-8
CA5260AE Compare Parts
  • CA5260AE vs CA5422E
  • CA5260AE vs CA5420M96
  • CA5260AE vs CA5420M
  • CA5260AE vs CA5420AMZ96
  • CA5260AE vs CA5420AMZ
  • CA5260AE vs CA5420AM
  • CA5260AE vs CA5420AM
  • CA5260AE vs CA5260T
  • CA5260AE vs CA5260MZ96
  • CA5260AE vs CA5260MZ
  • CA5260AE vs CA5260M
  • CA5260AE vs CA5260E
  • CA5260AE vs CA5260AT
  • CA5260AE vs CA5260AM96
  • CA5260AE vs CA5260AM96
  • CA5260AE vs CA5260AM
  • CA5260AE vs CA5160E
  • CA5260AE vs CA5160E
  • CA5260AE vs CA5160AE
  • CA5260AE vs CA5130M
  • CA5260AE vs CA5130E
  • CA5260AE vs CA5130AM96
  • CA5260AE vs CA5130AM
  • CA5260AE vs CA5130AE
  • CA5260AE vs CA5420AE
  • CA5260AE vs CA5260MZ
  • CA5260AE vs CA5130AT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!