☰
CA3228E
CA3228E
Active
Description:  AUTOMOTIVE SPEED CIRCUIT
Manufacturer:  Harris Corporation
Datasheet:   CA3228E Datasheet
History Price: $1.82000
In Stock: 34080
CA3228E Specification
Specification
Part No
CA3228E
Category
Linear - Video Processing
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
Professional Video
Standards
-
Control Interface
-
Voltage - Supply
9V
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
CA3228E PDF Datasheet
CA3228E Related Parts
CA3128E
CA3128E
Harris Corporation
TV PROCESSOR FOR PAL SYSTEMS
CA3215E
CA3215E
Harris Corporation
CONSUMER IC, BIPOLAR, PDIP16
CA3223E
CA3223E
Harris Corporation
HORIZONTAL/VERTICAL DEFLECTION
CA3224E
CA3224E
Intersil
CONSUMER CIRCUIT, BIPOLAR
CA3236E
CA3236E
Harris Corporation
TV SIGNAL PROCESSOR
CA3256E
CA3256E
Harris Corporation
25MHZ, BIMOS ANALOG VIDEO SWITCH
CA3256M
CA3256M
Harris Corporation
ANALOG VIDEO SWITCH + AMPLIFIER
CA3128Q
CA3128Q
Harris Corporation
TV PROCESSOR FOR PAL SYSTEMS
CA3217E
CA3217E
Harris Corporation
SINGLE CHIP PAL CHROMA/ LUMINANC
CA3253E
CA3253E
Harris Corporation
VIDEO MIXER/PROCESSOR
CA3228E Compare Parts
  • CA3228E vs CA3256E
  • CA3228E vs CA3236E
  • CA3228E vs CA3224E
  • CA3228E vs CA3223E
  • CA3228E vs CA3215E
  • CA3228E vs CA3128E
  • CA3228E vs CA3253E
  • CA3228E vs CA3217E
  • CA3228E vs CA3128Q
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci