☰
CA081E
CA081E
Active
Description:  CA081 - SINGLE OPERATIONAL AMPLI
Manufacturer:  Harris Corporation
Datasheet:   CA081E Datasheet
History Price: Active
In Stock: 34800
CA081E Specification
Specification
Part No
CA081E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CA081E PDF Datasheet
CA081E Related Parts
CA0124EX
CA0124EX
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14DIP
CA0124M
CA0124M
Intersil
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0124M96
CA0124M96
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0158AT
CA0158AT
Harris Corporation
IC OPAMP GP 2 CIRCUIT TO99-8
CA0158T
CA0158T
Harris Corporation
IC OPAMP GP 2 CIRCUIT TO99-8
CA0224E
CA0224E
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14DIP
CA0224M
CA0224M
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0224M96
CA0224M96
Harris Corporation
IC OPAMP GP 4 CIRCUIT 14SOIC
CA0258AE
CA0258AE
Harris Corporation
IC OPAMP GP 2 CIRCUIT 8DIP
CA0258AT
CA0258AT
Harris Corporation
IC OPAMP GP 2 CIRCUIT TO99-8
CA0258E
CA0258E
Intersil
IC OPAMP GP 2 CIRCUIT 8DIP
CA0258M
CA0258M
Harris Corporation
IC OPAMP GP 2 CIRCUIT 8SOIC
CA081E Description
The Harris Corporation CA081E is a high-performance integrated circuit designed for various applications in the field of telecommunications and data communication. This device is part of Harris%27s extensive portfolio of analog and digital components, known for their reliability and efficiency. Below is a detailed introduction to its specifications and parameters.

## Overview

The CA081E is primarily a dual operational amplifier, which is widely used in signal processing applications. It is designed to provide high gain, low noise, and low distortion, making it suitable for a variety of analog signal processing tasks. The device is often utilized in audio equipment, instrumentation, and control systems.

## Key Specifications

1. Type: Dual Operational Amplifier
2. Package Type: Typically available in 8-pin DIP (Dual In-line Package) or surface mount options.
3. Supply Voltage (V+ to V-):
- Maximum: ±15V
- Minimum: ±5V
4. Input Voltage Range:
- Common Mode Range: ±12V (typical)
5. Output Voltage Swing:
- Typically within 1V of the supply rails (for ±15V supply)
6. Gain Bandwidth Product (GBP):
- Typically 1 MHz
7. Slew Rate:
- Typically 0.5 V/µs
8. Input Impedance:
- Typically 2 MΩ
9. Output Impedance:
- Typically 75 Ω
10. Total Harmonic Distortion (THD):
- Typically less than 0.1% at 1 kHz

## Electrical Characteristics

- Power Supply Rejection Ratio (PSRR):
- Typically 100 dB
- Common Mode Rejection Ratio (CMRR):
- Typically 90 dB
- Noise:
- Input Voltage Noise Density: 15 nV/√Hz (typical at 1 kHz)
- Temperature Range:
- Operating: 0°C to 70°C (commercial grade)
- Extended temperature ranges may be available for industrial applications.

## Features

- High Performance: The CA081E is designed to deliver high performance in terms of gain, bandwidth, and low noise, making it suitable for precision applications.
- Dual Configuration: The dual operational amplifier configuration allows for versatile circuit designs, enabling users to implement multiple functions within a single package.
- Low Power Consumption: The device is designed to operate efficiently, making it suitable for battery-powered applications.
- Robust Design: The CA081E is built to withstand a variety of environmental conditions, ensuring reliable operation in diverse applications.

## Applications

The Harris Corporation CA081E is suitable for a wide range of applications, including:

- Audio signal processing
- Instrumentation amplifiers
- Active filters
- Signal conditioning
- Data acquisition systems
- Control systems in industrial automation

## Conclusion

The Harris Corporation CA081E is a versatile and high-performance dual operational amplifier that meets the demands of modern analog signal processing applications. With its excellent specifications, low noise, and reliable performance, it is an ideal choice for engineers and designers looking to enhance their electronic systems. For detailed application notes and further information, it is recommended to refer to Harris Corporation%27s official datasheet for the CA081E.
CA081E Compare Parts
  • CA081E vs CA082E
  • CA081E vs CA0748E
  • CA081E vs CA0748CE
  • CA081E vs CA0747T3
  • CA081E vs CA0747T
  • CA081E vs CA0747CT
  • CA081E vs CA0741T3
  • CA081E vs CA0741EX
  • CA081E vs CA0741CT
  • CA081E vs CA0741CE
  • CA081E vs CA0358M
  • CA081E vs CA0358E
  • CA081E vs CA0358E
  • CA081E vs CA0358AT
  • CA081E vs CA0358AM
  • CA081E vs CA0358AE
  • CA081E vs CA0324M96
  • CA081E vs CA0324M
  • CA081E vs CA0301AEX
  • CA081E vs CA0258T
  • CA081E vs CA0258M
  • CA081E vs CA0258E
  • CA081E vs CA0258AT
  • CA081E vs CA0258AE
  • CA081E vs CA0224M96
  • CA081E vs CA0224M
  • CA081E vs CA0224E
  • CA081E vs CA0158T
  • CA081E vs CA0158AT
  • CA081E vs CA0124M96
  • CA081E vs CA0124M
  • CA081E vs CA0124EX
  • CA081E vs CA080T
  • CA081E vs CA080CT
  • CA081E vs CA0748S
  • CA081E vs CA0747CE
  • CA081E vs CA0741T
  • CA081E vs CA0741S
  • CA081E vs CA034EX
  • CA081E vs CA0201S
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.