☰
CA0239M
CA0239M
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Harris Corporation
Datasheet:   CA0239M Datasheet
History Price: $0.27000
In Stock: 6400
CA0239M Specification
Specification
Part No
CA0239M
Category
Linear - Comparators
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
36V, ?8V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-25 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
CA0239M PDF Datasheet
CA0239M Related Parts
CA0139AE
CA0139AE
Harris Corporation
IC COMPARATOR 4 GEN PUR 14DIP
CA0139AF
CA0139AF
Harris Corporation
IC COMPARATOR 4 GEN PUR 14CERDIP
CA0139F
CA0139F
Harris Corporation
IC COMPARATOR 4 GEN PUR 14DIP
CA0239AE
CA0239AE
Harris Corporation
IC COMPARATOR 4 GEN PUR 14DIP
CA0239AF
CA0239AF
Harris Corporation
IC COMPARATOR 4 GEN PUR 14DIP
CA0239E
CA0239E
Harris Corporation
IC COMPARATOR 4 GEN PUR 14DIP
CA0239M96
CA0239M96
Intersil
IC COMPARATOR 4 GEN PUR 14SOIC
CA0311EX
CA0311EX
Harris Corporation
IC COMPARATOR 1 GEN PUR 8DIP
CA0311T
CA0311T
Harris Corporation
IC COMPARATOR 1 GEN PUR TO5-8
CA0339AEX
CA0339AEX
Harris Corporation
IC COMPARATOR 4 GEN PUR 14DIP
CA0339E
CA0339E
Intersil
IC COMPARATOR 4 GEN PUR 14DIP
CA0339F
CA0339F
Harris Corporation
QUAD VOLTAGE COMPARATOR FOR COMM
CA0239M Compare Parts
  • CA0239M vs CA0339F
  • CA0239M vs CA0339E
  • CA0239M vs CA0339AEX
  • CA0239M vs CA0311T
  • CA0239M vs CA0311EX
  • CA0239M vs CA0239M96
  • CA0239M vs CA0239E
  • CA0239M vs CA0239AF
  • CA0239M vs CA0239AE
  • CA0239M vs CA0139F
  • CA0239M vs CA0139AF
  • CA0239M vs CA0139AE
  • CA0239M vs CA0311S
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.