☰
CY2CC910OIT
CY2CC910OIT
Active
Description:  IC CLK BUFFER 1:10 650MHZ 20SSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2CC910OIT Datasheet
History Price: $2.07000
In Stock: 23920
CY2CC910OIT Specification
Specification
Part No
CY2CC910OIT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/No
Input
AVCMOS
Output
AVCMOS
Frequency - Max
650 MHz
Voltage - Supply
1.71V ~ 3.3V, 2.375V ~ 3.3V, 3.135V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
CY2CC910OIT PDF Datasheet
CY2CC910OIT Related Parts
CY23020LFI-1
CY23020LFI-1
Cypress Semiconductor
IC CLK ZD BUF 2:21 200MHZ 48QFN
CY23020LFI-3
CY23020LFI-3
Cypress Semiconductor
IC CLK ZD BUF 2:10 400MHZ 48QFN
CY2304NZZC-1
CY2304NZZC-1
Cypress Semiconductor
IC CLK BUFFER 1:4 140MHZ 8TSSOP
CY2308SC-1T
CY2308SC-1T
Infineon Technologies
IC CLK ZERO DLAY BUFF 16SOIC
CY2308SZC-1T
CY2308SZC-1T
Cypress Semiconductor
3.3V ZERO DELAY BUFFER
CY2309NZSC-1H
CY2309NZSC-1H
Infineon Technologies
IC CLK BUF 1:9 133.3MHZ 16SOIC
CY2309NZSC-1HT
CY2309NZSC-1HT
Cypress Semiconductor
IC CLK BUF 1:9 133.3MHZ 16SOIC
CY2309NZSXC-1H
CY2309NZSXC-1H
Infineon Technologies
IC CLK BUF 1:9 133.3MHZ 16SOIC
CY2309NZSXC-1HT
CY2309NZSXC-1HT
Infineon Technologies
IC CLK BUF 1:9 133.3MHZ 16SOIC
CY2309NZSXI-1H
CY2309NZSXI-1H
Infineon Technologies
IC CLK BUF 1:9 133.3MHZ 16SOIC
CY2309NZSXI-1HT
CY2309NZSXI-1HT
Infineon Technologies
IC CLK BUF 1:9 133.3MHZ 16SOIC
CY2309NZSZC-1H
CY2309NZSZC-1H
Cypress Semiconductor
CLOCK FANOUT BUFFER 9-OUT 16PIN
CY2CC910OIT Compare Parts
  • CY2CC910OIT vs CY2SSTV857ZC-27T
  • CY2CC910OIT vs CY2SSTV857ZC-27
  • CY2CC910OIT vs CY2PP326AI
  • CY2CC910OIT vs CY2PP3220AI
  • CY2CC910OIT vs CY2PP3210AI
  • CY2CC910OIT vs CY2PD817ZC
  • CY2CC910OIT vs CY2HH8110AXCT
  • CY2CC910OIT vs CY2HH8110AXC
  • CY2CC910OIT vs CY2DP818ZXC
  • CY2CC910OIT vs CY2DP818ZI-2
  • CY2CC910OIT vs CY2DP818ZI
  • CY2CC910OIT vs CY2DP818ZCT
  • CY2CC910OIT vs CY2DP818ZC-2T
  • CY2CC910OIT vs CY2DP818ZC-2
  • CY2CC910OIT vs CY2DP814ZXIT
  • CY2CC910OIT vs CY2DP814ZXI
  • CY2CC910OIT vs CY2DP814ZXCT
  • CY2CC910OIT vs CY2DP814ZXC
  • CY2CC910OIT vs CY2DP814ZCT
  • CY2CC910OIT vs CY2DP814SC
  • CY2CC910OIT vs CY2DP3110AI
  • CY2CC910OIT vs CY2DP1510AXIT
  • CY2CC910OIT vs CY2DP1510AXI
  • CY2CC910OIT vs CY2DP1510AXCT
  • CY2CC910OIT vs CY2DP1510AXC
  • CY2CC910OIT vs CY2DP1504ZXIT
  • CY2CC910OIT vs CY2DP1504ZXI
  • CY2CC910OIT vs CY2DP1504ZXCT
  • CY2CC910OIT vs CY2DP1504ZXC
  • CY2CC910OIT vs CY2DP1502SXIT
  • CY2CC910OIT vs CY2DP1502SXI
  • CY2CC910OIT vs CY2DP1502SXCT
  • CY2CC910OIT vs CY2DP1502SXC
  • CY2CC910OIT vs CY2DL814ZXIT
  • CY2CC910OIT vs CY2DL814ZXI
  • CY2CC910OIT vs CY2DL814ZXCT
  • CY2CC910OIT vs CY2DL814ZXC
  • CY2CC910OIT vs CY2DL814SXIT
  • CY2CC910OIT vs CY2DL814SXI
  • CY2CC910OIT vs CY2DL814SXI
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described