ZSSC4175DE4B
ZSSC4175DE4B
Last Time Buy
Description:  IC INTERFACE
Manufacturer:  Renesas Electronics
History Price: Last Time Buy
In Stock: 2300
ZSSC4175DE4B Specification
Specification
Part No
ZSSC4175DE4B
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Renesas Electronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Thermocouple
Output Type
Digital
Current - Supply
-
Operating Temperature
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount, Wettable Flank
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
ZSSC4175DE4B Related Parts
ZSSC3230BC3R
ZSSC3230BC3R
Renesas Electronics
IC CAP SENSOR SIGN COND 24VFQFPN
ZSSC3230BI3R
ZSSC3230BI3R
Renesas Electronics
IC CAP SENSOR SIGN COND 24VFQFPN
ZSSC3240CC3R
ZSSC3240CC3R
Renesas Electronics
IC SENSOR SIGNAL CONDITIONER
ZSSC3240CI3R
ZSSC3240CI3R
Renesas Electronics
IC SENSOR SIGNAL COND 24VFQFPN
ZSSC3281BC3R
ZSSC3281BC3R
Renesas Electronics
RESISTIVE 2-CHANNEL SENSOR SIGNA
ZSSC3281BI3R
ZSSC3281BI3R
Renesas Electronics
RESISTIVE 2-CHANNEL SENSOR SIGNA
ZSSC3018BA1B
ZSSC3018BA1B
Renesas Electronics
WAFER (UNSAWN) - BOX
ZSSC3018BA1C
ZSSC3018BA1C
Renesas Electronics
DICE (WAFER SAWN) - FRAME
ZSSC3026CI4WH
ZSSC3026CI4WH
Renesas Electronics
IC CLOCK AND TIMING
ZSSC31150GLG1-R
ZSSC31150GLG1-R
Renesas Electronics
IC INTERFACE
ZSSC31150GLG1-T
ZSSC31150GLG1-T
Renesas Electronics
IC INTERFACE
ZSSC3123AA1B
ZSSC3123AA1B
Renesas Electronics
IC CAP SENSOR SIGNAL CONDITIONER
ZSSC4175DE4B Compare Parts
  • ZSSC4175DE4B vs ZSSC3281BC3R
  • ZSSC4175DE4B vs ZSSC3240CI3R
  • ZSSC4175DE4B vs ZSSC3240CC3R
  • ZSSC4175DE4B vs ZSSC3230BI3R
  • ZSSC4175DE4B vs ZSSC3230BC3R
  • ZSSC4175DE4B vs ZSSC4175DE4W
  • ZSSC4175DE4B vs ZSSC4175DE4D
  • ZSSC4175DE4B vs ZSSC4175DE4C
  • ZSSC4175DE4B vs ZSSC4175DE2V
  • ZSSC4175DE4B vs ZSSC4175DE2R
  • ZSSC4175DE4B vs ZSSC4175DE2D
  • ZSSC4175DE4B vs ZSSC4175DE2C
  • ZSSC4175DE4B vs ZSSC4169DE5T
  • ZSSC4175DE4B vs ZSSC4169DE5R
  • ZSSC4175DE4B vs ZSSC4165DE5R
  • ZSSC4175DE4B vs ZSSC4165DE1D-ES
  • ZSSC4175DE4B vs ZSSC4162DE4R
  • ZSSC4175DE4B vs ZSSC4161DE4R
  • ZSSC4175DE4B vs ZSSC4161DE1D
  • ZSSC4175DE4B vs ZSSC4151CE6T
  • ZSSC4175DE4B vs ZSSC4151CE6R
  • ZSSC4175DE4B vs ZSSC4151CE5T
  • ZSSC4175DE4B vs ZSSC4151CE5R
  • ZSSC4175DE4B vs ZSSC4151CE4R
  • ZSSC4175DE4B vs ZSSC4151CE1D
  • ZSSC4175DE4B vs ZSSC4151CE1C
  • ZSSC4175DE4B vs ZSSC4151CE1B
  • ZSSC4175DE4B vs ZSSC3281BI8R
  • ZSSC4175DE4B vs ZSSC3281BI6B
  • ZSSC4175DE4B vs ZSSC3281BI5B
  • ZSSC4175DE4B vs ZSSC3281BI2B
  • ZSSC4175DE4B vs ZSSC3281BI1B
  • ZSSC4175DE4B vs ZSSC3281BC8R
  • ZSSC4175DE4B vs ZSSC3281BC6B
  • ZSSC4175DE4B vs ZSSC3281BC5B
  • ZSSC4175DE4B vs ZSSC3281BC2B
  • ZSSC4175DE4B vs ZSSC3281BC1B
  • ZSSC4175DE4B vs ZSSC3242AI3V ES
  • ZSSC4175DE4B vs ZSSC3242AI3R ES
  • ZSSC4175DE4B vs ZSSC3242AI1B ES
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you