☰
8343AY-01LF
8343AY-01LF
Obsolete
Description:  IC CLK BUFFER 1:16 200MHZ 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8343AY-01LF Datasheet
History Price: $27.30000
In Stock: 12320
8343AY-01LF Specification
Specification
Part No
8343AY-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk or Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:16
Differential - Input:Output
No/No
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Frequency - Max
200 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
8343AY-01LF Related Parts
8343AY-01LFT
8343AY-01LFT
Renesas Electronics
IC CLK BUFFER 1:16 200MHZ 32TQFP
8344AY-01LF
8344AY-01LF
Renesas Electronics
IC CLK BUFFER 2:24 250MHZ 48TQFP
8344AY-01LFT
8344AY-01LFT
Renesas Electronics
IC CLK BUFFER 2:24 250MHZ 48TQFP
8344AYI-01LF
8344AYI-01LF
Renesas Electronics
IC CLK BUFFER 2:24 200MHZ 48TQFP
8344AYI-01LFT
8344AYI-01LFT
Renesas Electronics
IC CLK BUFFER 2:24 200MHZ 48TQFP
8344BYILF
8344BYILF
Renesas Electronics
IC CLK BUFFER 2:24 100MHZ 48TQFP
8344BYILFT
8344BYILFT
Renesas Electronics
IC CLK BUFFER 2:24 100MHZ 48TQFP
8344BYLF
8344BYLF
Renesas Electronics
IC CLK BUFFER 2:24 167MHZ 48TQFP
8344BYLFT
8344BYLFT
Renesas Electronics
IC CLK BUFFER 2:24 167MHZ 48TQFP
8343AYI-01LF
8343AYI-01LF
IDT
LOW SKEW CLOCK DRIVER, 16 TRUE O
8343AY-01LF Compare Parts
  • 8343AY-01LF vs 8344BYLF
  • 8343AY-01LF vs 8344BYILFT
  • 8343AY-01LF vs 8344BYILF
  • 8343AY-01LF vs 8344AYI-01LFT
  • 8343AY-01LF vs 8344AYI-01LF
  • 8343AY-01LF vs 8344AY-01LFT
  • 8343AY-01LF vs 8344AY-01LF
  • 8343AY-01LF vs 8343AY-01LFT
  • 8343AY-01LF vs 8343AYI-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right