☰
74F374PC
74F374PC
Active
Description:  IC FF D-TYPE SNGL 8BIT 20DIP
Manufacturer:  National Semiconductor
Datasheet:   74F374PC Datasheet
History Price: $0.53000
In Stock: 425
74F374PC Specification
Specification
Part No
74F374PC
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
140 MHz
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 3mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
20-PDIP
Package / Case
20-DIP (0.300", 7.62mm)
74F374PC PDF Datasheet
74F374PC Related Parts
74F109DC
74F109DC
National Semiconductor
J-K FLIP-FLOP
74F109LC
74F109LC
National Semiconductor
J-KBAR FLIP-FLOP, F/FAST SERIES,
74F109PC
74F109PC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16DIP
74F109PC
74F109PC
onsemi
IC FF JK TYPE DUAL 1BIT 16DIP
74F109SC
74F109SC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SC
74F109SC
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SCX
74F109SCX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SCX
74F109SCX
National Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SCX
74F109SCX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74F109SJ
74F109SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74F109SJ
74F109SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74F109SJX
74F109SJX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74F374PC Compare Parts
  • 74F374PC vs 74FR1074SC
  • 74F374PC vs 74FR1074PC
  • 74F374PC vs 74FCT825ASPC
  • 74F374PC vs 74FCT825ASC
  • 74F374PC vs 74FCT823BSPC
  • 74F374PC vs 74FCT821BSC
  • 74F374PC vs 74FCT821ASPC
  • 74F374PC vs 74FCT821ASC
  • 74F374PC vs 74FCT574SC
  • 74F374PC vs 74FCT574PC
  • 74F374PC vs 74FCT574CTSOG8
  • 74F374PC vs 74FCT574CTSOG
  • 74F374PC vs 74FCT574CTQG8
  • 74F374PC vs 74FCT574CTQG
  • 74F374PC vs 74FCT574ATSOG8
  • 74F374PC vs 74FCT574ATSOG
  • 74F374PC vs 74FCT574ATQG8
  • 74F374PC vs 74FCT574ATQG
  • 74F374PC vs 74FCT574ASC
  • 74F374PC vs 74FCT574APC
  • 74F374PC vs 74FCT564APC
  • 74F374PC vs 74FCT534SC
  • 74F374PC vs 74FCT534ASC
  • 74F374PC vs 74FCT534APC
  • 74F374PC vs 74FCT377SC
  • 74F374PC vs 74FCT377PC
  • 74F374PC vs 74FCT377CTSOG8
  • 74F374PC vs 74FCT377CTSOG
  • 74F374PC vs 74FCT377CTQG8
  • 74F374PC vs 74FCT377CTQG
  • 74F374PC vs 74FCT377ATSOG8
  • 74F374PC vs 74FCT377ATSOG
  • 74F374PC vs 74FCT377ATQG8
  • 74F374PC vs 74FCT377ATQG
  • 74F374PC vs 74FCT374SCX
  • 74F374PC vs 74FCT374PC
  • 74F374PC vs 74FCT374CTSOG8
  • 74F374PC vs 74FCT374CTSOG
  • 74F374PC vs 74FCT374CTQG8
  • 74F374PC vs 74FCT374CTQG
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again