MPC885CVR133
MPC885CVR133
Obsolete
Description:  IC MPU MPC8XX 133MHZ 357BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 44200
MPC885CVR133 Specification
Specification
Part No
MPC885CVR133
Category
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
Series
MPC8xx
Packaging
Bulk or Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
133MHz
Co-Processors/DSP
Communications; CPM, Security; SEC
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10Mbps (3), 10/100Mbps (2)
SATA
-
USB
USB 2.0 (1)
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
Cryptography
Package / Case
Surface Mount
Supplier Device Package
357-BBGA
MPC885CVR133 PDF Datasheet
MPC885CVR133 Related Parts
MPC5200BV400
MPC5200BV400
Motorola
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200BV400
MPC5200BV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV266
MPC5200CBV266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CBV400
MPC5200CBV400
Freescale Semiconductor
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
Freescale Semiconductor
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR266
MPC5200CVR266
NXP Semiconductors
IC MPU MPC52XX 266MHZ 272BGA
MPC5200CVR400
MPC5200CVR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400B
MPC5200CVR400B
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200CVR400BR2
MPC5200CVR400BR2
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC5200VR400
MPC5200VR400
NXP Semiconductors
IC MPU MPC52XX 400MHZ 272BGA
MPC885CVR133 Description
The NXP Semiconductors MPC885CVR133 is a high-performance microprocessor based on the PowerPC architecture, designed for embedded applications requiring robust processing capabilities and low power consumption. This processor is part of NXP's MPC880 family, which is well-suited for industrial, automotive, and communication systems. The MPC885CVR133 provides a blend of high-speed performance, flexible I/O options, and power-efficient design, making it ideal for real-time processing, control systems, and high-end embedded applications.

## Key Features:

* Architecture: The MPC885CVR133 is based on the PowerPC 603e core, an efficient, RISC-based processor that offers high performance and low power consumption for embedded applications.
* Clock Speed: This processor operates at a clock frequency of 133 MHz, providing sufficient processing power for a wide range of applications while keeping energy consumption manageable.
* On-chip Memory: The MPC885 includes integrated L1 (Level 1) cache and on-chip SRAM, which improve data access speed and overall system performance. The processor’s cache allows it to handle high-frequency operations efficiently.
* Bus Interface: The processor supports a 32-bit external bus interface, enabling it to interface with a variety of external memory and peripheral devices, offering scalability and flexibility for various system configurations.
* Power Management: The device features advanced power management techniques, including dynamic power management and low-power idle modes, ensuring energy efficiency and reducing heat generation, which is essential in embedded and portable devices.
* Integration of Peripheral Functions: The processor integrates a wide range of essential peripheral functions, reducing the need for external components. These include timers, interrupt controllers, and communication interfaces.

## Electrical Specifications:

* Supply Voltage (Vcc): The MPC885CVR133 typically operates with a core supply voltage of 3.3V.
* Operating Frequency: The processor is clocked at 133 MHz, offering a balance of performance and power efficiency for embedded control applications.
* Power Consumption: The processor’s low-power design allows for reduced power consumption while maintaining high performance. The typical power consumption is around 1.5W, which is quite low for its processing capabilities, making it suitable for power-constrained environments.
* Temperature Range: The device is rated to operate within the industrial temperature range of -40°C to +105°C, ensuring reliable operation in demanding environments such as automotive, industrial, and communications systems.
* Current Draw: The typical supply current at full load is approximately 500mA at 3.3V, depending on the load and operating conditions.

## Performance and Functionality:

* Processor Core: The PowerPC 603e core used in the MPC885CVR133 provides a 32-bit RISC architecture capable of delivering efficient instruction execution, making it well-suited for embedded applications with real-time requirements.
* Performance: With a clock speed of 133 MHz, the MPC885CVR133 provides sufficient performance for handling demanding control algorithms, real-time data processing, and high-speed communication tasks. The performance is enhanced by the processor’s parallel execution pipeline, which allows it to execute multiple instructions in parallel.
* Instruction Set: The processor supports the PowerPC ISA (Instruction Set Architecture), which includes a rich set of instructions optimized for embedded systems, offering powerful computational capabilities and flexibility for software developers.
* Cache Architecture: The processor includes 32KB of L1 cache (16KB instruction and 16KB data cache), which helps minimize memory access latency and improves data throughput for memory-intensive tasks.
* FPU (Floating Point Unit): The MPC885CVR133 includes a floating-point unit (FPU) for handling complex mathematical operations, enabling faster computation in applications that require heavy numerical calculations.
* I/O Interfaces: The processor features a range of communication interfaces, including I2C, SPI, UART, and CAN bus interfaces, enabling it to interact with various external peripherals and communication devices.

## Integrated Peripherals:

* Timers: The processor includes multiple general-purpose timers that can be used for various time-based applications such as generating periodic interrupts, controlling the operation of devices, and providing precise time delays.
* Interrupt Controller: An integrated interrupt controller allows the processor to handle multiple interrupt sources efficiently, prioritizing tasks based on urgency, which is crucial for real-time applications.
* DMA Controller: The Direct Memory Access (DMA) controller enables high-speed data transfers between peripherals and memory without burdening the CPU, improving overall system performance.
* Watchdog Timer: A watchdog timer is included to monitor the system and reset the processor in the event of a failure or if the software enters an undefined state.

## System Integration:

* System Clock: The processor supports external system clock frequencies up to 133 MHz, with the ability to interface with external clocks or generate its own internal clock signal.
* Bus Architecture: The MPC885CVR133 uses a 32-bit bus to connect with external memory and peripherals, providing a flexible and scalable interface for expanding the system.
* On-chip Debugging: The processor includes debugging features like JTAG (Joint Test Action Group) for real-time debugging, which aids in development and troubleshooting of embedded systems.

## Applications:

The MPC885CVR133 is widely used in applications that require real-time processing, high reliability, and efficient power management. Some of the typical application areas include:

* Automotive: The processor is suitable for use in automotive control systems such as infotainment, instrument clusters, and advanced driver-assistance systems (ADAS), where performance and safety are critical.
* Industrial Automation: The MPC885CVR133 is used in industrial control systems, robotics, PLC (Programmable Logic Controllers), and machine vision systems, where it can handle time-sensitive data and control tasks.
* Telecommunications: The processor is ideal for telecommunications equipment such as base stations and network routers, where efficient data processing and communication are needed.
* Consumer Electronics: The processor is used in embedded devices such as set-top boxes, audio/video equipment, and gaming consoles, providing efficient handling of multimedia data.
* Medical Devices: The MPC885CVR133 can be used in medical monitoring systems and diagnostic devices, where reliability and real-time performance are essential.

## Advantages:

* Power Efficiency: The low-power design of the MPC885CVR133 makes it an excellent choice for battery-powered or thermally sensitive embedded systems, offering a balance of performance and energy consumption.
* Scalability: With flexible I/O options and external bus interfaces, the processor can easily be adapted for use in a variety of system configurations and expanded for more complex designs.
* Robust Performance: The PowerPC 603e core offers reliable and efficient performance for real-time applications, enabling quick execution of tasks without compromising system reliability.
* Real-Time Capabilities: The integration of timers, interrupts, and the DMA controller ensures that the processor can handle real-time data processing requirements effectively, making it suitable for control systems and other time-critical applications.

## Conclusion:

The NXP Semiconductors MPC885CVR133 is a powerful, flexible, and efficient microprocessor based on the PowerPC architecture, making it an ideal solution for embedded applications in various sectors such as automotive, industrial, telecommunications, and consumer electronics. With a combination of high processing speed, low power consumption, and advanced peripheral integration, it provides a comprehensive solution for systems requiring real-time performance and reliability. The processor's rich feature set, including on-chip memory, communication interfaces, and advanced power management, allows for highly optimized and scalable system designs.
MPC885CVR133 Compare Parts
  • MPC885CVR133 vs MPC885ZP80
  • MPC885CVR133 vs MPC885ZP66
  • MPC885CVR133 vs MPC885ZP66
  • MPC885CVR133 vs MPC885ZP133
  • MPC885CVR133 vs MPC885ZP133
  • MPC885CVR133 vs MPC885VR80-NXP
  • MPC885CVR133 vs MPC885VR80
  • MPC885CVR133 vs MPC885VR80
  • MPC885CVR133 vs MPC885VR66-NXP
  • MPC885CVR133 vs MPC885VR66
  • MPC885CVR133 vs MPC885VR66
  • MPC885CVR133 vs MPC885VR133
  • MPC885CVR133 vs MPC885VR133
  • MPC885CVR133 vs MPC885CZP66
  • MPC885CVR133 vs MPC885CZP66
  • MPC885CVR133 vs MPC885CZP133
  • MPC885CVR133 vs MPC885CVR66557
  • MPC885CVR133 vs MPC885CVR66-FR
  • MPC885CVR133 vs MPC885CVR66
  • MPC885CVR133 vs MPC885CVR133-FR
  • MPC885CVR133 vs MPC880ZP80
  • MPC885CVR133 vs MPC880ZP80
  • MPC885CVR133 vs MPC880ZP66
  • MPC885CVR133 vs MPC880ZP66
  • MPC885CVR133 vs MPC880ZP133
  • MPC885CVR133 vs MPC880ZP133
  • MPC885CVR133 vs MPC880VR80
  • MPC885CVR133 vs MPC880VR66
  • MPC885CVR133 vs MPC880VR133
  • MPC885CVR133 vs MPC880VR133
  • MPC885CVR133 vs MPC880CZP66
  • MPC885CVR133 vs MPC880CZP133
  • MPC885CVR133 vs MPC880CVR66-NXP
  • MPC885CVR133 vs MPC880CVR66
  • MPC885CVR133 vs MPC880CVR66
  • MPC885CVR133 vs MPC880CVR133-NXP
  • MPC885CVR133 vs MPC880CVR133
  • MPC885CVR133 vs MPC880CVR133
  • MPC885CVR133 vs MPC875ZT80
  • MPC885CVR133 vs MPC875ZT80
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you