MK12DX256VLF5
MK12DX256VLF5
Active
Description:  IC MCU 32BIT 256KB FLASH 48LQFP
Manufacturer:  NXP Semiconductors
History Price: $6.12228
In Stock: 16100
MK12DX256VLF5 Specification
Specification
Part No
MK12DX256VLF5
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
Kinetis K10
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M4
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Peripherals
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
33
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.71V ~ 3.6V
Data Converters
A/D 18x16b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
MK12DX256VLF5 PDF Datasheet
MK12DX256VLF5 Related Parts
MK10DN128VFM5
MK10DN128VFM5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 32QFN
MK10DN128VFT5
MK10DN128VFT5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48QFN
MK10DN128VLF5
MK10DN128VLF5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK10DN128VLF5R
MK10DN128VLF5R
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 48LQFP
MK10DN128VLH5
MK10DN128VLH5
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK10DN128VLH5
MK10DN128VLH5
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MK10DN128VLH5R
MK10DN128VLH5R
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MK10DN128VMP5
MK10DN128VMP5
NXP Semiconductors
IC MCU 32BIT 128KB FLSH 64MAPBGA
MK10DN128VMP5
MK10DN128VMP5
NXP Semiconductors
KINETIS K10:50MHZ CORTEX-M4 PER
MK10DN32VFM5
MK10DN32VFM5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 32QFN
MK10DN32VFT5
MK10DN32VFT5
NXP Semiconductors
IC MCU 32BIT 32KB FLASH 48QFN
MK10DN32VFT5
MK10DN32VFT5
NXP Semiconductors
KINETIS K10:50MHZ CORTEX-M4 PER
MK12DX256VLF5 Compare Parts
  • MK12DX256VLF5 vs MK12DX256VLK5
  • MK12DX256VLF5 vs MK12DX256VLH5
  • MK12DX256VLF5 vs MK12DX128VMC5
  • MK12DX256VLF5 vs MK12DX128VMC5
  • MK12DX256VLF5 vs MK12DX128VMC5
  • MK12DX256VLF5 vs MK12DX128VLK5
  • MK12DX256VLF5 vs MK12DX128VLH5
  • MK12DX256VLF5 vs MK12DX128VLF5557
  • MK12DX256VLF5 vs MK12DX128VLF5
  • MK12DX256VLF5 vs MK12DN512VMC5
  • MK12DX256VLF5 vs MK12DN512VLK5R
  • MK12DX256VLF5 vs MK12DN512VLK5
  • MK12DX256VLF5 vs MK12DN512VLH5R
  • MK12DX256VLF5 vs MK12DN512VLH5
  • MK12DX256VLF5 vs MK11DX256VMC5
  • MK12DX256VLF5 vs MK11DX256VMC5
  • MK12DX256VLF5 vs MK11DX256VLK5
  • MK12DX256VLF5 vs MK11DX256AVMC5
  • MK12DX256VLF5 vs MK11DX256AVLK5
  • MK12DX256VLF5 vs MK11DX256AVLK5
  • MK12DX256VLF5 vs MK11DX128VMC5
  • MK12DX256VLF5 vs MK11DX128VMC5
  • MK12DX256VLF5 vs MK11DX128VLK5
  • MK12DX256VLF5 vs MK11DX128AVMC5
  • MK12DX256VLF5 vs MK11DX128AVLK5
  • MK12DX256VLF5 vs MK11DN512VMC5
  • MK12DX256VLF5 vs MK11DN512VMC5
  • MK12DX256VLF5 vs MK11DN512VLK5R
  • MK12DX256VLF5 vs MK11DN512VLK5
  • MK12DX256VLF5 vs MK11DN512AVMC5
  • MK12DX256VLF5 vs MK11DN512AVLK5R
  • MK12DX256VLF5 vs MK11DN512AVLK5
  • MK12DX256VLF5 vs MK10FX512VMD12557
  • MK12DX256VLF5 vs MK10FX512VMD12
  • MK12DX256VLF5 vs MK10FX512VLQ12
  • MK12DX256VLF5 vs MK10FN1M0VMD12
  • MK12DX256VLF5 vs MK10FN1M0VLQ12
  • MK12DX256VLF5 vs MK10DX64VMP5
  • MK12DX256VLF5 vs MK10DX64VMC7
  • MK12DX256VLF5 vs MK10DX64VMC7
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.