MC9S12D64VPVER
MC9S12D64VPVER
Obsolete
Description:  IC MCU 16BIT 64KB FLASH 112LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 13100
MC9S12D64VPVER Specification
Specification
Part No
MC9S12D64VPVER
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
HCS12
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
HCS12
Core Size
16-Bit
Speed
25MHz
Connectivity
CANbus, I2C, SCI, SPI
Peripherals
PWM, WDT
Number of I/O
91
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.25V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
112-LQFP
Supplier Device Package
112-LQFP (20x20)
MC9S12D64VPVER PDF Datasheet
MC9S12D64VPVER Related Parts
MC908AB32CFUE
MC908AB32CFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32CFUER
MC908AB32CFUER
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32MFUE
MC908AB32MFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
Freescale Semiconductor
IC MCU 8BIT 32KB FLASH 64QFP
MC908AB32VFUE
MC908AB32VFUE
NXP Semiconductors
IC MCU 8BIT 32KB FLASH 64QFP
MC908AP16ACB
MC908AP16ACB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACBE
MC908AP16ACBE
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 42DIP
MC908AP16ACFA
MC908AP16ACFA
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFAE
MC908AP16ACFAE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48LQFP
MC908AP16ACFB
MC908AP16ACFB
Motorola
8-BIT, FLASH, 68HC08 CPU, 8MHZ
MC908AP16ACFBE
MC908AP16ACFBE
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44QFP
MC9S12D64VPVER Compare Parts
  • MC9S12D64VPVER vs MC9SDJ128BCFUR2
  • MC9S12D64VPVER vs MC9SDJ128BCFUR2
  • MC9S12D64VPVER vs MC9SDG256BCFUR2
  • MC9S12D64VPVER vs MC9SDG128EVPVR2
  • MC9S12D64VPVER vs MC9SDG128ECPVR2-FR
  • MC9S12D64VPVER vs MC9SDG128ECPVR2
  • MC9S12D64VPVER vs MC9SDG128ECPV-FR
  • MC9S12D64VPVER vs MC9SDG128ECPV
  • MC9S12D64VPVER vs MC9SDG128BVFUR2
  • MC9S12D64VPVER vs MC9SDG128BCPVR2
  • MC9S12D64VPVER vs MC9S12XS64MAE
  • MC9S12D64VPVER vs MC9S12XS64MAE
  • MC9S12D64VPVER vs MC9S12XS64CAER
  • MC9S12D64VPVER vs MC9S12XS64CAE
  • MC9S12D64VPVER vs MC9S12XS64CAE
  • MC9S12D64VPVER vs MC9S12XS256CAE
  • MC9S12D64VPVER vs MC9S12XS256CAE
  • MC9S12D64VPVER vs MC9S12XS128MAL
  • MC9S12D64VPVER vs MC9S12XS128MAER
  • MC9S12D64VPVER vs MC9S12XS128MAER
  • MC9S12D64VPVER vs MC9S12XS128MAE
  • MC9S12D64VPVER vs MC9S12XS128MAE
  • MC9S12D64VPVER vs MC9S12XS128MAA
  • MC9S12D64VPVER vs MC9S12XS128MAA
  • MC9S12D64VPVER vs MC9S12XS128CAE
  • MC9S12D64VPVER vs MC9S12XS128CAE
  • MC9S12D64VPVER vs MC9S12XHZ512CAL
  • MC9S12D64VPVER vs MC9S12XHZ512CAL
  • MC9S12D64VPVER vs MC9S12XHZ512CAG
  • MC9S12D64VPVER vs MC9S12XHZ256VAGR
  • MC9S12D64VPVER vs MC9S12XHZ256VAG
  • MC9S12D64VPVER vs MC9S12XHZ256VAG
  • MC9S12D64VPVER vs MC9S12XHZ256CAL
  • MC9S12D64VPVER vs MC9S12XHZ256CAL
  • MC9S12D64VPVER vs MC9S12XHZ256CAG
  • MC9S12D64VPVER vs MC9S12XHZ256CAG
  • MC9S12D64VPVER vs MC9S12XF512MLM
  • MC9S12D64VPVER vs MC9S12XF512MLH
  • MC9S12D64VPVER vs MC9S12XET256MAL
  • MC9S12D64VPVER vs MC9S12XET256MAG
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked