MM74HCU04MX
MM74HCU04MX
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   MM74HCU04MX Datasheet
History Price: $0.65000
In Stock: 4100
MM74HCU04MX Specification
Specification
Part No
MM74HCU04MX
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
74HCU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
-
Voltage - Supply
2V ~ 6V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
5.2mA, 7.8mA
Input Logic Level - Low
0.3V ~ 1.1V
Input Logic Level - High
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
14ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
MM74HCU04MX PDF Datasheet
MM74HCU04MX Related Parts
MM74C00M
MM74C00M
Fairchild Semiconductor
NAND GATE SERIES PDSO14
MM74C00M
MM74C00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00MX
MM74C00MX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00MX
MM74C00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
MM74C00N
MM74C00N
onsemi
IC GATE NAND 4CH 2-INP 14DIP
MM74C02N
MM74C02N
onsemi
IC GATE NOR 4CH 2-INP 14DIP
MM74C04M
MM74C04M
onsemi
IC INVERTER 6CH 1-INP 14SOIC
MM74C04MX
MM74C04MX
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14SOIC
MM74C04MX
MM74C04MX
onsemi
IC INVERTER 6CH 1-INP 14SOIC
MM74C04N
MM74C04N
Fairchild Semiconductor
IC INVERTER 6CH 1-INP 14DIP
MM74C04N
MM74C04N
onsemi
IC INVERTER 6CH 1-INP 14DIP
MM74C08M
MM74C08M
Fairchild Semiconductor
AND GATE SERIES PDSO14
MM74HCU04MX Compare Parts
  • MM74HCU04MX vs MM74HCU04SJX
  • MM74HCU04MX vs MM74HCU04SJ
  • MM74HCU04MX vs MM74HCU04SJ
  • MM74HCU04MX vs MM74HCU04N
  • MM74HCU04MX vs MM74HCU04N
  • MM74HCU04MX vs MM74HCU04N
  • MM74HCU04MX vs MM74HCU04MTCX
  • MM74HCU04MX vs MM74HCU04MTC
  • MM74HCU04MX vs MM74HCU04MTC
  • MM74HCU04MX vs MM74HCU04M
  • MM74HCU04MX vs MM74HCU04M
  • MM74HCU04MX vs MM74HCT32SJX
  • MM74HCU04MX vs MM74HCT32SJX
  • MM74HCU04MX vs MM74HCT32SJ
  • MM74HCU04MX vs MM74HCT32SJ
  • MM74HCU04MX vs MM74HCT32N
  • MM74HCU04MX vs MM74HCT32N
  • MM74HCU04MX vs MM74HCT32MXNL
  • MM74HCU04MX vs MM74HCT32MX
  • MM74HCU04MX vs MM74HCT32MTCX
  • MM74HCU04MX vs MM74HCT32MTC
  • MM74HCU04MX vs MM74HCT32MTC
  • MM74HCU04MX vs MM74HCT32M
  • MM74HCU04MX vs MM74HCT14SJX
  • MM74HCU04MX vs MM74HCT14SJ
  • MM74HCU04MX vs MM74HCT14SJ
  • MM74HCU04MX vs MM74HCT14N
  • MM74HCU04MX vs MM74HCT14N
  • MM74HCU04MX vs MM74HCT14MXNL
  • MM74HCU04MX vs MM74HCT14MX
  • MM74HCU04MX vs MM74HCT14MTCX
  • MM74HCU04MX vs MM74HCT14MTC
  • MM74HCU04MX vs MM74HCT14M
  • MM74HCU04MX vs MM74HCT08SJX
  • MM74HCU04MX vs MM74HCT08SJX
  • MM74HCU04MX vs MM74HCT08SJ
  • MM74HCU04MX vs MM74HCT08SJ
  • MM74HCU04MX vs MM74HCT08N
  • MM74HCU04MX vs MM74HCT08N
  • MM74HCU04MX vs MM74HCT08MX
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller