☰
ML4900CS
ML4900CS
Active
Description:  ML4900CS - HIGH CURRENT SYNCHRON
Manufacturer:  Micro Linear
Datasheet:   ML4900CS Datasheet
History Price: $1.04000
In Stock: 20465
ML4900CS Specification
Specification
Part No
ML4900CS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Micro Linear
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
ML4900CS PDF Datasheet
ML4900CS Related Parts
ML4770ESX
ML4770ESX
Fairchild Semiconductor
CONV DC-DC SINGLE STEP UP 1.8V T
ML4828IP
ML4828IP
Rochester Electronics
SWITCHING CONTROLLER, VOLTAGE-MO
ML4828IS
ML4828IS
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4828ISX
ML4828ISX
Fairchild Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
ML4863CS
ML4863CS
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4894ES
ML4894ES
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4895ES
ML4895ES
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4903CT
ML4903CT
Fairchild Semiconductor
SWITCHING CONTROLLER
ML4895ESX
ML4895ESX
Fairchild Semiconductor
SYNCHRONOUS BUCK CONTROLLER
ML4902CTX
ML4902CTX
Fairchild Semiconductor
HIGH CURRENT SYNCHRONOUS BUCK C
ML4900CS Compare Parts
  • ML4900CS vs ML4895ES
  • ML4900CS vs ML4894ES
  • ML4900CS vs ML4863CS
  • ML4900CS vs ML4828ISX
  • ML4900CS vs ML4828IS
  • ML4900CS vs ML4828IP
  • ML4900CS vs ML4770ESX
  • ML4900CS vs ML4902CTX
  • ML4900CS vs ML4895ESX
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend