☰
CD4503BE
CD4503BE
Active
Description:  IC BUFFER NON-INVERT 18V 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4503BE Datasheet
History Price: $0.68000
In Stock: 45840
CD4503BE Specification
Specification
Part No
CD4503BE
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
2, 4 (Hex)
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
14.1mA, 23mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4503BE Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4503BE Description
The Harris Corporation CD4503BE is a dual 4-input NAND gate integrated circuit that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This series is known for its versatility, low power consumption, and high noise immunity, making it suitable for a wide range of digital applications. The CD4503BE is particularly useful in applications requiring multiple input logic functions, such as digital signal processing, control systems, and various combinational logic circuits.

## Overview

The CD4503BE features two independent 4-input NAND gates, which can be used to perform logical operations on multiple input signals. NAND gates are fundamental building blocks in digital electronics, as they can be combined to create any other type of logic gate (AND, OR, NOT, etc.). The ability to handle four inputs per gate allows for more complex logic functions to be implemented in a single package, reducing the need for multiple components.

## Key Features

1. Dual 4-Input NAND Gates: The device contains two separate NAND gates, each capable of accepting four input signals.
2. Wide Supply Voltage Range: The CD4503BE operates over a supply voltage range of 3V to 15V, making it adaptable to various circuit designs.
3. Low Power Consumption: The CMOS technology used in the CD4503BE ensures low static power consumption, which is particularly beneficial in battery-powered applications.
4. High Noise Immunity: The device exhibits excellent noise margins, allowing it to function reliably in noisy environments.
5. High Speed: The propagation delay is relatively low, enabling fast switching times for digital signals.
6. Standard Logic Levels: The CD4503BE is compatible with standard CMOS logic levels, making it easy to interface with other digital components.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range (V_IN): 0V to V_DD
- Output Voltage Levels: V_OH (High Level Output Voltage) typically V_DD - 0.1V; V_OL (Low Level Output Voltage) typically 0.1V
- Maximum Input Current (I_IN): ±1 µA
- Maximum Output Current (I_O): ±5 mA
- Maximum Power Dissipation (P_D): 500 mW
- Operating Temperature Range: -55°C to +125°C
- Propagation Delay: Typically 50 ns at V_DD = 9V
- Fan-out: Up to 10 standard CMOS loads

## Pin Configuration

The CD4503BE is available in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The pin configuration is as follows:

- Pin 1: A1 (Input for Gate 1)
- Pin 2: B1 (Input for Gate 1)
- Pin 3: C1 (Input for Gate 1)
- Pin 4: D1 (Input for Gate 1)
- Pin 5: Y1 (Output for Gate 1)
- Pin 6: V_DD (Supply Voltage)
- Pin 7: GND (Ground)
- Pin 8: Y2 (Output for Gate 2)
- Pin 9: D2 (Input for Gate 2)
- Pin 10: C2 (Input for Gate 2)
- Pin 11: B2 (Input for Gate 2)
- Pin 12: A2 (Input for Gate 2)
- Pin 13: NC (No Connection)
- Pin 14: NC (No Connection)

## Applications

The CD4503BE is used in a variety of applications, including:

- Combinational Logic Circuits: It can be used to create complex logic functions by combining multiple NAND gates.
- Digital Signal Processing: The device is suitable for applications that require manipulation of digital signals.
- Control Systems: It can be employed in control logic for various electronic systems.
- Data Encoding and Decoding: The CD4503BE can be used in encoding and decoding schemes in communication systems.

## Conclusion

The Harris Corporation CD4503BE is a versatile dual 4-input NAND gate that offers a wide supply voltage range, low power consumption, and high noise immunity. Its ability to handle multiple inputs makes it an essential component in various digital applications, from simple logic circuits to complex signal processing systems. The CD4503BE is a reliable choice for engineers and designers looking to implement efficient and effective logic functions in their electronic designs.
CD4503BE Compare Parts
  • CD4503BE vs CD4503BPWRE4
  • CD4503BE vs CD4503BPWR
  • CD4503BE vs CD4503BPW
  • CD4503BE vs CD4503BNSR
  • CD4503BE vs CD4503BMT
  • CD4503BE vs CD4503BM96
  • CD4503BE vs CD4503BM
  • CD4503BE vs CD4503BF
  • CD4503BE vs CD4503BEG4
  • CD4503BE vs CD4503BEE4
  • CD4503BE vs CD4503BD3
  • CD4503BE vs CD4503BCN
  • CD4503BE vs CD4502BPWR
  • CD4503BE vs CD4502BPW
  • CD4503BE vs CD4502BNSR
  • CD4503BE vs CD4502BM96
  • CD4503BE vs CD4502BM
  • CD4503BE vs CD4502BK3
  • CD4503BE vs CD4502BEG4
  • CD4503BE vs CD4502BE
  • CD4503BE vs CD4502BE
  • CD4503BE vs CD4502BD3
  • CD4503BE vs CD4050BPWR
  • CD4503BE vs CD4050BPW
  • CD4503BE vs CD4050BNSR
  • CD4503BE vs CD4050BM
  • CD4503BE vs CD4050BK
  • CD4503BE vs CD4050BF
  • CD4503BE vs CD4050BEX
  • CD4503BE vs CD4050BE
  • CD4503BE vs CD4050BE
  • CD4503BE vs CD4050BDWR
  • CD4503BE vs CD4050BDW
  • CD4503BE vs CD4050BDT
  • CD4503BE vs CD4050BDRG4
  • CD4503BE vs CD4050BDR
  • CD4503BE vs CD4050BDE4
  • CD4503BE vs CD4050BD3
  • CD4503BE vs CD4050BD
  • CD4503BE vs CD4050BCSJX
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description