☰
CD4067BE
CD4067BE
Obsolete
Description:  IC MUX 16:1 240OHM 24DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4067BE Datasheet
History Price: Obsolete
In Stock: 31040
CD4067BE Specification
Specification
Part No
CD4067BE
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
16:1
Number of Circuits
1
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 18V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
14MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 55pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
CD4067BE Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4067BE Description
The Texas Instruments CD4067BE is a versatile, high-performance analog multiplexer/demultiplexer designed for a wide range of applications in electronic circuits. This device is particularly useful in applications where multiple analog signals need to be routed to a single output or where a single input signal needs to be directed to multiple outputs. Below is a detailed overview of the CD4067BE, including its specifications and features.

## Overview

The CD4067BE is a 16-channel analog multiplexer/demultiplexer that can be controlled by digital signals. It allows for the selection of one of the 16 input channels to be connected to a single output, or conversely, it can route a single input signal to one of the 16 output channels. The device operates with a wide supply voltage range, making it suitable for various applications in both consumer and industrial electronics.

## Key Features

1. 16-Channel Multiplexer/Demultiplexer: The CD4067BE can handle up to 16 different input signals, allowing for flexible routing of analog signals in a compact form factor.

2. Wide Supply Voltage Range: The device operates with a supply voltage range from 3V to 15V, making it compatible with a variety of digital logic levels and applications.

3. Low On-Resistance: The CD4067BE features low on-resistance (typically around 50 ohms), which minimizes signal distortion and ensures high fidelity in signal transmission.

4. High Noise Immunity: The device is designed to provide high noise immunity, making it suitable for use in noisy environments.

5. Low Power Consumption: The CD4067BE operates with low power consumption, which is beneficial for battery-powered applications and helps to extend battery life.

6. Single Supply Operation: The device can operate with a single supply voltage, simplifying the design and reducing the number of required power supplies.

7. TTL Compatible: The CD4067BE is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into digital systems.

8. Wide Operating Temperature Range: The device can operate in a temperature range from -55°C to +125°C, making it suitable for a variety of environmental conditions.

## Specifications

- Supply Voltage Range: 3V to 15V
- Input Voltage Range: 0V to VDD
- On-Resistance: Typically 50 ohms (at VDD = 9V)
- Channel-to-Channel Isolation: 50 dB (typical)
- Control Logic Levels: TTL compatible
- Operating Temperature Range: -55°C to +125°C
- Package Type: DIP-16, SOIC-16, TSSOP-16
- Propagation Delay: 10 ns (typical)
- Power Consumption: 1 µA (maximum)

## Applications

The CD4067BE is suitable for a wide range of applications, including:

- Signal routing in audio and video systems
- Data acquisition systems
- Analog signal switching
- Multiplexing in communication systems
- Sensor data collection
- Test and measurement equipment

## Conclusion

The Texas Instruments CD4067BE is a highly versatile and efficient analog multiplexer/demultiplexer that provides a reliable solution for routing multiple analog signals in various applications. With its wide supply voltage range, low on-resistance, and compatibility with TTL logic levels, it is an excellent choice for designers looking to implement flexible and efficient signal routing solutions. Its robust performance and wide operating temperature range make it suitable for both consumer and industrial applications, ensuring reliable operation in diverse environments.
CD4067BE Compare Parts
  • CD4067BE vs CD4097BPWRE4
  • CD4067BE vs CD4097BPWR
  • CD4067BE vs CD4097BPW
  • CD4067BE vs CD4097BNSRG4
  • CD4067BE vs CD4097BNSRE4
  • CD4067BE vs CD4097BNSR
  • CD4067BE vs CD4097BMG4
  • CD4067BE vs CD4097BME4
  • CD4067BE vs CD4097BM96G4
  • CD4067BE vs CD4097BM96E4
  • CD4067BE vs CD4097BM96
  • CD4067BE vs CD4097BM
  • CD4067BE vs CD4097BE
  • CD4067BE vs CD4067BPWRG4
  • CD4067BE vs CD4067BPWRE4
  • CD4067BE vs CD4067BPWR
  • CD4067BE vs CD4067BPWG4
  • CD4067BE vs CD4067BPW
  • CD4067BE vs CD4067BNSRG4
  • CD4067BE vs CD4067BNSRE4
  • CD4067BE vs CD4067BNSR
  • CD4067BE vs CD4067BME4
  • CD4067BE vs CD4067BM96G4
  • CD4067BE vs CD4067BM96E4
  • CD4067BE vs CD4067BM96
  • CD4067BE vs CD4067BM
  • CD4067BE vs CD4067BF3A
  • CD4067BE vs CD4067BEG4
  • CD4067BE vs CD4066BK
  • CD4067BE vs CD4066BD3
  • CD4067BE vs CD4053BQM96Q1
  • CD4067BE vs CD4053BQM96G4Q1
  • CD4067BE vs CD4053BPWRG4
  • CD4067BE vs CD4053BPWRG3
  • CD4067BE vs CD4053BPWRE4
  • CD4067BE vs CD4053BPWR
  • CD4067BE vs CD4053BPW
  • CD4067BE vs CD4053BNSR
  • CD4067BE vs CD4053BMT
  • CD4067BE vs CD4053BMG4
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much