100131DC
100131DC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100131DC Datasheet
History Price: $2.94000
In Stock: 9300
100131DC Specification
Specification
Part No
100131DC
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
100131DC PDF Datasheet
100131DC Related Parts
100131J-MIL
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331QC
100331QC
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
100131DC Compare Parts
  • 100131DC vs 100353QCX
  • 100131DC vs 100353QC
  • 100131DC vs 100351SCX
  • 100131DC vs 100351SC
  • 100131DC vs 100351SC
  • 100131DC vs 100351QIX
  • 100131DC vs 100351QI
  • 100131DC vs 100351QCX
  • 100131DC vs 100351QCX
  • 100131DC vs 100351QC
  • 100131DC vs 100351QC
  • 100131DC vs 100351DC
  • 100131DC vs 100331SCX
  • 100131DC vs 100331SC
  • 100131DC vs 100331QIX
  • 100131DC vs 100331QIX
  • 100131DC vs 100331QI
  • 100131DC vs 100331QI
  • 100131DC vs 100331QCX
  • 100131DC vs 100331QCX
  • 100131DC vs 100331QC
  • 100131DC vs 100331QC
  • 100131DC vs 100331PC
  • 100131DC vs 100331J-QMLV
  • 100131DC vs 100331DC
  • 100131DC vs 100151W-MIL
  • 100131DC vs 100151J-MIL
  • 100131DC vs 100151DC
  • 100131DC vs 100135J-MIL
  • 100131DC vs 100135DC
  • 100131DC vs 100131W-MIL
  • 100131DC vs 100131J-MIL
  • 100131DC vs 100353FM-MLS
  • 100131DC vs 100351WRQMLV
  • 100131DC vs 100351W-QMLV
  • 100131DC vs 100131FCQR
  • 100131DC vs 100131FCQL
  • 100131DC vs 100131FC
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads