Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Infineon Technologies CY8C21334-24PVXIT
CY8C21334-24PVXIT
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 20SSOP
Manufacturer:
Infineon Technologies
Datasheet:
CY8C21334-24PVXIT Datasheet
History Price: $7.01000
In Stock: 7800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY8C21334-24PVXIT Specification
Specification
Part No
CY8C21334-24PVXIT
Category
Embedded - Microcontrollers
Manufacturer
Infineon Technologies
Series
PSOC1 CY8C21xxx
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
M8C
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
16
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.25V
Data Converters
A/D 28x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
CY8C21334-24PVXIT PDF Datasheet
CY8C21334-24PVXIT Datasheet
Click and Download: CY8C21334-24PVXIT Datasheet
CY8C21334-24PVXIT Related Parts
CY88386PFV-GS-BND-EFE1
Infineon Technologies
IC MICROCOMPUTER 4BIT 80LQFP
CY88386PMC-GS-BNDE1
Infineon Technologies
IC MICROCOMPUTER 4BIT 80LQFP
CY89695BPFM-G-196-BNDE1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89695BPFM-G-331E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89695BPFM-G-352E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-106-BNDE1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-153-BNDE1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-264E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-332E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-337E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-338E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-344E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY8C21334-24PVXIT Compare Parts
CY8C21334-24PVXIT vs CY8C6347FMI-BLD43T
CY8C21334-24PVXIT vs CY8C6347FMI-BLD33T
CY8C21334-24PVXIT vs CY8C6347FMI-BLD13T
CY8C21334-24PVXIT vs CY8C6347BZI-BLD53
CY8C21334-24PVXIT vs CY8C6347BZI-BLD44
CY8C21334-24PVXIT vs CY8C6347BZI-BLD43
CY8C21334-24PVXIT vs CY8C6347BZI-BLD34
CY8C21334-24PVXIT vs CY8C6347BZI-BLD33
CY8C21334-24PVXIT vs CY8C6337BZI-BLF13
CY8C21334-24PVXIT vs CY8C6336BZI-BLF04
CY8C21334-24PVXIT vs CY8C6336BZI-BLF03
CY8C21334-24PVXIT vs CY8C6336BZI-BLD14
CY8C21334-24PVXIT vs CY8C6336BZI-BLD13
CY8C21334-24PVXIT vs CY8C6316BZI-BLF54
CY8C21334-24PVXIT vs CY8C6316BZI-BLF53
CY8C21334-24PVXIT vs CY8C6316BZI-BLF04
CY8C21334-24PVXIT vs CY8C6316BZI-BLF03
CY8C21334-24PVXIT vs CY8C624ABZI-S2D44T
CY8C21334-24PVXIT vs CY8C624ABZI-S2D14T
CY8C21334-24PVXIT vs CY8C624ABZI-S2D14
CY8C21334-24PVXIT vs CY8C624ABZI-S2D04T
CY8C21334-24PVXIT vs CY8C624ABZI-S2D04
CY8C21334-24PVXIT vs CY8C624AAZI-S2D14
CY8C21334-24PVXIT vs CY8C6248BZI-S2D44T
CY8C21334-24PVXIT vs CY8C6248BZI-S2D44
CY8C21334-24PVXIT vs CY8C6247FDI-D32T
CY8C21334-24PVXIT vs CY8C6247BZI-D54T
CY8C21334-24PVXIT vs CY8C6247BZI-D54
CY8C21334-24PVXIT vs CY8C6247BZI-D44T
CY8C21334-24PVXIT vs CY8C6247BZI-D44
CY8C21334-24PVXIT vs CY8C6247BZI-D34T
CY8C21334-24PVXIT vs CY8C6247BZI-D34
CY8C21334-24PVXIT vs CY8C6247BZI-AUD54
CY8C21334-24PVXIT vs CY8C6246BZI-D04T
CY8C21334-24PVXIT vs CY8C6246BZI-D04
CY8C21334-24PVXIT vs CY8C6245AZI-S3D72
CY8C21334-24PVXIT vs CY8C6245AZI-S3D62
CY8C21334-24PVXIT vs CY8C6245AZI-S3D42
CY8C21334-24PVXIT vs CY8C6245AZI-S3D12
CY8C21334-24PVXIT vs CY8C6245AZI-S3D02
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.