☰
CY7C68013A-56PVXC
CY7C68013A-56PVXC
Active
Description:  IC MCU USB PERIPH HI SPD 56SSOP
Manufacturer:  Infineon Technologies
History Price: $9.27000
In Stock: 31460
CY7C68013A-56PVXC Specification
Specification
Part No
CY7C68013A-56PVXC
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Infineon Technologies
Series
EZ-USB FX2LP
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
USB Microcontroller
Core Processor
8051
Program Memory Type
ROMless
Controller Series
CY7C680xx
RAM Size
16K x 8
Interface
I2C, USB, USART
Number of I/O
24
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
CY7C68013A-56PVXC PDF Datasheet
CY7C68013A-56PVXC Related Parts
CY7C53120E2-10AXI
CY7C53120E2-10AXI
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E2-10AXIT
CY7C53120E2-10AXIT
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E2-10SXI
CY7C53120E2-10SXI
Infineon Technologies
IC PROCESSOR NEURON 32-SOIC
CY7C53120E2-10SXIT
CY7C53120E2-10SXIT
Infineon Technologies
IC PROCESSOR NEURON 32-SOIC
CY7C53120E4-40AXI
CY7C53120E4-40AXI
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E4-40AXIT
CY7C53120E4-40AXIT
Infineon Technologies
IC PROCESSOR NEURON 44LQFP
CY7C53120E4-40SXI
CY7C53120E4-40SXI
Infineon Technologies
IC PROCESSOR NEURON 32-SOIC
CY7C53120E4-40SXIES
CY7C53120E4-40SXIES
Cypress Semiconductor
MPU CY7C531X0 CISC 16BIT 40MHZ
CY7C53120E4-40SXIT
CY7C53120E4-40SXIT
Infineon Technologies
IC PROCESSOR NEURON 32-SOIC
CY7C53150-20AXI
CY7C53150-20AXI
Infineon Technologies
IC PROCESSOR NEURON 64LQFP
CY7C53150-20AXIT
CY7C53150-20AXIT
Infineon Technologies
IC PROCESSOR NEURON 64LQFP
CY7C531504-20AXI
CY7C531504-20AXI
Cypress Semiconductor
LAN CONTROLLER, 5 CHANNEL(S)
CY7C68013A-56PVXC Description
The Infineon Technologies CY7C68013A-56PVXC is a high-performance USB microcontroller that is widely used in various applications requiring USB connectivity. This device is part of the CY7C680xx family, which is known for its flexibility and ease of use in USB interfacing. Below is a detailed introduction to the CY7C68013A-56PVXC, including its specifications and features.

## Overview

The CY7C68013A-56PVXC is a USB 2.0 microcontroller that integrates a 16-bit microprocessor core with a USB controller. It is designed to facilitate the development of USB-based applications, providing a simple and efficient way to connect devices to a USB host. The device is particularly popular in applications such as data acquisition, industrial control, and consumer electronics.

## Key Features

1. USB 2.0 Compliance: The CY7C68013A supports USB 2.0 full-speed (12 Mbps) operation, ensuring compatibility with a wide range of USB devices and hosts.

2. 16-bit Microprocessor: The device features a 16-bit microprocessor core, which allows for efficient processing of data and control tasks.

3. Memory: It includes 32 KB of on-chip SRAM, which can be used for data storage and program execution. This memory is essential for handling complex applications and data processing.

4. Flexible I/O Ports: The microcontroller has multiple general-purpose I/O (GPIO) pins that can be configured for various functions, including digital input/output, analog input, and PWM output.

5. Integrated USB Controller: The built-in USB controller simplifies the design process by eliminating the need for external USB interface components.

6. Programmable Logic: The device supports programmable logic, allowing developers to customize the functionality of the microcontroller to meet specific application requirements.

7. Low Power Consumption: The CY7C68013A is designed for low power operation, making it suitable for battery-powered applications.

8. Development Support: Infineon provides a comprehensive development environment, including software libraries and development kits, to facilitate the design and implementation of USB applications.

## Specifications

- Part Number: CY7C68013A-56PVXC
- Core Architecture: 16-bit
- Operating Voltage: 3.3V
- Maximum Clock Frequency: 48 MHz
- USB Interface: USB 2.0 Full Speed (12 Mbps)
- On-chip Memory:
- SRAM: 32 KB
- Flash: 8 KB (for firmware storage)
- GPIO Pins: Up to 24 configurable I/O pins
- Operating Temperature Range: -40°C to +85°C
- Package Type: 56-pin VQFN (Very Thin Quad Flat No-lead)
- Power Consumption: Typically 50 mA during operation, with lower consumption in sleep modes.

## Applications

The CY7C68013A-56PVXC is suitable for a wide range of applications, including but not limited to:

- Data Acquisition Systems: Used in systems that require the collection and processing of data from various sensors.
- Industrial Automation: Ideal for control systems that need reliable USB connectivity for communication between devices.
- Consumer Electronics: Commonly found in devices such as printers, scanners, and other peripherals that require USB interfacing.
- Embedded Systems: Used in various embedded applications where USB connectivity is essential.

## Conclusion

The Infineon Technologies CY7C68013A-56PVXC is a versatile and powerful USB microcontroller that offers a range of features suitable for various applications. Its combination of a 16-bit microprocessor, integrated USB controller, and flexible I/O capabilities make it an excellent choice for developers looking to implement USB connectivity in their designs. With robust support from Infineon, including development tools and resources, the CY7C68013A is a reliable option for both new and experienced engineers in the field of embedded systems.
CY7C68013A-56PVXC Compare Parts
  • CY7C68013A-56PVXC vs CY7C68053-56BAXI
  • CY7C68013A-56PVXC vs CY7C68016A-56LTXCT
  • CY7C68013A-56PVXC vs CY7C68016A-56LTXC
  • CY7C68013A-56PVXC vs CY7C68016A-56LFXCT
  • CY7C68013A-56PVXC vs CY7C68016A-56LFXC
  • CY7C68013A-56PVXC vs CY7C68015A-56PVXC
  • CY7C68013A-56PVXC vs CY7C68015A-56LTXC
  • CY7C68013A-56PVXC vs CY7C68015A-56LFXC
  • CY7C68013A-56PVXC vs CY7C68014A-56PVXC
  • CY7C68013A-56PVXC vs CY7C68014A-56LTXC
  • CY7C68013A-56PVXC vs CY7C68014A-56LFXC
  • CY7C68013A-56PVXC vs CY7C68014A-56BAXC
  • CY7C68013A-56PVXC vs CY7C68014A-128AXC
  • CY7C68013A-56PVXC vs CY7C68014A-100AXC
  • CY7C68013A-56PVXC vs CY7C68013A-56PVXI
  • CY7C68013A-56PVXC vs CY7C68013A-56PVXCT
  • CY7C68013A-56PVXC vs CY7C68013A-56LTXIT
  • CY7C68013A-56PVXC vs CY7C68013A-56LTXI
  • CY7C68013A-56PVXC vs CY7C68013A-56LTXCT
  • CY7C68013A-56PVXC vs CY7C68013A-56LTXC
  • CY7C68013A-56PVXC vs CY7C68013A-56LFXI
  • CY7C68013A-56PVXC vs CY7C68013A-56LFXCT
  • CY7C68013A-56PVXC vs CY7C68013A-56LFXC
  • CY7C68013A-56PVXC vs CY7C68013A-56BAXCT
  • CY7C68013A-56PVXC vs CY7C68013A-56BAXC
  • CY7C68013A-56PVXC vs CY7C68013A-128AXI
  • CY7C68013A-56PVXC vs CY7C68013A-128AXC
  • CY7C68013A-56PVXC vs CY7C68013A-100AXI
  • CY7C68013A-56PVXC vs CY7C68013A-100AXC
  • CY7C68013A-56PVXC vs CY7C68013-56PVXC
  • CY7C68013A-56PVXC vs CY7C68013-56PVC
  • CY7C68013A-56PVXC vs CY7C68013-100AXC
  • CY7C68013A-56PVXC vs CY7C68013-100AC
  • CY7C68013A-56PVXC vs CY7C67300-100AXIT
  • CY7C68013A-56PVXC vs CY7C67300-100AXI
  • CY7C68013A-56PVXC vs CY7C67300-100AXAT
  • CY7C68013A-56PVXC vs CY7C67300-100AXA
  • CY7C68013A-56PVXC vs CY7C66113C-PVXCT
  • CY7C68013A-56PVXC vs CY7C66113C-PVXC
  • CY7C68013A-56PVXC vs CY7C66113C-LTXCT
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you