Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Renesas Electronics UPC3231GV-E1-A
UPC3231GV-E1-A
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
GENERAL PURPOSE AGC AMPLIFIER
Manufacturer:
Renesas Electronics
Datasheet:
UPC3231GV-E1-A Datasheet
History Price: $1.08000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPC3231GV-E1-A Specification
Specification
Part No
UPC3231GV-E1-A
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automatic Gain Control (AGC)
Output Type
Differential
Number of Circuits
1
-3db Bandwidth
90 MHz
Slew Rate
-
Current - Supply
36 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
8-SSOP (0.126", 3.20mm Width)
Supplier Device Package
8-SSOP
UPC3231GV-E1-A PDF Datasheet
UPC3231GV-E1-A Datasheet
Click and Download: UPC3231GV-E1-A Datasheet
UPC3231GV-E1-A Compare Parts
UPC3231GV-E1-A vs UPC3219GV-E1-A
UPC3231GV-E1-A vs UPC1663GV-E1-A
UPC3231GV-E1-A vs UPC1663GV-A
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you