Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ onsemi CAT1025LI25
CAT1025LI25
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:
onsemi
Datasheet:
CAT1025LI25 Datasheet
History Price: $0.89000
In Stock: 36560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAT1025LI25 Specification
Specification
Part No
CAT1025LI25
Category
PMIC - Supervisors
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.55V
Output
Open Drain or Open Collector
Reset
Active High/Active Low
Reset Timeout
130ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
CAT1025LI25 PDF Datasheet
CAT1025LI25 Datasheet
Click and Download: CAT1025LI25 Datasheet
CAT1025LI25 Related Parts
CAT1021LI-25-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-28-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-30-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-42-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI-45-G
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI25
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI42
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021LI45
onsemi
IC SUPERVISOR 1 CHANNEL 8DIP
CAT1021WI-25-A2
onsemi
CAT1021 - SUPERVISORY CIRCUIT WI
CAT1021WI-25-GT3
onsemi
IC SUPERVISOR 1 CHANNEL 8SOIC
CAT1021WI-25-T3
onsemi
IC SUPERVISOR W/MEM 2.55V 8SOIC
CAT1021WI-28-GT3
onsemi
IC SUPERVISOR 1 CHANNEL 8SOIC
CAT1025LI25 Compare Parts
CAT1025LI25 vs CAT885ZI-SA-GT3
CAT1025LI25 vs CAT885ZI-LT-GT3
CAT1025LI25 vs CAT885ZI-LA-GT3
CAT1025LI25 vs CAT8801ZTB-GT3
CAT1025LI25 vs CAT8801ZSD-GT3
CAT1025LI25 vs CAT8801YTB-GT3
CAT1025LI25 vs CAT8801YSD-GT3
CAT1025LI25 vs CAT8801XTB-GT3
CAT1025LI25 vs CAT8801XSD-GT3
CAT1025LI25 vs CAT8801WTB-GT3
CAT1025LI25 vs CAT8801WSD-GT3
CAT1025LI25 vs CAT8801TTB-GT3
CAT1025LI25 vs CAT8801TSD-GT3
CAT1025LI25 vs CAT8801STB-GT3
CAT1025LI25 vs CAT8801SSD-GT3
CAT1025LI25 vs CAT8801RTB-GT3
CAT1025LI25 vs CAT8801RSD-GT3
CAT1025LI25 vs CAT8801MTB-GT3
CAT1025LI25 vs CAT8801MSD-GT3
CAT1025LI25 vs CAT8801LTB-GT3
CAT1025LI25 vs CAT8801LSD-GT3
CAT1025LI25 vs CAT872-50ULGT3
CAT1025LI25 vs CAT872-30ULGT3
CAT1025LI25 vs CAT8710FTD-GT3
CAT1025LI25 vs CAT869MTBI-GT3
CAT1025LI25 vs CAT863TTBI-GT3
CAT1025LI25 vs CAT863STBI-GT3
CAT1025LI25 vs CAT863MTBI-GT3
CAT1025LI25 vs CAT859TTBI-GT3
CAT1025LI25 vs CAT859STBI-GT3
CAT1025LI25 vs CAT859MTBI-GT3
CAT1025LI25 vs CAT859FTBI-GT3
CAT1025LI25 vs CAT859CTBI-GT3
CAT1025LI25 vs CAT853TTBI-T3
CAT1025LI25 vs CAT853TTBI-GT3
CAT1025LI25 vs CAT853STBI-T3
CAT1025LI25 vs CAT853STBI-GT3
CAT1025LI25 vs CAT853RTBI-T3
CAT1025LI25 vs CAT853MTBI-T3
CAT1025LI25 vs CAT853MTBI-GT3
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.