☰
BUF634AIDDAR
BUF634AIDDAR
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $3.86000
In Stock: 11520
BUF634AIDDAR Specification
Specification
Part No
BUF634AIDDAR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
3750V/μs
Gain Bandwidth Product
-
-3db Bandwidth
210 MHz
Current - Input Bias
250 nA
Voltage - Input Offset
36 mV
Current - Supply
8.5mA
Current - Output / Channel
250 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
BUF634AIDDAR PDF Datasheet
BUF634AIDDAR Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF634F
BUF634F
Texas Instruments
IC BUFFER 1 CIRC DDPAK/TO263-5
BUF634AIDDAR Description
The Texas Instruments BUF634AIDDAR is a high-performance, high-voltage, low-noise operational amplifier designed to provide high output current capability and superior bandwidth performance. It is commonly used in applications that require precise signal amplification, including medical instrumentation, audio systems, and test equipment. With its robust design, it can drive heavy capacitive loads, making it suitable for a wide range of high-speed and high-precision applications.

## Key Features and Overview

The BUF634AIDDAR is part of the BUF634 family, a series known for its precision, low distortion, and high output drive capabilities. This device is a versatile operational amplifier that excels in both driving capacitive loads and delivering high current output, making it suitable for a variety of high-accuracy tasks.

## Detailed Specifications

* Operating Voltage Range:

* The BUF634AIDDAR operates from a single supply voltage range of 4.5V to 36V or a dual supply voltage range of ±2.25V to ±18V.
* This flexibility allows it to be used in a variety of systems, including both single-supply and dual-supply designs.

* Output Current Capability:

* The BUF634AIDDAR provides an output current drive capability of up to 250mA. This makes it well-suited for applications requiring high-current output without sacrificing performance, such as driving active filters or buffer circuits.

* Bandwidth:

* The device offers a 3MHz bandwidth at a gain of 1, providing fast response times and enabling high-speed signal processing.
* The high bandwidth ensures that the device can be used in precision timing and fast sampling applications without significant distortion or delay.

* Low Noise Performance:

* The BUF634AIDDAR boasts low voltage noise of 2.5nV/√Hz at 1kHz, making it ideal for low-noise applications such as medical instrumentation and audio systems where signal integrity is critical.

* Power Consumption:

* The device features low quiescent current of 7mA, ensuring minimal power loss and efficient operation in battery-powered or energy-sensitive systems.

* Output Drive and Load Capabilities:

* The BUF634AIDDAR is specifically designed to handle heavy capacitive loads (up to 100pF) without oscillation or instability, which is crucial for applications like active filters, data acquisition, and audio amplification where load conditions may vary significantly.

* Slew Rate:

* The device has a slew rate of 1.5V/µs, which is suitable for handling signals with moderate rates of change while maintaining accuracy.

* Temperature Range:

* It operates over an extended temperature range of -40°C to +125°C, ensuring its reliability in harsh environmental conditions, making it appropriate for industrial and automotive applications.

* Package Type:

* The BUF634AIDDAR is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact form factor for space-constrained applications while still allowing for efficient heat dissipation.

* Power Supply Sensitivity:

* The device features low supply voltage sensitivity, which helps maintain consistent performance even as supply voltages fluctuate. This characteristic is important in power-sensitive designs.

* Rail-to-Rail Output:

* The BUF634AIDDAR has a rail-to-rail output swing, meaning that it can drive the output voltage very close to both the positive and negative supply rails. This allows for full utilization of the supply range, improving the dynamic range of the system.

## Control Features

* Thermal Shutdown:

* Integrated thermal protection ensures that the device will safely shut down in the event of an over-temperature condition, preventing damage due to excessive heat.
* Overload Protection:

* The BUF634AIDDAR has built-in overload protection mechanisms that safeguard the device during heavy load conditions, ensuring long-term durability and stability.

## Applications

* Audio Systems:

* Used as a buffer in high-quality audio systems, ensuring minimal distortion and high current output to drive speakers or other audio devices.

* Medical Instruments:

* Its low noise characteristics make the BUF634AIDDAR suitable for sensitive measurements in medical equipment such as ECG or EEG amplifiers, where precise signal integrity is crucial.

* Data Acquisition Systems:

* The device can be used in test and measurement equipment for buffering signals with minimal distortion or offset, ensuring accurate data collection in various scientific experiments.

* Active Filters:

* The BUF634AIDDAR’s high current output and bandwidth make it ideal for driving active filters that require precision and the ability to handle capacitive loads without instability.

* Signal Processing:

* It can serve as a buffer in signal processing applications where high current output is necessary without compromising the signal's quality.

## Advantages

* High Current Drive: The ability to drive up to 250mA of output current allows the BUF634AIDDAR to handle demanding loads.
* Low Noise: Its low noise characteristics ensure it is suitable for precision applications, especially where signal quality is paramount.
* Compact and Efficient: The small TSSOP package ensures that the device can be used in applications where space is limited, while its low power consumption helps maintain overall system efficiency.
* Versatile Performance: The wide operating voltage range, rail-to-rail output, and ability to drive capacitive loads make it a flexible solution for a variety of applications.

## Conclusion

The Texas Instruments BUF634AIDDAR is a highly versatile and high-performance operational amplifier designed to meet the needs of applications that require both precision and power handling capabilities. Its high output current, low noise, and ability to drive capacitive loads make it ideal for demanding applications in audio, medical, and data acquisition systems. The integrated features such as thermal shutdown and overload protection ensure reliable and durable operation, making it a go-to choice for both commercial and industrial designs requiring high-performance signal amplification.
BUF634AIDDAR Compare Parts
  • BUF634AIDDAR vs BUF634UG4
  • BUF634AIDDAR vs BUF634U/2K5
  • BUF634AIDDAR vs BUF634U
  • BUF634AIDDAR vs BUF634TG3
  • BUF634AIDDAR vs BUF634T
  • BUF634AIDDAR vs BUF634PG4
  • BUF634AIDDAR vs BUF634P
  • BUF634AIDDAR vs BUF634FKTTTE3
  • BUF634AIDDAR vs BUF634FKTTT
  • BUF634AIDDAR vs BUF634F/500E3
  • BUF634AIDDAR vs BUF634F/500
  • BUF634AIDDAR vs BUF634F
  • BUF634AIDDAR vs BUF634AIDRBR
  • BUF634AIDDAR vs BUF634AIDR
  • BUF634AIDDAR vs BUF602IDRG4
  • BUF634AIDDAR vs BUF602IDR
  • BUF634AIDDAR vs BUF602IDBVTG4
  • BUF634AIDDAR vs BUF602IDBVT
  • BUF634AIDDAR vs BUF602IDBVR
  • BUF634AIDDAR vs BUF602ID
  • BUF634AIDDAR vs BUF04701AIPW
  • BUF634AIDDAR vs BUF04701AIDGS
  • BUF634AIDDAR vs BUF03EJ
  • BUF634AIDDAR vs BUF03BIFJ
  • BUF634AIDDAR vs BUF600AP
  • BUF634AIDDAR vs BUF04701AIPW
  • BUF634AIDDAR FAQ
    Q1: What is the Texas Instruments BUF634AIDDAR?
    A: The Texas Instruments BUF634AIDDAR is a high-speed, low-noise, high-current buffer amplifier designed for use in applications that require high output drive capability and minimal distortion. It is typically used in audio, instrumentation, and industrial systems where precision and stability are critical.

    Q2: What are the key features of the BUF634AIDDAR?
    A: The BUF634AIDDAR offers a number of key features, including a high output drive capability of up to 125mA, low total harmonic distortion (THD), and low noise performance. It is also designed with a wide supply voltage range of 3V to 36V, and it has a high slew rate of 6V/µs, making it ideal for high-speed, high-precision applications.

    Q3: What is the maximum output current for the BUF634AIDDAR?
    A: The maximum output current for the BUF634AIDDAR is 125mA. This makes it suitable for driving low-impedance loads, such as audio amplifiers or precision measurement equipment, where significant current is required to achieve high performance.

    Q4: What is the supply voltage range for the BUF634AIDDAR?
    A: The BUF634AIDDAR can operate within a supply voltage range from 3V to 36V, which provides flexibility for use in a variety of systems. It supports both single-supply and dual-supply configurations, making it versatile for different application environments.

    Q5: How does the BUF634AIDDAR perform in terms of power consumption?
    A: The BUF634AIDDAR is designed to have low power consumption while still delivering high performance. The typical quiescent current is 10mA, ensuring that it is suitable for power-sensitive applications like portable devices and battery-powered systems.

    Q6: What applications are ideal for the BUF634AIDDAR?
    A: The BUF634AIDDAR is ideal for applications that require high output drive, low distortion, and low noise, such as audio signal processing, active filters, data acquisition systems, and instrumentation. It is also used in measurement and testing equipment where precision and stability are essential.

    Q7: What is the slew rate of the BUF634AIDDAR?
    A: The BUF634AIDDAR has a slew rate of 6V/µs. This fast slew rate enables the buffer to accurately track rapidly changing input signals, making it ideal for high-speed signal amplification applications where the response time is critical.

    Q8: What is the total harmonic distortion (THD) of the BUF634AIDDAR?
    A: The BUF634AIDDAR has a very low total harmonic distortion (THD) of typically 0.0003%, ensuring that it produces clean, undistorted output signals. This makes it ideal for high-precision audio and instrumentation applications where signal integrity is paramount.

    Q9: How does the BUF634AIDDAR handle noise performance?
    A: The BUF634AIDDAR is designed to operate with low noise levels, making it suitable for low-noise applications such as audio amplifiers, scientific instrumentation, and precision measurement systems. Its low noise ensures minimal signal degradation and accurate amplification.

    Q10: What is the output voltage swing capability of the BUF634AIDDAR?
    A: The BUF634AIDDAR is capable of providing an output voltage swing that is typically within 1V of the supply rails when driving a 10kΩ load. This allows it to operate efficiently in systems where the output voltage needs to be close to the supply limits.

    Q11: What is the input voltage range for the BUF634AIDDAR?
    A: The BUF634AIDDAR has a wide input voltage range that extends from the negative supply rail to the positive supply rail. This ensures it can handle a broad range of input signals, making it suitable for both single-supply and dual-supply configurations in various applications.

    Q12: What are the typical use cases for the BUF634AIDDAR in audio applications?
    A: In audio applications, the BUF634AIDDAR is used to buffer signals from audio sources, such as microphones, and to drive high-impedance loads, such as headphones or speakers. It provides low distortion and high current drive, which is critical for maintaining high-quality sound reproduction in audio amplifiers, mixers, and processing equipment.

    Q13: How does the BUF634AIDDAR perform in terms of bandwidth?
    A: The BUF634AIDDAR has a high bandwidth, with a typical gain-bandwidth product of 50MHz. This ensures that it can accurately amplify high-frequency signals with minimal phase shift, making it suitable for use in high-speed applications such as signal processing and data acquisition systems.

    Q14: Can the BUF634AIDDAR be used in low-voltage applications?
    A: Yes, the BUF634AIDDAR is designed to operate with a low supply voltage as low as 3V. This makes it suitable for battery-powered and portable applications, where minimizing power consumption and maximizing battery life are essential.

    Q15: Does the BUF634AIDDAR offer any protection features?
    A: The BUF634AIDDAR is designed with short-circuit protection and thermal shutdown to ensure reliable operation in demanding environments. These features protect the device from damage due to excessive output current or overheating, enhancing its durability and longevity in real-world applications.

    Q16: What is the package type for the BUF634AIDDAR?
    A: The BUF634AIDDAR is available in a small 8-pin SOIC (Small Outline Integrated Circuit) package. This compact package allows for easy integration into space-constrained designs while still providing the performance characteristics required for precision signal amplification.

    Q17: How does the BUF634AIDDAR compare to other buffer amplifiers?
    A: Compared to other buffer amplifiers, the BUF634AIDDAR stands out for its low noise, low distortion, high output current capability, and fast slew rate. These characteristics make it suitable for high-precision applications, particularly in audio and instrumentation, where signal integrity and speed are essential.

    Q18: What is the temperature range for the BUF634AIDDAR?
    A: The BUF634AIDDAR operates within an industrial temperature range of -40°C to +125°C. This wide temperature range makes it suitable for use in a variety of environments, including harsh industrial settings and systems that require reliable performance across different temperature conditions.

    Q19: What is the typical quiescent current for the BUF634AIDDAR?
    A: The typical quiescent current for the BUF634AIDDAR is 10mA. This low quiescent current ensures that the buffer amplifier consumes minimal power while still providing high performance, which is essential for battery-operated and power-sensitive systems.

    Q20: How does the BUF634AIDDAR handle output drive?
    A: The BUF634AIDDAR provides a high output drive capability of up to 125mA, allowing it to drive a variety of loads with ease. This high current drive capability is important for applications such as audio amplifiers, where the buffer needs to drive speakers or headphones with minimal distortion and loss.
    Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!