WM5102ECS/R
WM5102ECS/R
Obsolete
Description:  IC CODEC AUDIO HUB W/DSP 137WCSP
Manufacturer:  Cirrus Logic
Datasheet:   WM5102ECS/R Datasheet
History Price: Obsolete
In Stock: 3800
WM5102ECS/R Specification
Specification
Part No
WM5102ECS/R
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Data Interface
SLIMbus
Resolution (Bits)
24 b
Number of ADCs / DACs
6 / 7
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
96 / 113
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
1.7V ~ 1.9V
Voltage - Supply, Digital
1.7V ~ 3.47V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
137-UFBGA, WLCSP
Supplier Device Package
137-WCSP (5.4x5.43)
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed