UPD70F3556AM1GMA1-GBK-E2-AX
UPD70F3556AM1GMA1-GBK-E2-AX
Obsolete
Description:  IC MCU 32BIT 1MB FLASH 176HLQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 10300
UPD70F3556AM1GMA1-GBK-E2-AX Specification
Specification
Part No
UPD70F3556AM1GMA1-GBK-E2-AX
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
V850E2/Fx4
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
V850E2
Core Size
32-Bit Single-Core
Speed
80MHz
Connectivity
CANbus, CSI, I2C, LINbus, UART/USART
Peripherals
DMA, PWM, WDT
Number of I/O
136
Program Memory Size
1MB (1M x 8)
Program Memory Type
FLASH
EEPROM Size
32K x 8
RAM Size
80K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 40x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
176-HLQFP (24x24)
UPD70F3556AM1GMA1-GBK-E2-AX Related Parts
UPD166013T1J-E1-AY
UPD166013T1J-E1-AY
Renesas Electronics
UPD166013T1J - INTELLIGENT POWER
UPD178F098GF-3BA-A
UPD178F098GF-3BA-A
Renesas Electronics
8-BIT, FLASH, UPD78K0 CPU
UPD17P107GS-A
UPD17P107GS-A
Renesas Electronics
4-BIT, UVPROM, UPD17 CPU
UPD17P149GT-A
UPD17P149GT-A
Renesas Electronics
MICROCONTROLLER, 4BIT TRANSISTOR
UPD30541AGD-167-WML-A
UPD30541AGD-167-WML-A
Renesas Electronics
MPU, 64-BIT VR5000 MIPS CPU
UPD60510BF1-HN4-M1-A
UPD60510BF1-HN4-M1-A
Renesas Electronics
IC MCU 32BIT ROMLESS 324BGA
UPD60510F1-HN4-M1-A
UPD60510F1-HN4-M1-A
Renesas Electronics
IC MCU 32BIT ROMLESS 324FBGA
UPD6P4BGS-A
UPD6P4BGS-A
Renesas Electronics
4-BIT, UVPROM, 8MHZ
UPD6P8BMC-5A4-A
UPD6P8BMC-5A4-A
Renesas Electronics
4-BIT, OTPROM, 4MHZ
UPD6P8MC-5A4-A
UPD6P8MC-5A4-A
Renesas Electronics
4-BIT, OTPROM, 4MHZ
UPD703103AGJ-UEN-A
UPD703103AGJ-UEN-A
Renesas Electronics
IC MCU 32BIT ROMLESS 144FLQFP
UPD703231BGB(A)-204-8EU-A
UPD703231BGB(A)-204-8EU-A
Renesas Electronics
IC MCU 32BIT 128KB MROM 64LFQFP
UPD70F3556AM1GMA1-GBK-E2-AX Compare Parts
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78P054GK-BE9-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9512GR-JJG-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9512GR(R)-JJG-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9510GR(R)-JJG-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9456GK-9ET-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9456GB-8EU-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9456GB-8EU-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9418AGK-9EU-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9418AGC-8BT-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9234MC-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9234MC(T)-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9232MC-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9232MC(T)-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9224MC-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9222MC-CAA-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9222MC-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9222MC(T)-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9222MC(A2)-5A4-E2-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9222MC(A)-CAA-E2-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9222MC(A)-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9222CS-CAC-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9221MC-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9221MC(T)-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9221MC(A)-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9212MA-FAA-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9212CS-CAB-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9212CS(S)-CAB-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9211MA-FAA-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9211MA(A)-FAA-E1-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9211GR(T)-JJG-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9211GR(R)-JJG-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9211GR(A)-JJG-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9210MA-FAA-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9210GR-JJG-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9136AMC-5A4-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F9116AC-A
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F8055GC(R)-UEU-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F8054GC(R)-UEU-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F8053GB(R)-GAH-AX
  • UPD70F3556AM1GMA1-GBK-E2-AX vs UPD78F8052GB(R)-GAH-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested