EPCQL256F24IN
EPCQL256F24IN
Obsolete
Description:  IC QUAD-SERIAL LOW VOLTAGE CONFI
Manufacturer:  Intel
History Price: Obsolete
In Stock: 1700
EPCQL256F24IN Specification
Specification
Part No
EPCQL256F24IN
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCQ-L
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
256Mb
Voltage - Supply
1.7V ~ 2V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
24-TBGA
Supplier Device Package
24-FBGA (6x8)
EPCQL256F24IN PDF Datasheet
EPCQL256F24IN Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCQL256F24IN Compare Parts
  • EPCQL256F24IN vs EPCV4SI8N
  • EPCQL256F24IN vs EPCS64SI16NGA
  • EPCQL256F24IN vs EPCS64SI16N
  • EPCQL256F24IN vs EPCS4SI8NAA
  • EPCQL256F24IN vs EPCS4SI8N
  • EPCQL256F24IN vs EPCS1SI8N
  • EPCQL256F24IN vs EPCS1SI8
  • EPCQL256F24IN vs EPCS16SI8N
  • EPCQL256F24IN vs EPCS16SI16N
  • EPCQL256F24IN vs EPCS128SI16N
  • EPCQL256F24IN vs EPCQL512F24IN
  • EPCQL256F24IN vs EPCQL1024F24IN
  • EPCQL256F24IN vs EPCQ64SI16N
  • EPCQL256F24IN vs EPCQ64ASI16N
  • EPCQL256F24IN vs EPCQ512SI16N
  • EPCQL256F24IN vs EPCQ512ASI16N
  • EPCQL256F24IN vs EPCQ4ASI8N
  • EPCQL256F24IN vs EPCQ32SI8N
  • EPCQL256F24IN vs EPCQ32ASI8N
  • EPCQL256F24IN vs EPCQ256SI16N
  • EPCQL256F24IN vs EPCQ16SI8N
  • EPCQL256F24IN vs EPCQ16ASI8N
  • EPCQL256F24IN vs EPCQ128SI16N
  • EPCQL256F24IN vs EPCQ128ASI16N
  • EPCQL256F24IN vs EPCE8QC100N
  • EPCQL256F24IN vs EPCE8QC100
  • EPCQL256F24IN vs EPCE4QC100N
  • EPCQL256F24IN vs EPCE4QC100
  • EPCQL256F24IN vs EPCE16QC100N
  • EPCQL256F24IN vs EPCE16QC100
  • EPCQL256F24IN vs EPC8QI100N
  • EPCQL256F24IN vs EPC8QI100
  • EPCQL256F24IN vs EPC8QC100N
  • EPCQL256F24IN vs EPC8QC100DM
  • EPCQL256F24IN vs EPC8QC100
  • EPCQL256F24IN vs EPC4QI100N
  • EPCQL256F24IN vs EPC4QI100
  • EPCQL256F24IN vs EPC4QC100N
  • EPCQL256F24IN vs EPC4QC100
  • EPCQL256F24IN vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!