P80C86A-2
P80C86A-2
Active
Description:  IC MPU 80C86A 8MHZ 40DIP
Manufacturer:  Intel
Datasheet:   P80C86A-2 Datasheet
History Price: $10.00000
In Stock: 34300
P80C86A-2 Specification
Specification
Part No
P80C86A-2
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
80C86A
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C86
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
8MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
40-DIP
P80C86A-2 PDF Datasheet
P80C86A-2 Related Parts
P8085AH
P8085AH
Rochester Electronics
MICROPROCESSOR, 8 BIT, 3MHZ, NMO
P8085AH-1
P8085AH-1
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO
P8085AH-2
P8085AH-2
Rochester Electronics
P8085 - MICROPROCESSOR, 8-BIT, 5
P8085AH-2-G
P8085AH-2-G
Rochester Electronics
MICROPROCESSOR, 8 BIT, 5MHZ, NMO
P80862
P80862
Intel
IC MPU IAPX86 8MHZ 40DIP
P8088-2
P8088-2
Intel
IC MPU IAPX86 8MHZ 40DIP
P80C86A2
P80C86A2
Intel
IC MPU 80C86A 8MHZ 40DIP
P8086
P8086
Advanced Micro Devices
IC MPU 5MHZ 40DIP
P8086-1
P8086-1
Advanced Micro Devices
IC MPU 10MHZ 40DIP
P8086-2
P8086-2
Advanced Micro Devices
IC MPU 8MHZ 40DIP
P80C86A-2 Compare Parts
  • P80C86A-2 vs P8088-2
  • P80C86A-2 vs P80862
  • P80C86A-2 vs P8085AH-2-G
  • P80C86A-2 vs P8085AH-2
  • P80C86A-2 vs P8085AH-1
  • P80C86A-2 vs P8085AH
  • P80C86A-2 vs P8086-2
  • P80C86A-2 vs P8086-1
  • P80C86A-2 vs P8086
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.