GBLA005-E3/45
GBLA005-E3/45
Active
Description:  BRIDGE RECT 1PHASE 50V 3A GBL
Manufacturer:  Vishay
History Price: $0.66297
In Stock: 8400
GBLA005-E3/45 Specification
Specification
Part No
GBLA005-E3/45
Category
Diodes - Bridge Rectifiers
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
50 V
Current - Average Rectified (Io)
3 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, GBL
Supplier Device Package
GBL
GBLA005-E3/45 PDF Datasheet
GBLA005-E3/45 Related Parts
GBL005 D2G
GBL005 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL005-E3/45
GBL005-E3/45
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005-E3/51
GBL005-E3/51
Vishay
BRIDGE RECT 1PHASE 50V 3A GBL
GBL005HD2G
GBL005HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBL
GBL01 D2G
GBL01 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL01-E3/45
GBL01-E3/45
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01-E3/51
GBL01-E3/51
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01/1
GBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 3A GBL
GBL01HD2G
GBL01HD2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBL
GBL02 D2G
GBL02 D2G
Taiwan Semiconductor
BRIDGE RECT 1PHASE 200V 4A GBL
GBL02-E3/45
GBL02-E3/45
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBL02-E3/51
GBL02-E3/51
Vishay
BRIDGE RECT 1PHASE 200V 3A GBL
GBLA005-E3/45 Compare Parts
  • GBLA005-E3/45 vs GBLA10-E3/51
  • GBLA005-E3/45 vs GBLA10-E3/45
  • GBLA005-E3/45 vs GBLA10
  • GBLA005-E3/45 vs GBLA08H
  • GBLA005-E3/45 vs GBLA08-E3/51
  • GBLA005-E3/45 vs GBLA08-E3/45
  • GBLA005-E3/45 vs GBLA08
  • GBLA005-E3/45 vs GBLA06H
  • GBLA005-E3/45 vs GBLA06-E3/51
  • GBLA005-E3/45 vs GBLA06-E3/45
  • GBLA005-E3/45 vs GBLA06
  • GBLA005-E3/45 vs GBLA04H
  • GBLA005-E3/45 vs GBLA04-E3/51
  • GBLA005-E3/45 vs GBLA04-E3/45
  • GBLA005-E3/45 vs GBLA04
  • GBLA005-E3/45 vs GBLA02HD2G
  • GBLA005-E3/45 vs GBLA02H
  • GBLA005-E3/45 vs GBLA02-M3/51
  • GBLA005-E3/45 vs GBLA02-M3/45
  • GBLA005-E3/45 vs GBLA02-E3/51
  • GBLA005-E3/45 vs GBLA02-E3/45
  • GBLA005-E3/45 vs GBLA02 D2G
  • GBLA005-E3/45 vs GBLA02
  • GBLA005-E3/45 vs GBLA01HD2G
  • GBLA005-E3/45 vs GBLA01H
  • GBLA005-E3/45 vs GBLA01-E3/51
  • GBLA005-E3/45 vs GBLA01-E3/45
  • GBLA005-E3/45 vs GBLA01 D2G
  • GBLA005-E3/45 vs GBLA01
  • GBLA005-E3/45 vs GBLA005HD2G
  • GBLA005-E3/45 vs GBLA005H
  • GBLA005-E3/45 vs GBLA005-E3/51
  • GBLA005-E3/45 vs GBLA005 D2G
  • GBLA005-E3/45 vs GBLA005
  • GBLA005-E3/45 vs GBL810_T0_00601
  • GBLA005-E3/45 vs GBL610_T0_00601
  • GBLA005-E3/45 vs GBL610
  • GBLA005-E3/45 vs GBL610
  • GBLA005-E3/45 vs GBL608
  • GBLA005-E3/45 vs GBL606
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything