MJ2955
MJ2955
Active
Description:  TRANS PNP 60V 15A TO3
Manufacturer:  NTE Electronics
Datasheet:   MJ2955 Datasheet
History Price: $3.08000
In Stock: 23400
MJ2955 Specification
Specification
Part No
MJ2955
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
15 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
3V @ 3.3A, 10A
Current - Collector Cutoff (Max)
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 4A, 4V
Power - Max
115 W
Frequency - Transition
-
Operating Temperature
200 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
MJ2955 PDF Datasheet
MJ2955 Related Parts
MJ21193G
MJ21193G
onsemi
TRANS PNP 250V 16A TO204
MJ21194G
MJ21194G
onsemi
TRANS NPN 250V 16A TO204
MJ21195G
MJ21195G
onsemi
TRANS PNP 250V 16A TO204
MJ21196G
MJ21196G
onsemi
TRANS NPN 250V 16A TO204
MJ2501
MJ2501
STMicroelectronics
TRANS PNP DARL 80V 10A TO3
MJ2955G
MJ2955G
onsemi
TRANS PNP 60V 15A TO204
MJ2955 PBFREE
MJ2955 PBFREE
Central Semiconductor
TRANS PNP 70V 15A TO3
MJ2955 Compare Parts
  • MJ2955 vs MJ2501
  • MJ2955 vs MJ21196G
  • MJ2955 vs MJ21195G
  • MJ2955 vs MJ21194G
  • MJ2955 vs MJ21193G
  • MJ2955 vs MJ2955 PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller