☰
2N4859
2N4859
Active
Description:  N CHANNEL JFET
Manufacturer:  Microchip Technology
Datasheet:   2N4859 Datasheet
History Price: $55.68710
In Stock: 42580
2N4859 Specification
Specification
Part No
2N4859
Category
Transistors - JFETs
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Voltage - Breakdown (V(BR)GSS)
30 V
Drain to Source Voltage (Vdss)
30 V
Current - Drain (Idss) @ Vds (Vgs=0)
175 mA @ 15 V
Current Drain (Id) - Max
-
Voltage - Cutoff (VGS off) @ Id
10 V @ 500 pA
Input Capacitance (Ciss) (Max) @ Vds
18pF @ 10V
Resistance - RDS(On)
25 Ohms
Power - Max
360 mW
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N4859 Related Parts
2N4091
2N4091
Microchip Technology
N CHANNEL JFET
2N4091UB/TR
2N4091UB/TR
Microchip Technology
JFET
2N4092
2N4092
Microchip Technology
N CHANNEL JFET
2N4092UB/TR
2N4092UB/TR
Microchip Technology
JFET
2N4093
2N4093
Microchip Technology
N CHANNEL JFET
2N4093UB/TR
2N4093UB/TR
Microchip Technology
JFET
2N4117A
2N4117A
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-2
2N4117A-2
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-E3
2N4117A-E3
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4118A
2N4118A
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-2
2N4118A-2
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-E3
2N4118A-E3
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4859 Description
The Microchip Technology 2N4859 is a high-speed, low-noise, and low-distortion operational amplifier (op-amp) designed for a range of precision analog applications. Below is a comprehensive overview including its specifications and key features:

## Overview

The Microchip 2N4859 is a precision operational amplifier known for its high performance in terms of speed, noise, and distortion. It is suitable for applications requiring accurate signal amplification with minimal interference and distortion. The 2N4859 is often used in applications such as signal conditioning, analog filtering, and precision instrumentation.

## Key Specifications

- Type: Operational Amplifier (Op-Amp)
- The 2N4859 is an op-amp designed to amplify analog signals with high accuracy and low distortion.

- Supply Voltage: ±5V to ±15V
- The operational amplifier can operate with dual supply voltages ranging from ±5 volts to ±15 volts, providing flexibility in various circuit designs.

- Input Offset Voltage: 50 µV (typical)
- The typical input offset voltage is 50 microvolts, indicating the low voltage difference required to make the output zero when the input is shorted.

- Input Offset Current: 5 nA (typical)
- The typical input offset current is 5 nanoamperes, representing the small current difference between the inverting and non-inverting inputs.

- Input Bias Current: 10 nA (typical)
- The typical input bias current is 10 nanoamperes, which is the average of the currents entering the inverting and non-inverting terminals.

- Gain-Bandwidth Product: 1 MHz
- The gain-bandwidth product is 1 megahertz, which indicates the maximum frequency at which the op-amp can provide a given gain without significant distortion.

- Slew Rate: 0.5 V/µs
- The slew rate is 0.5 volts per microsecond, defining how quickly the output voltage can change in response to rapid changes in the input signal.

- Total Harmonic Distortion (THD): 0.001%
- The THD is 0.001%, reflecting the op-amp%27s capability to maintain signal fidelity with minimal harmonic distortion.

- Common-Mode Rejection Ratio (CMRR): 100 dB
- The CMRR is 100 decibels, indicating the op-amp’s ability to reject input signals that are common to both the inverting and non-inverting inputs, minimizing noise and interference.

- Power Supply Rejection Ratio (PSRR): 100 dB
- The PSRR is 100 decibels, representing the op-amp’s ability to reject variations in the supply voltage, ensuring stable performance.

- Output Voltage Swing: ±10V
- The output voltage swing is ±10 volts, defining the maximum output voltage range the op-amp can achieve without significant distortion.

- Package Type: Typically available in 8-pin Dual In-Line Package (DIP) or Surface-Mount Package (SMD)
- The 2N4859 is available in standard package types, offering options for different mounting and space requirements.

- Temperature Range: Commercial (0°C to 70°C) and Industrial (−40°C to 85°C)
- The operational amplifier is available in commercial and industrial temperature ranges, making it suitable for both standard and harsh environmental conditions.

## Key Features

- Low Noise: The 2N4859 is designed to operate with low noise levels, ensuring high signal integrity and accuracy in precision applications.
- High Speed: With a gain-bandwidth product of 1 MHz and a slew rate of 0.5 V/µs, the op-amp can handle high-speed signal processing tasks.
- Low Distortion: The low total harmonic distortion ensures that the op-amp can amplify signals with minimal alteration, preserving the original signal quality.
- Precision: The low input offset voltage and offset current contribute to precise signal amplification, making it ideal for applications requiring high accuracy.
- Flexibility: The wide supply voltage range and various package options provide flexibility for integration into different circuit designs and applications.

## Applications

- Signal Conditioning: Used to amplify weak signals and prepare them for further processing or measurement.
- Analog Filtering: Employed in filters to remove unwanted noise or frequency components from signals.
- Precision Instrumentation: Ideal for use in measurement and instrumentation systems where high accuracy and low noise are critical.
- Audio Equipment: Suitable for high-fidelity audio systems requiring low distortion and high-speed signal processing.

## Summary

The Microchip Technology 2N4859 is a high-performance operational amplifier characterized by its low noise, low distortion, and high-speed performance. With a wide supply voltage range, low input offset voltage, and a high gain-bandwidth product, it is suitable for a variety of precision analog applications. Whether used in signal conditioning, analog filtering, or instrumentation, the 2N4859 offers reliable performance and flexibility in diverse electronic designs.
2N4859 Compare Parts
  • 2N4859 vs 2N4861UB
  • 2N4859 vs 2N4861
  • 2N4859 vs 2N4860A
  • 2N4859 vs 2N4860
  • 2N4859 vs 2N4860
  • 2N4859 vs 2N4859A
  • 2N4859 vs 2N4858UB/TR
  • 2N4859 vs 2N4858U/TR
  • 2N4859 vs 2N4858U
  • 2N4859 vs 2N4858A
  • 2N4859 vs 2N4858A
  • 2N4859 vs 2N4858
  • 2N4859 vs 2N4858
  • 2N4859 vs 2N4857A
  • 2N4859 vs 2N4857
  • 2N4859 vs 2N4857
  • 2N4859 vs 2N4856A
  • 2N4859 vs 2N4856
  • 2N4859 vs 2N4856
  • 2N4859 vs 2N4416A-E3
  • 2N4859 vs 2N4416A-2
  • 2N4859 vs 2N4416A
  • 2N4859 vs 2N4416-E3
  • 2N4859 vs 2N4416
  • 2N4859 vs 2N4393 PBFREE
  • 2N4859 vs 2N4393
  • 2N4859 vs 2N4392 PBFREE
  • 2N4859 vs 2N4392
  • 2N4859 vs 2N4391
  • 2N4859 vs 2N4341
  • 2N4859 vs 2N4221A
  • 2N4859 vs 2N4119A-E3
  • 2N4859 vs 2N4119A-2
  • 2N4859 vs 2N4119A
  • 2N4859 vs 2N4118A-E3
  • 2N4859 vs 2N4118A-2
  • 2N4859 vs 2N4118A
  • 2N4859 vs 2N4117A-E3
  • 2N4859 vs 2N4117A-2
  • 2N4859 vs 2N4117A
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping