☰
2N4240
2N4240
Active
Description:  TRANS NPN 500V 2A TO66
Manufacturer:  Microchip Technology
Datasheet:   2N4240 Datasheet
History Price: $43.29000
In Stock: 37635
2N4240 Specification
Specification
Part No
2N4240
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
2 A
Voltage - Collector Emitter Breakdown (Max)
500 V
Vce Saturation (Max) @ Ib, Ic
1V @ 75mA, 750mA
Current - Collector Cutoff (Max)
5mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 750mA, 10V
Power - Max
35 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-213AA, TO-66-2
Supplier Device Package
TO-66
2N4240 Related Parts
2N4403TA
2N4403TA
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TAR
2N4403TAR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TF
2N4403TF
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403TFR
2N4403TFR
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403ZL1
2N4403ZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
2N4403_D11Z
2N4403_D11Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D29Z
2N4403_D29Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_D81Z
2N4403_D81Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J05Z
2N4403_J05Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J18Z
2N4403_J18Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_J60Z
2N4403_J60Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4403_S00Z
2N4403_S00Z
onsemi
TRANS PNP 40V 0.6A TO92-3
2N4240 Compare Parts
  • 2N4240 vs 2N4403RLRP
  • 2N4240 vs 2N4403RLRMG
  • 2N4240 vs 2N4403RLRM
  • 2N4240 vs 2N4403RLRAG
  • 2N4240 vs 2N4403RLRA
  • 2N4240 vs 2N4403RLG
  • 2N4240 vs 2N4403RL
  • 2N4240 vs 2N4403NLBU
  • 2N4240 vs 2N4403G
  • 2N4240 vs 2N4403BU
  • 2N4240 vs 2N4403BU
  • 2N4240 vs 2N4403-AP
  • 2N4240 vs 2N4403
  • 2N4240 vs 2N4403
  • 2N4240 vs 2N4402_S00Z
  • 2N4240 vs 2N4402_J14Z
  • 2N4240 vs 2N4402_D81Z
  • 2N4240 vs 2N4402TFR
  • 2N4240 vs 2N4402TFR
  • 2N4240 vs 2N4402TF
  • 2N4240 vs 2N4402TF
  • 2N4240 vs 2N4402TAR
  • 2N4240 vs 2N4402TA
  • 2N4240 vs 2N4402RLRA
  • 2N4240 vs 2N4402BU
  • 2N4240 vs 2N4402-AP
  • 2N4240 vs 2N4402
  • 2N4240 vs 2N4401_S00Z
  • 2N4240 vs 2N4401_J61Z
  • 2N4240 vs 2N4401_J60Z
  • 2N4240 vs 2N4401_J25Z
  • 2N4240 vs 2N4401_J18Z
  • 2N4240 vs 2N4401_J05Z
  • 2N4240 vs 2N4401_D81Z
  • 2N4240 vs 2N4401_D11Z
  • 2N4240 vs 2N4401_D11Z
  • 2N4240 vs 2N4401TFR
  • 2N4240 vs 2N4401TF
  • 2N4240 vs 2N4401TAR
  • 2N4240 vs 2N4401TA
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend