1N3342RB
1N3342RB
Active
Description:  DIODE ZENER 110V 50W DO5
Manufacturer:  Microchip Technology
Datasheet:   1N3342RB Datasheet
History Price: $47.47500
In Stock: 24700
1N3342RB Specification
Specification
Part No
1N3342RB
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
110 V
Tolerance
?%
Power - Max
50 W
Impedance (Max) (Zzt)
30 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 83 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Chassis, Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
1N3342RB Related Parts
1N3000
1N3000
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000B
1N3000B
Solid State
DO4 10 WATT ZENER DIODES
1N3000B
1N3000B
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000R
1N3000R
Solid State
DO4 10 WATT ZENER DIODES
1N3000RA
1N3000RA
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3001
1N3001
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Microchip Technology
DIODE ZENER 68V 10W DO213AA
1N3342RB Compare Parts
  • 1N3342RB vs 1N3821A-1/TR
  • 1N3342RB vs 1N3821A-1
  • 1N3342RB vs 1N3821
  • 1N3342RB vs 1N3525A-1
  • 1N3342RB vs 1N3518A/TR
  • 1N3342RB vs 1N3511A/TR
  • 1N3342RB vs 1N3511A-1
  • 1N3342RB vs 1N3346A
  • 1N3342RB vs 1N3346A
  • 1N3342RB vs 1N3346
  • 1N3342RB vs 1N3345RB
  • 1N3342RB vs 1N3345RB
  • 1N3342RB vs 1N3345RA
  • 1N3342RB vs 1N3345R
  • 1N3342RB vs 1N3345B
  • 1N3342RB vs 1N3345B
  • 1N3342RB vs 1N3345A
  • 1N3342RB vs 1N3345A
  • 1N3342RB vs 1N3345
  • 1N3342RB vs 1N3344RB
  • 1N3342RB vs 1N3344RB
  • 1N3342RB vs 1N3344RA
  • 1N3342RB vs 1N3344R
  • 1N3342RB vs 1N3344B
  • 1N3342RB vs 1N3344B
  • 1N3342RB vs 1N3344A
  • 1N3342RB vs 1N3344A
  • 1N3342RB vs 1N3344
  • 1N3342RB vs 1N3343RB
  • 1N3342RB vs 1N3343RB
  • 1N3342RB vs 1N3343RA
  • 1N3342RB vs 1N3343R
  • 1N3342RB vs 1N3343B
  • 1N3342RB vs 1N3343B
  • 1N3342RB vs 1N3343A
  • 1N3342RB vs 1N3343A
  • 1N3342RB vs 1N3343
  • 1N3342RB vs 1N3342RA
  • 1N3342RB vs 1N3342R
  • 1N3342RB vs 1N3342B
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.