2N5880
2N5880
Active
Description:  PNP POWER TRANSISTOR SILICON AMP
Manufacturer:  Microchip Technology
Datasheet:   2N5880 Datasheet
History Price: $45.25500
In Stock: 5100
2N5880 Specification
Specification
Part No
2N5880
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2N5880 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5880 Description
The Microchip Technology 2N5880 is a high-power NPN bipolar junction transistor (BJT) designed for use in audio amplifiers, power switching, and high-current applications. Known for its robust performance and high gain, this transistor is widely utilized in industrial and consumer electronics where reliable handling of large currents and voltages is essential. It features a durable package and solid thermal characteristics suitable for demanding environments.

General Description

The 2N5880 is a silicon NPN transistor capable of delivering high collector current and handling significant power dissipation. It is commonly applied in linear amplification stages, motor control circuits, and power regulators. The device is designed with a rugged construction to withstand high voltages and currents while maintaining stable gain characteristics.

Typically housed in a TO-3 metal can package, the 2N5880 provides excellent heat dissipation and mechanical strength. Its design allows for operation over a wide temperature range, making it suitable for harsh industrial and automotive applications.

Key Features

* NPN silicon power transistor
* Collector-Emitter Voltage (VCEO): 60 V maximum
* Collector Current (IC): up to 30 A continuous
* Power Dissipation (PD): up to 200 W with adequate heat sinking
* DC Current Gain (hFE): typically 40 to 160
* Transition frequency (fT): approximately 4 MHz
* Low saturation voltage for efficient switching
* TO-3 metal can package for superior thermal performance
* Suitable for audio amplifier output stages, power regulators, and motor drivers
* Operating junction temperature range: –65°C to +200°C
* High avalanche energy capability for inductive load switching

Electrical Specifications

* Collector-Emitter Voltage (VCEO): 60 V max
* Collector-Base Voltage (VCBO): 100 V max
* Emitter-Base Voltage (VEBO): 7 V max
* Collector Current (IC): 30 A continuous (with proper cooling)
* DC Current Gain (hFE): 40 to 160 (typical) at IC = 4 A, VCE = 5 V
* Collector-Emitter Saturation Voltage (VCE(sat)): typically 1.5 V at IC = 10 A
* Power Dissipation (PD): 200 W (with adequate heat sinking)
* Transition Frequency (fT): approx. 4 MHz
* Storage Temperature Range (TSTG): –65°C to +200°C
* Operating Junction Temperature (TJ): –65°C to +200°C

Mechanical and Package Information

* Package Type: TO-3 metal can
* Mounting Style: Through-hole, suitable for heatsink attachment
* Pin Configuration:

* Emitter: Case
* Base: One pin
* Collector: Another pin
* Thermal Resistance, Junction-to-Case (RθJC): approximately 1.0°C/W
* Thermal Resistance, Junction-to-Ambient (RθJA): depends on heatsinking and PCB design

Functional Description

The 2N5880 transistor is designed to operate as a high-current amplifier or switch, handling heavy loads in both linear and switching modes. It provides reliable gain and low saturation voltage, minimizing power losses during operation. Its robust construction ensures safe operation under transient conditions such as inductive kickbacks in motor control or audio output stages.

Its TO-3 metal package provides excellent heat dissipation, allowing it to operate at high power levels without exceeding thermal limits when paired with an adequate heatsink. This makes the device ideal for power amplification and switching applications where thermal management is critical.

Typical Applications

* Power amplifier output stages in audio systems
* High-current switching in motor control circuits
* Voltage regulation and power management systems
* Industrial power control equipment
* High-reliability automotive electronics
* UPS and power supply circuits requiring robust switching components

Design Recommendations

* Employ appropriate heat sinking to maintain junction temperature within safe operating limits.
* Use a proper base resistor to limit base current and prevent excessive power dissipation.
* Include protective circuitry such as snubbers or diodes when switching inductive loads to prevent voltage spikes.
* Observe correct pin connections and mounting to ensure efficient thermal contact with the heatsink.
* Consider the device’s gain characteristics in biasing and circuit design to achieve desired performance.

Summary

The Microchip Technology 2N5880 is a rugged, high-power NPN transistor optimized for demanding applications requiring large current handling, high voltage tolerance, and efficient power dissipation. Its robust electrical characteristics, combined with the thermally efficient TO-3 metal package, make it suitable for audio power amplifiers, motor drivers, and industrial switching applications. Designers benefit from its high gain, fast switching capability, and reliable performance across a wide temperature range, making it a versatile component in power electronics.
2N5880 Compare Parts
  • 2N5880 vs 2N5962_D26Z
  • 2N5880 vs 2N5962
  • 2N5880 vs 2N5961_D27Z
  • 2N5880 vs 2N5961
  • 2N5880 vs 2N5955
  • 2N5880 vs 2N5886G
  • 2N5880 vs 2N5886
  • 2N5880 vs 2N5886
  • 2N5880 vs 2N5886
  • 2N5880 vs 2N5885G
  • 2N5880 vs 2N5885 PBFREE
  • 2N5880 vs 2N5885
  • 2N5880 vs 2N5885
  • 2N5880 vs 2N5884G
  • 2N5880 vs 2N5884 PBFREE
  • 2N5880 vs 2N5884
  • 2N5880 vs 2N5884
  • 2N5880 vs 2N5884
  • 2N5880 vs 2N5884
  • 2N5880 vs 2N5883G
  • 2N5880 vs 2N5883
  • 2N5880 vs 2N5883
  • 2N5880 vs 2N5882
  • 2N5880 vs 2N5882
  • 2N5880 vs 2N5881
  • 2N5880 vs 2N5879
  • 2N5880 vs 2N5879
  • 2N5880 vs 2N5878 PBFREE
  • 2N5880 vs 2N5878
  • 2N5880 vs 2N5877
  • 2N5880 vs 2N5876
  • 2N5880 vs 2N5875
  • 2N5880 vs 2N5874
  • 2N5880 vs 2N5873
  • 2N5880 vs 2N5872
  • 2N5880 vs 2N5871
  • 2N5880 vs 2N5871
  • 2N5880 vs 2N5868
  • 2N5880 vs 2N5867
  • 2N5880 vs 2N5840
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new