ZPY6V2-TR
ZPY6V2-TR
Active
Description:  DIODE ZENER 6.2V 1.3W DO41
Manufacturer:  Vishay
Datasheet:   ZPY6V2-TR Datasheet
History Price: $0.38000
In Stock: 46000
ZPY6V2-TR Specification
Specification
Part No
ZPY6V2-TR
Category
Diodes - Zener - Single
Manufacturer
Vishay
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.2 V
Tolerance
?%
Power - Max
1.3 W
Impedance (Max) (Zzt)
1 Ohms
Current - Reverse Leakage @ Vr
500 nA @ 2 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
175 ℃
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
ZPY6V2-TR PDF Datasheet
ZPY6V2-TR Related Parts
ZPY1
ZPY1
Diotec Semiconductor
DIODE ZENER 1V 1.3W DO41
ZPY1
ZPY1
Diotec Semiconductor
ZENERDIODE,DO-41,0.77V,1.3W,5%
ZPY10
ZPY10
Diotec Semiconductor
DIODE ZENER 10V 1.3W DO41
ZPY10
ZPY10
Diotec Semiconductor
ZENERDIODE,DO-41,10V,1.3W,5%
ZPY10-TAP
ZPY10-TAP
Vishay
DIODE ZENER 10V 1.3W DO41
ZPY10-TR
ZPY10-TR
Vishay
DIODE ZENER 10V 1.3W DO41
ZPY100
ZPY100
Diotec Semiconductor
DIODE ZENER 100V 1.3W DO41
ZPY100
ZPY100
Diotec Semiconductor
ZENERDIODE,DO-41,100V,1.3W,5%
ZPY100-TAP
ZPY100-TAP
Vishay
DIODE ZENER 100V 1.3W DO41
ZPY100-TR
ZPY100-TR
Vishay
DIODE ZENER 100V 1.3W DO41
ZPY11
ZPY11
Diotec Semiconductor
DIODE ZENER 11V 1.3W DO41
ZPY11
ZPY11
Diotec Semiconductor
ZENERDIODE,DO-41,11V,1.3W,5%
ZPY6V2-TR Compare Parts
  • ZPY6V2-TR vs ZPY9V1-TAP
  • ZPY6V2-TR vs ZPY91-TR
  • ZPY6V2-TR vs ZPY91-TAP
  • ZPY6V2-TR vs ZPY91
  • ZPY6V2-TR vs ZPY91
  • ZPY6V2-TR vs ZPY9.1
  • ZPY6V2-TR vs ZPY9.1
  • ZPY6V2-TR vs ZPY8V2-TR
  • ZPY6V2-TR vs ZPY8V2-TAP
  • ZPY6V2-TR vs ZPY82-TR
  • ZPY6V2-TR vs ZPY82-TAP
  • ZPY6V2-TR vs ZPY82
  • ZPY6V2-TR vs ZPY82
  • ZPY6V2-TR vs ZPY8.2
  • ZPY6V2-TR vs ZPY8.2
  • ZPY6V2-TR vs ZPY7V5-TR
  • ZPY6V2-TR vs ZPY7V5-TAP
  • ZPY6V2-TR vs ZPY75-TR
  • ZPY6V2-TR vs ZPY75-TAP
  • ZPY6V2-TR vs ZPY75
  • ZPY6V2-TR vs ZPY75
  • ZPY6V2-TR vs ZPY7.5
  • ZPY6V2-TR vs ZPY7.5
  • ZPY6V2-TR vs ZPY6V8-TR
  • ZPY6V2-TR vs ZPY6V8-TAP
  • ZPY6V2-TR vs ZPY6V2-TAP
  • ZPY6V2-TR vs ZPY68-TR
  • ZPY6V2-TR vs ZPY68-TAP
  • ZPY6V2-TR vs ZPY68
  • ZPY6V2-TR vs ZPY68
  • ZPY6V2-TR vs ZPY62-TR
  • ZPY6V2-TR vs ZPY62-TAP
  • ZPY6V2-TR vs ZPY62
  • ZPY6V2-TR vs ZPY62
  • ZPY6V2-TR vs ZPY6.8
  • ZPY6V2-TR vs ZPY6.8
  • ZPY6V2-TR vs ZPY6.2
  • ZPY6V2-TR vs ZPY6.2
  • ZPY6V2-TR vs ZPY5V6-TR
  • ZPY6V2-TR vs ZPY5V6-TAP
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.